location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Seagate Barracuda 2.5" internal hard drive 2 TB 5400 RPM 128 MB 2.5" Serial ATA III

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Seagate Check ‘Seagate’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Barracuda
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BarraCuda 2.5"
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ST2000LM015 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0763649098318 show
Category:
Hard disk drives are today's fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider: - The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer! - The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk. - Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
Internal Hard Drives Check ‘Seagate’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Seagate: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 837356
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:19:57
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Seagate Barracuda 2.5" internal hard drive 2 TB 5400 RPM 128 MB 2.5" Serial ATA III
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 2 TB 2.5" 5400 RPM Serial ATA III
  • - Laptop HDD
  • - Storage drive buffer size: 128 MB
  • - 3.17 oz (90 g)
Guarantee: 2 year
Long product name Seagate Barracuda 2.5" internal hard drive 2 TB 5400 RPM 128 MB 2.5" Serial ATA III :
The short editorial description of Seagate Barracuda 2.5" internal hard drive 2 TB 5400 RPM 128 MB 2.5" Serial ATA III

2 TB, 2.5", SATA 6 Gb/s, 5400 RPM, 140 MB/s, 128 MB, 7 mm
More>>>
Seagate Barracuda 2.5" internal hard drive 2 TB 5400 RPM 128 MB 2.5" Serial ATA III:
The official marketing text of Seagate Barracuda 2.5" internal hard drive 2 TB 5400 RPM 128 MB 2.5" Serial ATA III as supplied by the manufacturer

Amazing Versatility
Get the most out of your storage with BarraCuda hard drives. From computers full of photos and memories to gaming PCs that need more room to play, BarraCuda grows with you.

Laptop and Mobile Storage
Experience the highest capacity, and the thinnest 2.5-inch hard drive you’ve ever seen. Choose from 500 GB to 2 TB of massive storage for all of your application and data needs along with a slim 7 mm form factor drive that makes system upgrades very easy.

Multi-Tier Caching Technology
All hard drives in the BarraCuda family come equipped with Multi-Tier Caching Technology (MTC). MTC takes your PC to new performance levels, so you can load applications and files faster than ever before. By applying intelligent layers of NAND Flash, DRAM and media cache technologies, BarraCuda delivers improved read and write performance by optimising data flow.

Trusted Dependability
The BarraCuda family of reliable hard drives is here to stay, for years to come.

- Experience — For more than 20 years, Seagate has manufactured and delivered the super-reliable BarraCuda family of drives
- BarraCuda — Seagate's drive-reliability data simply speaks for itself, and the BarraCuda family is often recognised by leading publications and customers

Short summary description Seagate Barracuda 2.5" internal hard drive 2 TB 5400 RPM 128 MB 2.5" Serial ATA III:
This short summary of the Seagate Barracuda 2.5" internal hard drive 2 TB 5400 RPM 128 MB 2.5" Serial ATA III data-sheet is auto-generated and uses the product title and the first six key specs.

Seagate Barracuda 2.5", 2 TB, 5400 RPM, 128 MB, 2.5", Serial ATA III

Long summary description Seagate Barracuda 2.5" internal hard drive 2 TB 5400 RPM 128 MB 2.5" Serial ATA III:
This is an auto-generated long summary of Seagate Barracuda 2.5" internal hard drive 2 TB 5400 RPM 128 MB 2.5" Serial ATA III based on the first three specs of the first five spec groups.

Seagate Barracuda 2.5". HDD capacity: 2 TB, HDD speed: 5400 RPM, Storage drive buffer size: 128 MB, HDD size: 2.5", Interface: Serial ATA III

Features
HDD capacity *
2 TB
HDD speed *
5400 RPM
Storage drive buffer size *
128 MB
HDD size *
2.5"
Interface *
Serial ATA III
Type *
HDD
Component for *
Laptop
HDD sustained transfer rate
140 MiB/s
Average latency
5.6 ms
Bytes per sector
4096
Power
Power consumption (read)
1.7 W
Power consumption (write)
1.8 W
Power consumption (idle)
0.5 W
Operating voltage
5 V
Start-up current
1 A
Operational conditions
Operating temperature (T-T)
0 - 60 °C
Operational conditions
Storage temperature (T-T)
-40 - 70 °C
Operating relative humidity (H-H)
5 - 95%
Storage relative humidity (H-H)
5 - 95%
Operating shock
400 G
Non-operating shock
1000 G
Packaging content
Storage drive adapter included
No
Weight & dimensions
Width
2.75" (69.8 mm)
Height
0.276" (7 mm)
Depth
3.95" (100.3 mm)
Weight
3.17 oz (90 g)
Logistics data
Harmonized System (HS) code
84717050
Other features
Compliance certificates
RoHS
Source Testseek summary Average rating
Reviews
Updated:
2017-09-07 05:07:57
Uk has collected 2 expert reviews for Seagate Barracuda 2.5" internal hard drive 2 TB 5400 RPM 128 MB 2.5" Serial ATA III but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
hardwaresecrets.com
Updated:
2018-07-04 19:24:23
The Seagate BarraCuda 2.5″ 1 TB is a 7 mm tall laptop/SFF hard disk drive. Let's test it and see if is it faster than other similar drives.BarraCuda (now with a capital “C”) is a traditional family among Seagate hard disk drives, usually naming high-perfo...
Bottom line Many people choose a hard disk drive based only on its rotational speed, since it is usually the main factor to influence the performance of these devices. Usually, high performance hard disk drives spin at 7,200 rpm, while drives with 5,400 rpm are value...
0%
Brand Image Article code product Stock Price from
Seagate Barracuda ST1000DM010 internal hard drive 1 TB 7200 RPM 64 MB 3.5" Serial ATA III Seagate Barracuda ST1000DM010 internal hard drive 1 TB 7200 RPM 64 MB 3.5" Serial ATA III
(show image)
ST1000DM010 ST1000DM010 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 7 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 4 distributor(s)
United Kingdom 10 distributor(s)
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
México 2 distributor(s)
Danmark 4 distributor(s)
Deutschland 4 distributor(s)
Belgium 3 distributor(s)
Norway 1 distributor(s)
Polska 2 distributor(s)
Suomi 2 distributor(s)
Australia 2 distributor(s)
Worldwide 1 distributor(s)
Lithuania 1 distributor(s)
United States 2 distributor(s)
Czech Republic 1 distributor(s)