location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Western Digital Blue PC M.2 250 GB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Western Digital Check ‘Western Digital’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Blue PC
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WDS250G1B0B
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0718037852928 show
Category:
Also known as a solid state disk or electronic disk, this is a data storage device for a computer using integrated circuit assemblies as memory to store data persistently.
Internal Solid State Drives Check ‘Western Digital’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Western Digital: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 77512
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:22:31
The date of the most recent change of the data-sheet in Icecat's system
Western Digital WDS250G1B0B user manual (3.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Tri-Fold Brochure (10.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Western Digital Blue PC M.2 250 GB
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 250 GB M.2
  • - Read speed: 540 MB/s 97000 IOPS
  • - Write speed: 500 MB/s 79000 IOPS
  • - S.M.A.R.T. support
  • - Component for: PC
Guarantee: 3 Years
Long product name Western Digital Blue PC M.2 250 GB :
The short editorial description of Western Digital Blue PC M.2 250 GB

250 GB, M.2, SATA 6Gb/s, 540/500 MB/s
More>>>
Short summary description Western Digital Blue PC M.2 250 GB:
This short summary of the Western Digital Blue PC M.2 250 GB data-sheet is auto-generated and uses the product title and the first six key specs.

Western Digital Blue PC, 250 GB, M.2, 540 MB/s, 6 Gbit/s

Long summary description Western Digital Blue PC M.2 250 GB:
This is an auto-generated long summary of Western Digital Blue PC M.2 250 GB based on the first three specs of the first five spec groups.

Western Digital Blue PC. SSD capacity: 250 GB, SSD form factor: M.2, Read speed: 540 MB/s, Write speed: 500 MB/s, Data transfer rate: 6 Gbit/s, Component for: PC

THE RIGHT FORM FACTOR FOR YOUR PC
THE RIGHT FORM FACTOR FOR YOUR PC

Evolved for smaller and thinner computers, WD Blue SSDs are available in 2.5” 7mm and M.2 2280 models to accommodate most laptop and desktop PCs. And the downloadable WD SSD Dashboard provides a suite of tools so you’re always able to check on the health of your solid state drive.

WD F.I.T. LAB CERTIFIED
WD F.I.T. LAB CERTIFIED

Certified by WD F.I.T. Lab to be compatible with a wide range of desktop and laptop computers, you can be sure a WD Blue SSD is the right fit for you.

DOWNLOADABLE WD SSD DASHBOARD AND ACRONIS SOFTWARE
DOWNLOADABLE WD SSD DASHBOARD AND ACRONIS SOFTWARE

Monitor your drive’s health with the free, downloadable WD SSD Dashboard and clone drives with Acronis® True Image™ WD Edition software.
DOWNLOAD SOFTWARE

3-YEAR LIMITED WARRANTY
3-YEAR LIMITED WARRANTY

Every WD Blue SSD comes with a 3-year limited warranty, so you can confidently trust WD for all your data needs.

Source Testseek summary Average rating
Reviews
Updated:
2020-01-01 19:24:28
Uk has collected 23 expert reviews for Western Digital Blue PC M.2 250 GB and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
expertreviews.co.uk
Updated:
2020-01-01 19:24:28
Form factor is the shape and connection type used to hook up the SSD to your computer. There are two main physical shapes on the market: the traditional 2.5in drive, which is direct drop-in replacement for a hard drive, and the M.2 format. This latter typ...
0%
goodgearguide.com.au
Updated:
2020-01-01 19:24:28
The WD Blue 3D SSD is a SATA SSD with a not-so-secret twin: Sandisk's Ultra 3D SSD. They are in fact the same drive with different labels, WD owning Sandisk and all that. The ‘3D' term means the drives use stacked (layered, vertical, etc.) NAND. Practical...
0%
ocaholic.ch.english
Updated:
2020-01-01 19:24:28
If you looking for a new M.2 or PCIe SSD this article helps you in getting an overview. So far we've tested 6 different drives and the list will grow whenever a new and relevant drive is released. ...
0%
anandtech.com
Updated:
2020-01-01 19:24:28
Western Digital, and its subsidiary SanDisk, have had some of the best performing planar TLC SATA SSD components in recent memory, so the bar is high for a new generation of SSDs. This review covers two drives which have the same design but differ in name...
Bottom line Compared to last year's WD Blue that used planar TLC NAND flash, the new WD Blue 3D NAND and SanDisk Ultra 3D perform much better on tests where the older drive was weakest. At lower queue depths where the bandwidth of the SATA link was not a bottleneck...
0%
hw4all.com
Updated:
2020-01-01 19:24:28
The company Western Digital introduced its first SSD after the purchase of a competing manufacturer SanDisk. It is about Western Digital Blue and Green models that are based on similar SanDisk products and become the first in the range of WD SSD-devices w...
0%
Brand Image Article code product Stock Price from
Western Digital

Western Digital Blue 2.5" 1 TB Serial ATA III
(show image)
WDS100T1B0A Blue 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
Danmark 3 distributor(s)
Deutschland 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)