location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Western Digital Blue PC 1 TB M.2

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Western Digital Check ‘Western Digital’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Blue PC
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WDS100T1B0B
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0718037852935 show
Category:
Also known as a solid state disk or electronic disk, this is a data storage device for a computer using integrated circuit assemblies as memory to store data persistently.
Internal Solid State Drives Check ‘Western Digital’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Western Digital: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 82475
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:55:50
The date of the most recent change of the data-sheet in Icecat's system
Western Digital WDS100T1B0B user manual (3.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Tri-Fold Brochure (10.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Western Digital Blue PC 1 TB M.2
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 1 TB M.2
  • - Read speed: 540 MB/s 100000 IOPS
  • - Write speed: 525 MB/s 80000 IOPS
  • - S.M.A.R.T. support
  • - Component for: PC
Guarantee: 3 Years
Long product name Western Digital Blue PC 1 TB M.2 :
The short editorial description of Western Digital Blue PC 1 TB M.2

1 TB, M.2, SATA 6Gb/s, 540/525 MB/s
More>>>
Short summary description Western Digital Blue PC 1 TB M.2:
This short summary of the Western Digital Blue PC 1 TB M.2 data-sheet is auto-generated and uses the product title and the first six key specs.

Western Digital Blue PC, 1 TB, M.2, 540 MB/s, 6 Gbit/s

Long summary description Western Digital Blue PC 1 TB M.2:
This is an auto-generated long summary of Western Digital Blue PC 1 TB M.2 based on the first three specs of the first five spec groups.

Western Digital Blue PC. SSD capacity: 1 TB, SSD form factor: M.2, Read speed: 540 MB/s, Write speed: 525 MB/s, Data transfer rate: 6 Gbit/s, Component for: PC

THE RIGHT FORM FACTOR FOR YOUR PC
THE RIGHT FORM FACTOR FOR YOUR PC

Evolved for smaller and thinner computers, WD Blue SSDs are available in 2.5” 7mm and M.2 2280 models to accommodate most laptop and desktop PCs. And the downloadable WD SSD Dashboard provides a suite of tools so you’re always able to check on the health of your solid state drive.

WD F.I.T. LAB CERTIFIED
WD F.I.T. LAB CERTIFIED

Certified by WD F.I.T. Lab to be compatible with a wide range of desktop and laptop computers, you can be sure a WD Blue SSD is the right fit for you.

DOWNLOADABLE WD SSD DASHBOARD AND ACRONIS SOFTWARE
DOWNLOADABLE WD SSD DASHBOARD AND ACRONIS SOFTWARE

Monitor your drive’s health with the free, downloadable WD SSD Dashboard and clone drives with Acronis® True Image™ WD Edition software.
DOWNLOAD SOFTWARE

3-YEAR LIMITED WARRANTY
3-YEAR LIMITED WARRANTY

Every WD Blue SSD comes with a 3-year limited warranty, so you can confidently trust WD for all your data needs.

Brand Image Article code product Stock Price from
Western Digital

Western Digital WDS500G2X0C internal solid state drive 500 GB M.2 PCI Express 3.0 NVMe
(show image)
WDS500G2X0C WDS500G2X0C 0.00
(excl. VAT)
0 (incl. VAT)
Western Digital

Western Digital WDS250G2X0C internal solid state drive 250 GB M.2 PCI Express 3.0 NVMe
(show image)
WDS250G2X0C WDS250G2X0C 0.00
(excl. VAT)
0 (incl. VAT)
Western Digital

Western Digital WDS100T2X0C internal solid state drive 1 TB M.2 PCI Express 3.0 NVMe
(show image)
WDS100T2X0C WDS100T2X0C 0.00
(excl. VAT)
0 (incl. VAT)
Western Digital

Western Digital Blue 1 TB 2.5" Serial ATA III
(show image)
WDS100T1B0A Blue 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 1 distributor(s)
United States 1 distributor(s)