V7 logo

V7 C310K-OV7 toner cartridge 1 pc(s) Blue, Gray

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74041
Info modified on:
17 Feb 2023, 08:24:31
Guarantee:
1 year
Long product name V7 C310K-OV7 toner cartridge 1 pc(s) Blue, Gray:

For Oki C 310 DN,C 330 DN,C 331 DN,C 510 DN, 3500 pages, black

V7 C310K-OV7 toner cartridge 1 pc(s) Blue, Gray:

Proven Performance and Quality - Significant Cost Savings
V7 cartridges are backed by over 40 years of high-performance manufacturing experience from ISO 9000 / ISO 14001 certified state-of-the-art facilities. toners and key components are carefully selected, matched and verified for optimal system performance before a design is released to production.

After final assembly, every cartridge is tested in equipment like yours prior to packaging. High-strength cartons with protective inserts ensure a safe arrival from our warehouse to your delivery location. Each box contains easy-to-follow illustrated installation instructions.

By using our replacement toner cartridges, you are also helping to protect the environment by keeping reusable, non-biodegradable materials out of landfills.

- Built to OEM specifications - with yield of up to 3500 pages
- Replacement for OEM cartridge part number 44469803
- Fits printer models C 310 DN,C 330 DN,C 331 DN,C 510 DN,C 511 DN,C 530 DN,C 531 DN,MC 351 DN,MC 352 DN,MC 361 DN,MC 362 DN,MC 561 DN,MC 562 DN,MC 562 DNW
- Environmentally friendly while easy on the budget without sacrificing quality!
- 1 Year Manufacturer's warranty

Short summary description V7 C310K-OV7 toner cartridge 1 pc(s) Blue, Gray:

V7 C310K-OV7, 3500 pages, Blue, Gray, 1 pc(s)

Long summary description V7 C310K-OV7 toner cartridge 1 pc(s) Blue, Gray:

V7 C310K-OV7. Color toner page yield: 3500 pages, Printing colors: Blue, Gray, Quantity per pack: 1 pc(s)

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.