location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PIXMA TS9050 Inkjet A4 9600 x 2400 DPI 15 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PIXMA
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TS9050
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1371C006 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4549292063165
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 125069
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Canon PIXMA TS9050 Inkjet A4 9600 x 2400 DPI 15 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home & office Inkjet Color printing
  • - 9600 x 2400 DPI
  • - Printing colors: Black, Cyan, Gray, Magenta, Pigment black, Yellow
  • - A4 15 ppm
  • - Color copying Color scanning
  • - Apple AirPrint, Google Cloud Print, Mopria Print Service
  • - Direct printing
  • - USB port Wi-Fi Ethernet LAN
  • - 14.8 lbs (6.7 kg)
Long product name Canon PIXMA TS9050 Inkjet A4 9600 x 2400 DPI 15 ppm Wi-Fi :
The short editorial description of Canon PIXMA TS9050 Inkjet A4 9600 x 2400 DPI 15 ppm Wi-Fi

9600x2400dpi, CIS flatbed 48/24 bit, 12.6cm LCD, USB, Ethernet 10/100, IEEE802.11 b/g/n, 49dB, 6.7kg
More>>>
Canon PIXMA TS9050 Inkjet A4 9600 x 2400 DPI 15 ppm Wi-Fi:
The official marketing text of Canon PIXMA TS9050 Inkjet A4 9600 x 2400 DPI 15 ppm Wi-Fi as supplied by the manufacturer

The ultimate home photo printer
See your memories come to life. Print beautiful photographs with vivid colours and stunning detail. Canon’s FINE inkjet print system, enhanced print head technology and 6 single inks – including grey – mean improved shading, reduced graininess, deeper black tones and photos that look better than ever.

Elegant and compact design
Enjoy the completely reimagined styling and form factor, 30% smaller than previous equivalent models. Simple, refined lines combine with contrasting mirror and matte textured sides plus a space-saving horizontal design that complements any interior décor. A beautiful printer that produces beautiful photos.

Print from your smartphone, laptop, or camera
An All-In-One that loves to get connected. Wi-Fi, Ethernet and support for Mopria™ for Android, Apple AirPrint™, Google Cloud Print™, Windows 10 Mobile™ and the Canon PRINT app mean it’s easy to print lab-quality photos and superb text documents from a huge range of devices. NFC-equipped Android devices can print and scan with just a touch, while the SD card slot and support for both Wi-Fi and wired cameras adds further photo printing options.

Easy-to-use auto-tilting touchscreen
Every function is close to hand with the auto-tilting front panel, integrated smartphone-sized 12.6 cm (5”) touchscreen and intuitive interface. The large touchscreen provides quick access to everything you need, from basic printer functions to using creative photo filters with images on an SD card.

Mobile and cloud printing
Using PIXMA Cloud Link, accessed through the Canon PRINT app or the printer’s touchscreen, you can print from popular social network and cloud services including Facebook, Instagram, Google Drive, Dropbox, OneDrive and many more. You can even upload scanned documents and photos to Google Drive, OneDrive and Dropbox.

Cut the cost of printing
It won’t cost the earth to run. Use the optional high-capacity Canon XL ink cartridges and you’ll save as much as 30% per page compared to standard equivalents. Auto 2-sided printing means you’ll also save on paper.

Get creative
Make your SD card camera photos look even better with the onscreen creative photo filters. Everyone loves social media-style filters, and now you can apply them quickly and easily to your favourite pictures from an SD card using the printer’s touchscreen – see the original image side by side with the filtered image before printing.

Square and disc print support
Access Instagram via PIXMA Cloud Link, then print your favourite shots using Canon’s 13x13 cm (5”x5”) Photo Paper Plus Glossy II square media. Also supports Direct Disc Print for printable CD/DVD/Blu-ray support.

Short summary description Canon PIXMA TS9050 Inkjet A4 9600 x 2400 DPI 15 ppm Wi-Fi:
This short summary of the Canon PIXMA TS9050 Inkjet A4 9600 x 2400 DPI 15 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Canon PIXMA TS9050, Inkjet, Color printing, 9600 x 2400 DPI, A4, Direct printing, White

Long summary description Canon PIXMA TS9050 Inkjet A4 9600 x 2400 DPI 15 ppm Wi-Fi:
This is an auto-generated long summary of Canon PIXMA TS9050 Inkjet A4 9600 x 2400 DPI 15 ppm Wi-Fi based on the first three specs of the first five spec groups.

Canon PIXMA TS9050. Print technology: Inkjet, Printing: Color printing, Maximum resolution: 9600 x 2400 DPI, Print speed (color, normal quality, A4/US Letter): 10 ppm. Copying: Color copying. Scanning: Color scanning, Optical scanning resolution: 2400 x 4800 DPI. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product color: White

Printing
Print technology *
Inkjet
Printing *
Color printing
Duplex printing *
Yes
Maximum resolution *
9600 x 2400 DPI
Print speed (black, normal quality, A4/US Letter) *
15 ppm
Print speed (color, normal quality, A4/US Letter)
10 ppm
Copying
Copying *
Color copying
Maximum number of copies
99 copies
Copier resize
25 - 400%
N-in-1 copy function (N=)
2, 4
PC free copying
Yes
Scanning
Scanning *
Color scanning
Optical scanning resolution *
2400 x 4800 DPI
Maximum scan area
8.5 x 11" (216 x 279 mm)
Scanner type *
Flatbed scanner
Scan technology
CIS
Scan to
Cloud
Input color depth
48 bit
Output color depth
24 bit
Fax
Faxing *
No
Features
Number of print cartridges *
6
Printing colors *
Black, Cyan, Gray, Magenta, Pigment black, Yellow
Input & output capacity
Total number of input trays *
1
Paper input type
Cassette, Paper tray
Maximum input capacity
120 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Envelopes, Glossy paper, Matte paper, Photo paper, Plain paper, Semi-glossy paper
ISO A-series sizes (A0...A9) *
A5
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Legal
Envelopes sizes
10, DL
Photo paper sizes
10x15, 13x18, 20x25
Borderless printing media sizes
10x15, 13x18, 20x25, A4, Letter
Recommended media weight
64 - 105, 300 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0, Wireless LAN
Direct printing *
Yes
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
Yes
Network
Ethernet LAN *
Yes
Cabling technology
10/100Base-T(X)
Ethernet LAN data rates
10,100 Mbit/s
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Security algorithms
WEP, WPA-PSK, WPA2-PSK
Mobile printing technologies
Apple AirPrint, Google Cloud Print, Mopria Print Service
Performance
Memory slots
1
Card reader integrated
Yes
Compatible memory cards
SD, SDHC
Sound power level (standby)
49 dB
Design
Product color *
White
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Display diagonal
5"
Touchscreen
Yes
Control type
Touch
Color display
Yes
Power
Power consumption (max)
14 W
Power consumption (standby)
1 W
Power consumption (off)
0.3 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 Pro, Windows 10 Pro x64, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8.1, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64
Mac operating systems supported
Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Mobile operating systems supported
Android, Windows 10 Mobile, Windows RT, iOS
Minimum storage drive space
1500 MB
Operational conditions
Operating relative humidity (H-H)
10 - 80%
Operating temperature (T-T)
15 - 30 °C
Weight & dimensions
Width
14.6" (372 mm)
Depth
12.8" (324 mm)
Height
5.51" (140 mm)
Weight
14.8 lbs (6.7 kg)
Packaging content
Drivers included
Yes
Bundled software
MP Driver including Scanning Utility My Image Garden with Full HD Movie Print Quick Menu
Other features
PictBridge
Yes
Downloadable software
Easy-WebPrint EX
Duplex
Yes
Source Testseek summary Average rating
Reviews
Updated:
2018-01-31 02:25:53
Uk has collected 8 expert reviews for Canon PIXMA TS9050 Inkjet A4 9600 x 2400 DPI 15 ppm Wi-Fi and the average expert rating is 84 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
84%
Source Review comments Score
expertreviews.co.uk
Updated:
2018-01-31 02:25:51
Buy the Canon Pixma TS9050 from John LewisYou need to dig a little deeper to find what you're paying for. Where cheaper models make do with four or five-ink print engines, the TS9050 uses six, which aims to combine great print quality on plain paper with...
Good Superb print quality, Gorgeous design, Nippy scanning...
Bad Printing isn't quick...
Bottom line The PIXMA TS9050 looks beautiful and produces great results, but at this price we’d expect nothing less...
80%
topnewreview.com
Updated:
2018-04-28 02:49:57
The Pixma TS9050 looks beautiful and produces great results, but at this price we'd expect nothing lessCANON'S TS9050 is the flagship of the Pixma MFP range. It looks marvellous, with lovely high-gloss white panels and a huge touch control panel, bu...
80%
Brand Image Article code product Stock Price from
Canon PIXMA TS9050 Inkjet A4 9600 x 2400 DPI 15 ppm Wi-Fi Canon PIXMA TS9050 Inkjet A4 9600 x 2400 DPI 15 ppm Wi-Fi
(show image)
1371C026 TS9050 0.00
(excl. VAT)
0 (incl. VAT)
Canon PIXMA TS8051 Inkjet A4 9600 x 2400 DPI 15 ppm Wi-Fi Canon PIXMA TS8051 Inkjet A4 9600 x 2400 DPI 15 ppm Wi-Fi
(show image)
1369C090 TS8051 0.00
(excl. VAT)
0 (incl. VAT)
Canon PIXMA TS8052 Inkjet A4 9600 x 2400 DPI Wi-Fi Canon PIXMA TS8052 Inkjet A4 9600 x 2400 DPI Wi-Fi
(show image)
1369C092 TS8052 0.00
(excl. VAT)
0 (incl. VAT)
Canon PIXMA TS8053 Inkjet A4 9600 x 2400 DPI Wi-Fi Canon PIXMA TS8053 Inkjet A4 9600 x 2400 DPI Wi-Fi
(show image)
1369C095 TS8053 0.00
(excl. VAT)
0 (incl. VAT)
Canon PIXMA TS8050 Inkjet A4 9600 x 2400 DPI Wi-Fi Canon PIXMA TS8050 Inkjet A4 9600 x 2400 DPI Wi-Fi
(show image)
1369C089 TS8050 0.00
(excl. VAT)
0 (incl. VAT)
Canon PIXMA TS5055 Inkjet A4 4800 x 1200 DPI 12.6 ppm Wi-Fi Canon PIXMA TS5055 Inkjet A4 4800 x 1200 DPI 12.6 ppm Wi-Fi
(show image)
1367C009 TS5055 0.00
(excl. VAT)
0 (incl. VAT)
Canon PIXMA TS6052 Inkjet A4 4800 x 1200 DPI Wi-Fi Canon PIXMA TS6052 Inkjet A4 4800 x 1200 DPI Wi-Fi
(show image)
1368C046 TS6052 0.00
(excl. VAT)
0 (incl. VAT)
Canon PIXMA TS6051 Inkjet A4 4800 x 1200 DPI Wi-Fi Canon PIXMA TS6051 Inkjet A4 4800 x 1200 DPI Wi-Fi
(show image)
1368C026 TS6051 0.00
(excl. VAT)
0 (incl. VAT)
Canon PIXMA TS5051 Inkjet A4 4800 x 1200 DPI 12.6 ppm Wi-Fi Canon PIXMA TS5051 Inkjet A4 4800 x 1200 DPI 12.6 ppm Wi-Fi
(show image)
1367C026 TS5051 0.00
(excl. VAT)
0 (incl. VAT)
Canon PIXMA TS8051 Inkjet A4 9600 x 2400 DPI Wi-Fi Canon PIXMA TS8051 Inkjet A4 9600 x 2400 DPI Wi-Fi
(show image)
1369C026 TS8051 0.00
(excl. VAT)
0 (incl. VAT)