location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Vertiv Avocent SwitchView 100 Series KVM switch Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Vertiv Check ‘Vertiv’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Avocent
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SwitchView 100 Series
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2SV120BND1 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6364300451226 show
Category:
A keyboard, video, mouse (KVM) switch allows you to connect multiple computers to one keyboard, mouse, and display. You can switch between the different computers by a simple keystroke, without (un)plugging a single wire.
KVM Switches Check ‘Vertiv’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Vertiv: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 121525
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Apr 2019 14:30:01
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Vertiv Avocent SwitchView 100 Series KVM switch Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Single user, 2-port miniature switch does not compete for space on the desktop
  • - Convenient USB connectivity
  • - Supports 2048 x 1536 video resolution
  • - Access multiple multimedia computers using a single keyboard, monitor, mouse, speaker set and microphone
  • - Affordably priced for the small office/home office
Long product name Vertiv Avocent SwitchView 100 Series KVM switch Black :
The short editorial description of Vertiv Avocent SwitchView 100 Series KVM switch Black

SwitchView 100 2-port USB KVM Switch
More>>>
Vertiv Avocent SwitchView 100 Series KVM switch Black:
The official marketing text of Vertiv Avocent SwitchView 100 Series KVM switch Black as supplied by the manufacturer

The SwitchView® 100 2-port miniature KVM switch provides access and control two USB-enabled multimedia computers

The SwitchView 100 2-port KVM switching solution is one of the industry’s smallest and most versatile desktop KVM solutions. You can easily connect and control your small-office home-office (SOHO) desktop environment with this space-saving KVM switch. The SwitchView 100 2-port switch lets you access and control two USB-enabled multimedia computers using only one USB keyboard and mouse and VGA monitor. Plus, this solution supports 2048 x 1536 video resolution and provides audio and microphone support.

Short summary description Vertiv Avocent SwitchView 100 Series KVM switch Black:
This short summary of the Vertiv Avocent SwitchView 100 Series KVM switch Black data-sheet is auto-generated and uses the product title and the first six key specs.

Vertiv Avocent SwitchView 100 Series, 2048 x 1536 pixels, QXGA, Black

Long summary description Vertiv Avocent SwitchView 100 Series KVM switch Black:
This is an auto-generated long summary of Vertiv Avocent SwitchView 100 Series KVM switch Black based on the first three specs of the first five spec groups.

Vertiv Avocent SwitchView 100 Series. Keyboard port type: USB, Mouse port type: USB, Video port type: VGA. HD type: QXGA, Maximum resolution: 2048 x 1536 pixels, Maximum analog resolution: 2048 x 1536 pixels. Product color: Black, Housing material: Plastic, Certification: FCC, CE, C-tick. Width: 2.4" (61 mm), Depth: 3.78" (96 mm), Height: 0.945" (24 mm)

Ports & interfaces
Number of computers controlled *
2
Keyboard port type *
USB
Mouse port type *
USB
Video port type *
VGA
VGA (D-Sub) ports quantity
2
Console ports *
3.5mm headphone, 3.5mm mic, USB A
USB 2.0 ports quantity
2
USB connector type
USB Type-A
Audio connections
Yes
Headphone outputs
1
Number of microphone inputs
1
Performance
HD type *
QXGA
Maximum resolution *
2048 x 1536 pixels
Maximum analog resolution
2048 x 1536 pixels
Design
Rack mounting *
No
Product color *
Black
Design
Housing material
Plastic
LED indicators
Yes
Push button
Yes
Hot keys
Yes
Certification
FCC, CE, C-tick
Display
Built-in display *
No
Power
USB powered
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
2.4" (61 mm)
Depth
3.78" (96 mm)
Height
0.945" (24 mm)
Brand Image Article code product Stock Price from
Vertiv Avocent SwitchView 100 4-port USB KVM switch Black Vertiv Avocent SwitchView 100 4-port USB KVM switch Black
(show image)
4SV120BND1 SwitchView 100 4-port USB KVM Switch 0.00
(excl. VAT)
0 (incl. VAT)
Vertiv Avocent SwitchView 100 2-port PS/2 KVM switch Black Vertiv Avocent SwitchView 100 2-port PS/2 KVM switch Black
(show image)
2SV110BND1 SwitchView 100 2-port PS/2 KVM Switch 0.00
(excl. VAT)
0 (incl. VAT)
Vertiv Avocent SwitchView 100 4-port PS/2 KVM switch Black Vertiv Avocent SwitchView 100 4-port PS/2 KVM switch Black
(show image)
4SV110BND1 SwitchView 100 4-port PS/2 KVM Switch 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)