location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Little Tikes Sway 'n Play Gym Plastic Multicolor

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Little Tikes Check ‘Little Tikes’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Sway 'n Play Gym Box
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
641404E4C
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0050743641404 show
Category:
Soft cushioned mats, often with accompanying soft toys, sometimes attached on an arch above the mat. The mats are placed on the ground to give babies a place to play safely.
Baby Gyms & Play Mats Check ‘Little Tikes’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Little Tikes: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 70551
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 09:05:15
The date of the most recent change of the data-sheet in Icecat's system
CE Marking (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Little Tikes Sway 'n Play Gym Plastic Multicolor :
The short editorial description of Little Tikes Sway 'n Play Gym Plastic Multicolor

Sway 'n Play Gym Box, 0+ years
More>>>
Little Tikes Sway 'n Play Gym Plastic Multicolor:
The official marketing text of Little Tikes Sway 'n Play Gym Plastic Multicolor as supplied by the manufacturer

Little Tikes Baby products are “designed to develop” by addressing baby’s specific developmental needs through every coo, giggle, and stretch.

The Little Tikes Baby Sway ‘n Play Gym is the only activity gym with an overhead bar that sways automatically! This soft mat gym is perfect for lay & play, tummy time, and sit & play fun. The unique sway bar gently swings the hanging toys, encouraging baby to eye track and reach for the toys. The Sway ‘n Play Gym features five toys with unique textures, as well as a tummy time pillow. This adorable gym will delight your baby as they begin to explore the world around them.

Product Features:
- 3-in-1 play patterns: Lay n Play, Tummy Time, Sit n Play
- Lay ‘n Play – Overhead bar sways, while mirror and critters rock back and forth
- Tummy Time – Move bar down for tummy time play with panel of mirror and link toys
- Sit ‘n Play – Baby can sit next to bar to grasp and play with toys
- Sway bar entertains your baby, encouraging them to track and reach for the hanging toys
- Includes four hanging toys, adjustable mirror, tummy time pillow, and additional mat loops
- Features 10 minutes of music and 9 different songs
- Requires 4xAA batteries (not included)
- Ages: 0+ years

Short summary description Little Tikes Sway 'n Play Gym Plastic Multicolor:
This short summary of the Little Tikes Sway 'n Play Gym Plastic Multicolor data-sheet is auto-generated and uses the product title and the first six key specs.

Little Tikes Sway 'n Play Gym, Toy bar, Plastic, Multicolor

Long summary description Little Tikes Sway 'n Play Gym Plastic Multicolor:
This is an auto-generated long summary of Little Tikes Sway 'n Play Gym Plastic Multicolor based on the first three specs of the first five spec groups.

Little Tikes Sway 'n Play Gym. Material: Plastic, Product color: Multicolor, Certification: CE. Learning & training skills: Cognitive skills training, Visual perception training, Fine motor skills training, Gross motor.... Battery type: AAA. Width: 35" (889 mm), Height (max): 18.7" (47.6 cm), Length: 30" (762 mm). Package width: 22" (558.8 mm), Package depth: 4" (101.6 mm), Package height: 15.8" (400.1 mm)

Features
Material *
Plastic
Product color *
Multicolor
Suitable for indoor use
Yes
Toy bar *
Yes
Built-in mirror
Yes
Number of songs
9
Adjustable volume
Yes
Preassembled
No
Certification
CE
Learning & training skills
Learning & training skills
Cognitive skills training, Visual perception training, Fine motor skills training, Gross motor skills training
Battery
Batteries required *
Yes
Number of batteries supported
4
Battery type
AAA
Weight & dimensions
Width
35" (889 mm)
Height (max)
18.7" (47.6 cm)
Length
30" (762 mm)
Packaging data
Package width
22" (558.8 mm)
Package depth
4" (101.6 mm)
Package height
15.8" (400.1 mm)
Package weight
21.5 oz (610 g)
Package volume
22700 cm³
Package type
Window box
Packaging content
Pillow included
Yes
Batteries included
No
Logistics data
Quantity per intermodal container (20ft)
1021 pc(s)
Quantity per intermodal container (40ft)
2349 pc(s)
Quantity per intermodal container (40ft, HC)
2400 pc(s)
Master (outer) case width
22.8" (577.9 mm)
Master (outer) case length
8.75" (222.3 mm)
Master (outer) case height
17" (431.8 mm)
Master (outer) case weight
3.15 lbs (1.43 kg)
Master (outer) case volume
55500 cm³