location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Little Tikes 4 in 1 Sports Edition Trike tricycle Children Front drive Upright

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Little Tikes Check ‘Little Tikes’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4 in 1 Sports Edition Trike Blue/White
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
634352E4
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0050743634352 show
Category: Tricycles Check ‘Little Tikes’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Little Tikes: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18034
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 09:04:50
The date of the most recent change of the data-sheet in Icecat's system
CE Marking (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Little Tikes 634352E4 user manual (1.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Little Tikes 4 in 1 Sports Edition Trike tricycle Children Front drive Upright :
The short editorial description of Little Tikes 4 in 1 Sports Edition Trike tricycle Children Front drive Upright

4 in 1 Sports Edition Trike Blue/White, +9m - 36 m
More>>>
Little Tikes 4 in 1 Sports Edition Trike tricycle Children Front drive Upright:
The official marketing text of Little Tikes 4 in 1 Sports Edition Trike tricycle Children Front drive Upright as supplied by the manufacturer

For babies and beginning riders, this attractive trike has been specifically designed to envolve and grow with your child. The sporty and colours of this trike make in the perfect match for al the budding sports stars out there. - 4 stages to grow with your child: Stage 1: Guided- 9 months+ Stage 2: Learning-12 months+ Stage 3: Developing- 18 months+ Stage 4: Independent- 30 months+ - Removable shade canopy and bag.
- Padded seat for extra comfort
- Durable, quiet ride tyres.
- Seat adjusts to 4 positions.
- Detachable push handle for parent control.
- 5 point seat belt harness and protective safety bar.
- Non- slip pedals that fold away and detach.
- Durable metal/plastic construction.
- Convenient beverage holder.
- Extra large storage bucket with dumping feature.

Short summary description Little Tikes 4 in 1 Sports Edition Trike tricycle Children Front drive Upright:
This short summary of the Little Tikes 4 in 1 Sports Edition Trike tricycle Children Front drive Upright data-sheet is auto-generated and uses the product title and the first six key specs.

Little Tikes 4 in 1 Sports Edition Trike, Boy/Girl, Front drive, Upright, Children, Solid wheels, Blue, White

Long summary description Little Tikes 4 in 1 Sports Edition Trike tricycle Children Front drive Upright:
This is an auto-generated long summary of Little Tikes 4 in 1 Sports Edition Trike tricycle Children Front drive Upright based on the first three specs of the first five spec groups.

Little Tikes 4 in 1 Sports Edition Trike. Recommended gender: Boy/Girl, Drive type: Front drive, Product design: Upright. Width: 48" (1219.2 mm), Depth: 19.5" (495.3 mm), Height: 38" (965.2 mm). Package width: 23.8" (603.3 mm), Package depth: 9" (228.6 mm), Package height: 15.5" (392.7 mm). Quantity per intermodal container (20ft): 448 pc(s), Quantity per intermodal container (40ft): 1031 pc(s), Quantity per intermodal container (40ft, HC): 1053 pc(s)