location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Hozelock 3334 water pump In-well pump 3000 l/h

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Hozelock Check ‘Hozelock’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3334
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3334
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5010646058216
Category:
Device to pump water from one place to another, used to drain flood water, clean ponds and pools or stop building foundations from becoming submerged.
Water Pumps Check ‘Hozelock’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Hozelock: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 23862
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Dec 2023 15:05:10
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Hozelock 3334 water pump In-well pump 3000 l/h
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - In-well pump Proper use: Water-supply
  • - Maximum delivery height: 55.1" (1.4 m)
  • - 3000 l/h
  • - Black
More>>>
Short summary description Hozelock 3334 water pump In-well pump 3000 l/h:
This short summary of the Hozelock 3334 water pump In-well pump 3000 l/h data-sheet is auto-generated and uses the product title and the first six key specs.

Hozelock 3334, In-well pump, 3000 l/h, Black

Long summary description Hozelock 3334 water pump In-well pump 3000 l/h:
This is an auto-generated long summary of Hozelock 3334 water pump In-well pump 3000 l/h based on the first three specs of the first five spec groups.

Hozelock 3334. Type: In-well pump, Proper use: Water-supply, Product color: Black. Maximum delivery height: 55.1" (1.4 m), Flow rate: 3000 l/h, Grain size: 7.87" (20 cm). Weight: 5.14 lbs (2.33 kg). Dimensions (WxDxH): 12.2 x 5.51 x 6.89" (310 x 140 x 175 mm). Package width: 12.2" (310 mm), Package depth: 5.51" (140 mm), Package height: 6.89" (175 mm)

Brand Image Article code product Stock Price from
Hozelock

Hozelock 3354 water pump 33 W In-well pump 1500 l/h
(show image)
3354 Cascade 0.00
(excl. VAT)
0 (incl. VAT)
Hozelock

Hozelock 3352 water pump 13 W In-well pump 700 l/h
(show image)
3352 Cascade 0.00
(excl. VAT)
0 (incl. VAT)
Hozelock

Hozelock 3344 water pump 44 W 4000 l/h
(show image)
3344 Cascade 0.00
(excl. VAT)
0 (incl. VAT)
Hozelock

Hozelock 3303 water pump 10 W 450 l/h
(show image)
3303 Cascade 0.00
(excl. VAT)
0 (incl. VAT)