location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite P569-016-CL3 HDMI cable 192.9" (4.9 m) HDMI Type A (Standard) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P569-016-CL3 High-Speed HDMI Cable with Ethernet (M/M) - UHD 4K, In-Wall CL3-Rated, 16 ft.
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P569-016-CL3 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332197351 show
Category: HDMI Cables Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 101632
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:20:40
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite P569-016-CL3 HDMI cable 192.9" (4.9 m) HDMI Type A (Standard) Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Supports UHD resolutions up to 4K (4:4:4) for crystal-clear video
  • - 16 ft. length allows great flexibility in placing home theater or digital signage devices
  • - CL3-rated jacket supports in-wall installation
  • - Premium foil and braid shielding protects against EMI/RFI noise
Guarantee: Lifetime limited
Long product name Tripp Lite P569-016-CL3 HDMI cable 192.9" (4.9 m) HDMI Type A (Standard) Black :
The short editorial description of Tripp Lite P569-016-CL3 HDMI cable 192.9" (4.9 m) HDMI Type A (Standard) Black

High-Speed HDMI Cable with Ethernet (M/M) - UHD 4K, In-Wall CL3-Rated, 16 ft.
More>>>
Tripp Lite P569-016-CL3 HDMI cable 192.9" (4.9 m) HDMI Type A (Standard) Black:
The official marketing text of Tripp Lite P569-016-CL3 HDMI cable 192.9" (4.9 m) HDMI Type A (Standard) Black as supplied by the manufacturer

The P569-016-CL3 High-Speed HDMI Cable (M/M) is ideal for home theater systems, digital signage and other applications that display Ultra High Resolution (UHD) video and multi-channel audio. It connects an HDMI-enabled source device, such as a Blu-ray player, video game system or computer, to a 4K-enabled television, monitor or projector.

The P569-016-CL3 carries a CL3 rating, making it suitable for in-wall installation. It supports UHD video resolutions up to 3840 x 2160 (4K x 2K), data transfer speeds up to 18 Gbps and 3D. It works in all HDMI cabling scenarios.

This  HDMI cable supports Ethernet data connectivity, which allows web-capable devices to share their internet connection with other connected HDMI devices. An audio return channel simplifies setups between displays and A/V receivers. When used with an Apple digital A/V adapter, it supports iPad2 video mirroring for playing games, watching videos or displaying presentations.

The 16-foot (4.9-meter) molded 30 AWG cable features premium foil and braid shielding to deliver top-of-the-line signal quality and protection from EMI/RFI interference. Gold-plated connectors ensure excellent conductivity. Integral strain relief ensures the cable and connectors last a long time. A flexible CL3-rated PVC jacket makes the cable easy to install in tight spaces.

Short summary description Tripp Lite P569-016-CL3 HDMI cable 192.9" (4.9 m) HDMI Type A (Standard) Black:
This short summary of the Tripp Lite P569-016-CL3 HDMI cable 192.9" (4.9 m) HDMI Type A (Standard) Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite P569-016-CL3, 192.9" (4.9 m), HDMI Type A (Standard), HDMI Type A (Standard), 3840 x 2160 pixels, 3D, Black

Long summary description Tripp Lite P569-016-CL3 HDMI cable 192.9" (4.9 m) HDMI Type A (Standard) Black:
This is an auto-generated long summary of Tripp Lite P569-016-CL3 HDMI cable 192.9" (4.9 m) HDMI Type A (Standard) Black based on the first three specs of the first five spec groups.

Tripp Lite P569-016-CL3. Cable length: 192.9" (4.9 m), Connector 1: HDMI Type A (Standard), Connector 1 gender: Male, Connector 2: HDMI Type A (Standard), Connector 2 gender: Male, Connector contacts plating: Gold, 3D, Maximum resolution: 3840 x 2160 pixels, Data transfer rate: 10.2 Gbit/s, Product color: Black

Features
Cable length *
192.9" (4.9 m)
Connector 1 *
HDMI Type A (Standard)
Connector 2 *
HDMI Type A (Standard)
Connector 1 gender *
Male
Connector 2 gender *
Male
Connector 1 form factor
Straight
Connector 2 form factor
Straight
Product color *
Black
3D
Yes
Supported graphics resolutions
3840 x 2160
Supported video modes
1080p
HDMI Ethernet channel
Yes
Data transfer rate
10.2 Gbit/s
Maximum resolution
3840 x 2160 pixels
AWG wire size
30
Connector contacts plating *
Gold
Cable jacket material
Polyvinyl chloride (PVC)
Weight & dimensions
Package width
7.08" (179.8 mm)
Package depth
0.5" (12.7 mm)
Package height
9.06" (230.1 mm)
Package weight
12 oz (340 g)
Other features
Country of origin
China
Technical details
Compliance certificates
RoHS
Logistics data
Master (outer) case GTIN (EAN/UPC)
10037332197358
Harmonized System (HS) code
8544.42.2000
Master (outer) case width
19.7" (500.1 mm)
Master (outer) case length
1" (25.4 mm)
Master (outer) case height
19.7" (500.1 mm)
Master (outer) case weight
7.58 lbs (3.44 kg)
Quantity per master (outer) case
10 pc(s)
Brand Image Article code product Stock Price from
Tripp Lite P569AB-006 HDMI cable 72" (1.83 m) HDMI Type A (Standard) Black Tripp Lite P569AB-006 HDMI cable 72" (1.83 m) HDMI Type A (Standard) Black
(show image)
P569AB-006 P569AB-006 Safe-IT High-Speed HDMI Antibacterial Cable with Ethernet (M/M), UHD 4K 60 Hz, 4:4:4, Black, 6 ft. (1.83 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P568AB-006 HDMI cable 72" (1.83 m) HDMI Type A (Standard) Black Tripp Lite P568AB-006 HDMI cable 72" (1.83 m) HDMI Type A (Standard) Black
(show image)
P568AB-006 P568AB-006 Safe-IT High-Speed HDMI Antibacterial Cable (M/M), UHD 4K, 4:4:4, Black, 6 ft. 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P568-003-8K6 HDMI cable 35.4" (0.9 m) HDMI Type A (Standard) Black Tripp Lite P568-003-8K6 HDMI cable 35.4" (0.9 m) HDMI Type A (Standard) Black
(show image)
P568-003-8K6 P568-003-8K6 8K HDMI Cable (M/M) - 8K 60 Hz, Dynamic HDR, 4:4:4, HDCP 2.2, Black, 3 ft. 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P568-006-8K6 HDMI cable 70.9" (1.8 m) HDMI Type A (Standard) Black Tripp Lite P568-006-8K6 HDMI cable 70.9" (1.8 m) HDMI Type A (Standard) Black
(show image)
P568-006-8K6 P568-006-8K6 8K HDMI Cable (M/M) - 8K 60 Hz, Dynamic HDR, 4:4:4, HDCP 2.2, Black, 6 ft. 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P568-010-8K6 HDMI cable 118.1" (3 m) HDMI Type A (Standard) Black Tripp Lite P568-010-8K6 HDMI cable 118.1" (3 m) HDMI Type A (Standard) Black
(show image)
P568-010-8K6 P568-010-8K6 8K HDMI Cable (M/M) - 8K 60 Hz, Dynamic HDR, 4:4:4, HDCP 2.2, Black, 10 ft. 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P568-30M-FBR HDMI cable 1181.1" (30 m) HDMI Type A (Standard) Black Tripp Lite P568-30M-FBR HDMI cable 1181.1" (30 m) HDMI Type A (Standard) Black
(show image)
P568-30M-FBR P568-30M-FBR 4K HDMI Fiber Active Optical Cable (AOC) - 4K 60 Hz, HDR, 4:4:4 (M/M), 30 m (98 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P569-020-2B-MF HDMI cable 239.8" (6.09 m) HDMI Type A (Standard) Beige, Black Tripp Lite P569-020-2B-MF HDMI cable 239.8" (6.09 m) HDMI Type A (Standard) Beige, Black
(show image)
P569-020-2B-MF P569-020-2B-MF High-Speed HDMI Extension Cable (M/F) - 4K 60 Hz, HDR, 4:4:4, Gripping Connector, 20 ft. 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P568-006-BK-GRP HDMI cable 72" (1.83 m) HDMI Type A (Standard) Black Tripp Lite P568-006-BK-GRP HDMI cable 72" (1.83 m) HDMI Type A (Standard) Black
(show image)
P568-006-BK-GRP P568-006-BK-GRP High-Speed HDMI Cable, Gripping Connectors, 4K (M/M), Black, 6 ft. (1.83 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P569-010-CERT HDMI cable 118.1" (3 m) HDMI Type A (Standard) Black, Magenta Tripp Lite P569-010-CERT HDMI cable 118.1" (3 m) HDMI Type A (Standard) Black, Magenta
(show image)
P569-010-CERT P569-010-CERT 4K HDMI Cable with Ethernet (M/M) - 4K 60 Hz, Gripping Connectors, 10 ft. 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P569-006-CERT HDMI cable 70.9" (1.8 m) HDMI Type A (Standard) Black, Magenta Tripp Lite P569-006-CERT HDMI cable 70.9" (1.8 m) HDMI Type A (Standard) Black, Magenta
(show image)
P569-006-CERT P569-006-CERT 4K HDMI Cable with Ethernet (M/M) - 4K 60 Hz, Gripping Connectors, 6 ft. 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
México 1 distributor(s)
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)
United States 1 distributor(s)