location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Hozelock 1401 garden pond/fountain accessory Water filter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Hozelock Check ‘Hozelock’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Bioforce Filter Kits
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1401
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5010646055062
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Hozelock: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18990
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 3 years
Long product name Hozelock 1401 garden pond/fountain accessory Water filter :
The short editorial description of Hozelock 1401 garden pond/fountain accessory Water filter

472 x 290 x 390 mm, 6544 g, PVC / metal, 9000 L
More>>>
Short summary description Hozelock 1401 garden pond/fountain accessory Water filter:
This short summary of the Hozelock 1401 garden pond/fountain accessory Water filter data-sheet is auto-generated and uses the product title and the first six key specs.

Hozelock 1401, Water filter, Black, Metal, PVC, Below ground, 0.787" (2 cm), 0.984" (2.5 cm)

Long summary description Hozelock 1401 garden pond/fountain accessory Water filter:
This is an auto-generated long summary of Hozelock 1401 garden pond/fountain accessory Water filter based on the first three specs of the first five spec groups.

Hozelock 1401. Product type: Water filter, Product color: Black, Material: Metal, PVC. Ultraviolet clarifier power: 11 W. Package width: 18.6" (472 mm), Package depth: 11.4" (290 mm), Package height: 15.4" (390 mm)

Brand Image Article code product Stock Price from
Hozelock

Hozelock 1400 garden pond/fountain accessory Water filter
(show image)
1400 Bioforce Filter Kit 6000 0.00
(excl. VAT)
0 (incl. VAT)
Hozelock

Hozelock Bioforce 9000 garden pond/fountain accessory Water filter
(show image)
1351 Bioforce 9000 0.00
(excl. VAT)
0 (incl. VAT)
Hozelock

Hozelock 1350 garden pond/fountain accessory Water filter
(show image)
1350 Bioforce 0.00
(excl. VAT)
0 (incl. VAT)
Hozelock

Hozelock 1402 garden pond/fountain accessory Water filter
(show image)
1402 Bioforce Filter Kits 0.00
(excl. VAT)
0 (incl. VAT)
Hozelock

Hozelock 1403 garden pond/fountain accessory Water filter
(show image)
1403 Bioforce Filter Kits 0.00
(excl. VAT)
0 (incl. VAT)
Hozelock

Hozelock 1404 garden pond/fountain accessory Water filter
(show image)
1404 Bioforce Filter Kits 0.00
(excl. VAT)
0 (incl. VAT)