HP logo

HP Color LaserJet 3000n Printer

Article code:
Icecat Product ID:
Data-sheet quality:
created by HP
Product views:
44702
Info modified on:
07 Mar 2024, 15:34:52
Guarantee:
One-year, next day, onsite limitedWarranty standard statement: HP warrants HP hardware, accessories and supplies against defects in materials and workmanship for the period specified. If HP receives notice of such defects during theperiod, HP will, at its option, either repair or replace products which prove to be defective. Replacement products may be either new or like new. HP warrants that HP software will not fail to execute its programming instructions, for the period specified above, due to defects in material and workmanship when properly installed and used. If HP receives notice of such defects during theperiod, HP will replace software media which does not execute its programming instructions due to such defects. HP does not warrant that the operation of HP products will be uninterrupted or error-free. If HP is unable, within a reasonable time, to repair or replace any product to a condition as warranted, customer will be entitled to a refund of the purchase price upon prompt return of the product. HP products may contain remanufactured parts equivalent to new in performance or may have been subject to incidental use.does not apply to defects resulting from (a) improper or inadequate maintenance or calibration, (b) software, interfacing, parts or supplies not supplied by HP, (c) unauthorized modification or misuse, (d) operation outside of the published environmental specifications for the product or (e) improper site preparation or maintenance.
Long product name HP Color LaserJet 3000n Printer:

A printer that satisfies multiple workteam needs, this laser delivers fast, mono printing, plus good quality colour when you want it. Keep costs down with Colour Access Controls and consistently low black-and-white printing costs.

HP Color LaserJet 3000n Printer:

No need to sacrifice the speed, reliability and cost-efficiency you experience with your mono laser. The HP Color LaserJet 3000 printer is the ideal solution. It delivers the desktop laser functionality and fast printing speeds you’re used to, but also offers the added benefit of colour when you need it most. HP Imageret 2400 ensures great results and Colour Access Controls enable you to manage how and when colour is used.

Short summary description HP Color LaserJet 3000n Printer:

HP Color LaserJet 3000n Printer

Long summary description HP Color LaserJet 3000n Printer:

HP Color LaserJet 3000n Printer

Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.