Hozelock 4122 garden sprayer Hand garden sprayer 1.25 L

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14840
Info modified on:
12 Jul 2019, 11:39:34
Bullet Points Hozelock 4122 garden sprayer Hand garden sprayer 1.25 L:
  • - Lightweight and easy to use
  • - Lockable on/off flow control trigger
  • - Wide neck for easy filling and emptying
Long product name Hozelock 4122 garden sprayer Hand garden sprayer 1.25 L:

1.25L Spraymist Pressure Sprayer

Short summary description Hozelock 4122 garden sprayer Hand garden sprayer 1.25 L:

Hozelock 4122, Hand garden sprayer, 1.25 L, Yellow, White, Polyvinyl chloride (PVC), Indoor & outdoor, 7.87" (200 mm)

Long summary description Hozelock 4122 garden sprayer Hand garden sprayer 1.25 L:

Hozelock 4122. Product type: Hand garden sprayer, Tank capacity: 1.25 L, Product color: Yellow, White. Package width: 7.87" (200 mm), Package depth: 4.84" (123 mm), Package height: 11" (280 mm)

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.