location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Hozelock 2274 faucet part/fitting Faucet connector PVC Gray, Yellow

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Hozelock Check ‘Hozelock’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Mixer Tap Connector
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2274
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5010646008532
Category:
Connectors, washers etc. used in faucets (taps).
Faucet Parts & Fittings Check ‘Hozelock’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Hozelock: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 27784
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Nov 2017 03:16:33
The date of the most recent change of the data-sheet in Icecat's system
Long product name Hozelock 2274 faucet part/fitting Faucet connector PVC Gray, Yellow :
The short editorial description of Hozelock 2274 faucet part/fitting Faucet connector PVC Gray, Yellow

108 x 50 x 195mm, 82g, Grey/yellow, PVC, Ø 43mm x 34mm
More>>>
Short summary description Hozelock 2274 faucet part/fitting Faucet connector PVC Gray, Yellow:
This short summary of the Hozelock 2274 faucet part/fitting Faucet connector PVC Gray, Yellow data-sheet is auto-generated and uses the product title and the first six key specs.

Hozelock 2274, Faucet connector, PVC, Gray, Yellow, Oval, Round, Square, 1.69" (4.3 cm), 4.25" (108 mm)

Long summary description Hozelock 2274 faucet part/fitting Faucet connector PVC Gray, Yellow:
This is an auto-generated long summary of Hozelock 2274 faucet part/fitting Faucet connector PVC Gray, Yellow based on the first three specs of the first five spec groups.

Hozelock 2274. Product type: Faucet connector, Material: PVC, Product color: Gray, Yellow. Package width: 4.25" (108 mm), Package depth: 1.97" (50 mm), Package height: 7.68" (195 mm)

Brand Image Article code product Stock Price from
Hozelock

Hozelock 2176 faucet part/fitting Faucet connector PVC Gray, Yellow
(show image)
2176 Indoor Round Tap Connector 0.00
(excl. VAT)
0 (incl. VAT)
Hozelock

Hozelock 2177 faucet part/fitting Faucet connector PVC Gray, Yellow
(show image)
2177 Round Mixer Tap Connector 0.00
(excl. VAT)
0 (incl. VAT)
Hozelock

Hozelock 2304 faucet part/fitting Faucet connector PVC Yellow
(show image)
2304 Indoor Threaded Tap Connector 0.00
(excl. VAT)
0 (incl. VAT)