location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Hozelock 2042 water hose fitting Tap connector Brass Chrome 1 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Hozelock Check ‘Hozelock’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1” Pro Metal Outdoor Tap Connector
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2042
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5010646052320
Category:
Nozzles and connectors for water hoses.
Water Hose Fittings Check ‘Hozelock’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Hozelock: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22633
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Jul 2019 11:39:02
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Hozelock 2042 water hose fitting Tap connector Brass Chrome 1 pc(s)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - High quality Nickel Plated Brass for increased durability
  • - Scratch and frost resistant
  • - Converts tap into a Hozelock quick connect system
Long product name Hozelock 2042 water hose fitting Tap connector Brass Chrome 1 pc(s) :
The short editorial description of Hozelock 2042 water hose fitting Tap connector Brass Chrome 1 pc(s)

1” Pro Metal Outdoor Tap Connector
More>>>
Short summary description Hozelock 2042 water hose fitting Tap connector Brass Chrome 1 pc(s):
This short summary of the Hozelock 2042 water hose fitting Tap connector Brass Chrome 1 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Hozelock 2042, Tap connector, Male, Brass, Chrome

Long summary description Hozelock 2042 water hose fitting Tap connector Brass Chrome 1 pc(s):
This is an auto-generated long summary of Hozelock 2042 water hose fitting Tap connector Brass Chrome 1 pc(s) based on the first three specs of the first five spec groups.

Hozelock 2042. Quantity per pack: 1 pc(s). Package width: 3.5" (89 mm), Package depth: 1.65" (42 mm), Package height: 5.12" (130 mm)

Brand Image Article code product Stock Price from
Hozelock

Hozelock 2046 water hose fitting Tap connector Brass Nickel 1 pc(s)
(show image)
2046 1/2” Outdoor Tap Connector 0.00
(excl. VAT)
0 (incl. VAT)
Hozelock

Hozelock 2044 water hose fitting Hose connector Brass Nickel 1 pc(s)
(show image)
2044 Double Male End Pro 0.00
(excl. VAT)
0 (incl. VAT)
Hozelock

Hozelock 2043 water hose fitting Hose connector Brass, PVC Gray, Yellow 1 pc(s)
(show image)
2043 12.5mm Hose Repair Connector Pro 0.00
(excl. VAT)
0 (incl. VAT)
Hozelock

Hozelock 2041 water hose fitting Tap connector Brass Chrome 1 pc(s)
(show image)
2041 3/4” & 1/2” Outdoor Tap Connector Pro 0.00
(excl. VAT)
0 (incl. VAT)
Hozelock

Hozelock 2035 water hose fitting Gun/sprinkler connector Brass, PVC Gray, Red 1 pc(s)
(show image)
2035 AquaStop Connector Pro (12.5mm & 15mm) 0.00
(excl. VAT)
0 (incl. VAT)