location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson WorkForce DS-530 Sheet-fed scanner 600 x 600 DPI A4 White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
WorkForce
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DS-530
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B11B226401BY
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946551913
Category:
With a scanner you can make all your documents, pictures and photos digital.
Scanners Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 93546
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (1.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Epson WorkForce DS-530 Sheet-fed scanner 600 x 600 DPI A4 White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Scanner type: Sheet-fed scanner 600 x 600 DPI
  • - Color scanning Duplex scanning
  • - LCD
  • - A4 Scanning media types supported: Business Card, Plastic Card, Post Card(JPN), Thin paper
  • - Maximum scan size: 8.5 x 240" (215.9 x 6096 mm)
  • - USB port
  • - Power supply type: AC
Long product name Epson WorkForce DS-530 Sheet-fed scanner 600 x 600 DPI A4 White :
The short editorial description of Epson WorkForce DS-530 Sheet-fed scanner 600 x 600 DPI A4 White

A4, Sheetfed, 600 x 600DPI, 24bits, ReadyScan LED, USB 3.0, 296‎ x 169 x 176 mm , 3.7kg
More>>>
Epson WorkForce DS-530 Sheet-fed scanner 600 x 600 DPI A4 White:
The official marketing text of Epson WorkForce DS-530 Sheet-fed scanner 600 x 600 DPI A4 White as supplied by the manufacturer

Innovative business scanner
The intelligent sheetfed document scanning choice, revolutionising workflows with smart features for capturing a wide range of documents

WorkForce DS-530
With powerful media handling and innovative smart features to ensure a high level of data integrity, the WorkForce DS-530 is geared towards highly-efficient and simple integration into an organisation’s workflow. With a 50-page ADF and the ability to scan at up to 35ppm/70ipm, it offers a wide range of media handling options that enable you to rapidly capture, index, store and share business documents.

Intelligent features improve efficiency, accuracy and data reliability
With an industry-first slow mode1 for scanning crumpled or fragile documents, the ability to scan challenging media has never been easier. The Active Separation Roller System prevents tedious document double feeds ensuring every piece of paper gets scanned and the Double Feed Detection Skip (DFDS) means you can scan difficult media like envelopes or documents with post-it notes. Auto Scan Mode enables the processing of a vast number of documents as manageable amounts, enabling them to be scanned as one file.

Highly versatile
The optional flatbed scanner conversion kit allows effective document processing from stamps to passports and books. Single-pass double-sided scanning ensures rapid document processing, while it's possible to scan a versatile array of media such as paper as thin as 27gsm, or thick card at 413gsm. The A3 carrier sheet speeds up the process by automatically stitching larger documents back together digitally.

Flexible connectivity
High-speed USB 3.0 with TWAIN and ISIS drivers for enhanced compatibility with Document Management Systems.

Image enhancement and document management software
Epson Scan 2.0 software makes it easy to edit images with features such as de-skew and auto rotate, while Document Capture Pro is the easy to use solution for capturing and storing electronic documents at the touch of a button.

Key Features
- An industry first with Slow Mode1: Scan crumpled, long or fragile documents without increasing file sizes
- Active Separation Roller System: Prevents tedious double feeds ensuring every piece of paper gets scanned
- Optional flatbed scanner conversion kit: Enables scanning of items from stamps to passports, books and more
- Auto Scan Mode: Quickly process physical documents in manageable amounts.
- Optional Network Interface: Easy sharing between users with push scan and pre-defined job profiles

Short summary description Epson WorkForce DS-530 Sheet-fed scanner 600 x 600 DPI A4 White:
This short summary of the Epson WorkForce DS-530 Sheet-fed scanner 600 x 600 DPI A4 White data-sheet is auto-generated and uses the product title and the first six key specs.

Epson WorkForce DS-530, 8.5 x 240" (215.9 x 6096 mm), 600 x 600 DPI, 24 bit, 35 ppm, 35 ppm, Sheet-fed scanner

Long summary description Epson WorkForce DS-530 Sheet-fed scanner 600 x 600 DPI A4 White:
This is an auto-generated long summary of Epson WorkForce DS-530 Sheet-fed scanner 600 x 600 DPI A4 White based on the first three specs of the first five spec groups.

Epson WorkForce DS-530. Maximum scan size: 8.5 x 240" (215.9 x 6096 mm), Optical scanning resolution: 600 x 600 DPI, Input color depth: 24 bit. Scanner type: Sheet-fed scanner, Product color: White, Display: LCD. Daily duty cycle (max): 4000 pages, Light source: ReadyScan LED, Scan file formats: PDF, TIFF. Auto document feeder (ADF) input capacity: 50 sheets. Maximum ISO A-series paper size: A4, Scanning media types supported: Business Card, Plastic Card, Post Card(JPN), Thin paper, ISO A-series sizes (A0...A9): A4, A5, A6

Scanning
Maximum scan size *
8.5 x 240" (215.9 x 6096 mm)
Optical scanning resolution *
600 x 600 DPI
Color scanning
Yes
Duplex scanning *
Yes
Input color depth
24 bit
ADF scan speed (b/w, A4)
35 ppm
ADF scan speed (color, A4)
35 ppm
Design
Scanner type *
Sheet-fed scanner
Product color *
White
Display
LCD
Built-in display *
No
Performance
Light source
ReadyScan LED
Scan file formats
PDF, TIFF
Daily duty cycle (max) *
4000 pages
Scan to
E-mail, FTP
Scan drivers
ISIS, TWAIN, WIA
Input capacity
Auto document feeder (ADF) input capacity
50 sheets
Paper handling
Scanning media types supported
Business Card, Plastic Card, Post Card(JPN), Thin paper
Maximum ISO A-series paper size *
A4
ISO A-series sizes (A0...A9)
A4, A5, A6
ISO B-series sizes (B0...B9)
B5, B6
Letter
Yes
Legal
Yes
Plastic card media weight
27 - 413 g/m²
Maximum scan area (ADF)
2 x 2" (50.8 x 50.8 mm)
Paper handling
Minimum scan area (ADF)
8.5 x 240" (215.9 x 6096 mm)
Ports & interfaces
USB port *
Yes
USB version
3.2 Gen 1 (3.1 Gen 1)
Standard interfaces
USB 3.2 Gen 1 (3.1 Gen 1)
Power
Power supply type *
AC
Network
Supported network protocols
TCP/IP, DHCP, DNS, SNMP, SLP
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Linux operating systems supported
Yes
Server operating systems supported
Windows Server 2003 R2, Windows Server 2008, Windows Server 2008 R2, Windows Server 2008 x64, Windows Server 2012 R2, Windows Server 2012 x64
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
15 - 80%
Storage relative humidity (H-H)
15 - 85%
Weight & dimensions
Width
11.7" (296 mm)
Depth
6.65" (169 mm)
Height
6.93" (176 mm)
Weight
8.16 lbs (3.7 kg)
Packaging content
Cables included
AC, USB
Drivers included
Yes
Source Testseek summary Average rating
Reviews
Updated:
2018-04-06 09:30:59
Uk has collected 2 expert reviews for Epson WorkForce DS-530 Sheet-fed scanner 600 x 600 DPI A4 White and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
betterbuys.com
Updated:
2018-04-06 09:30:59
The new DS-530 Color Duplex Document Scanners replaces the older WorkForce DS-520 in Epson's lineup. The newer scanner includes upgrades, such as faster scanning speed and higher daily duty cycle.At $399.99, the DS-530 scans at up to 35ppm in grayscale, b...
Good Single-pass duplexing, optional networking connectivity, ability to scan to cloud...
Bad Not suitable for larger offices, warranty is only available for one year...
0%
pcmag.com
Updated:
2018-04-06 09:30:59
The Epson DS-530 Color Duplex Document Scanner ($399.99) is a capable, inexpensive document scanner for personal or small-office use. In testing, it met or exceeded its rated speed (which is slightly higher than some similar budget scanners we have review...
Good Fast, Little lag in scanning to searchable PDFs as compared with image PDFs, 50-sheet automatic document feeder, Scans in duplex...
Bad Unimpressive OCR performance...
Bottom line The Epson DS-530 is a speedy budget desktop document scanner that's only held back by its weak text recognition...
80%
pcmag.com
Updated:
2020-06-10 04:18:20
The Epson DS-530 Color Duplex Document Scanner ($399.99) is a capable, inexpensive document scanner for personal or small-office use. In testing, it met or exceeded its rated speed (which is slightly higher than some similar budget scanners we have review...
Good Fast, Little lag in scanning to searchable PDFs as compared with image PDFs, 50-sheet automatic document feeder, Scans in duplex...
Bad Unimpressive OCR performance...
Bottom line The Epson DS-530 is a speedy budget desktop document scanner that's only held back by its weak text recognition...
80%
Country Distributor
United Kingdom 1 distributor(s)