location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Leitz 16520015 tab index Numeric tab index Cardboard Gray, Yellow

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Leitz Check ‘Leitz’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
16520015
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
16520015 show
Show alternative article codes used in the online market place
Category:
Indexes with tabs to divide the sections. Often done alphabeticaly.
Tab Indexes Check ‘Leitz’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Leitz: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 46097
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Nov 2020 09:17:27
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Leitz 16520015 tab index Numeric tab index Cardboard Gray, Yellow:
This short summary of the Leitz 16520015 tab index Numeric tab index Cardboard Gray, Yellow data-sheet is auto-generated and uses the product title and the first six key specs.

Leitz 16520015, Numeric tab index, Cardboard, Gray, Yellow, A4, 230 g/m², 9.45" (240 mm)

Long summary description Leitz 16520015 tab index Numeric tab index Cardboard Gray, Yellow:
This is an auto-generated long summary of Leitz 16520015 tab index Numeric tab index Cardboard Gray, Yellow based on the first three specs of the first five spec groups.

Leitz 16520015. Type: Numeric tab index, Material: Cardboard, Product color: Gray, Yellow. Width: 9.45" (240 mm), Length: 11.8" (300 mm), Height: 0.0394" (1 mm)

Features
Type *
Numeric tab index
Material
Cardboard
Product color
Gray, Yellow
Number of tabs
10
Format
A4
Media weight
230 g/m²
Weight & dimensions
Width
9.45" (240 mm)
Length
11.8" (300 mm)
Height
0.0394" (1 mm)
Weight
0.705 oz (20 g)
Technical details
Sustainability certificates
Blue Angel
Brand Image Article code product Stock Price from
Leitz 16520045 tab index Numeric tab index Cardboard Gray, Orange Leitz 16520045 tab index Numeric tab index Cardboard Gray, Orange
(show image)
16520045 16520045 0.00
(excl. VAT)
0 (incl. VAT)
Leitz 16520030 tab index Numeric tab index Cardboard Blue, Gray Leitz 16520030 tab index Numeric tab index Cardboard Blue, Gray
(show image)
16520030 16520030 0.00
(excl. VAT)
0 (incl. VAT)
Leitz 16520055 tab index Numeric tab index Cardboard Green, Gray Leitz 16520055 tab index Numeric tab index Cardboard Green, Gray
(show image)
16520055 16520055 0.00
(excl. VAT)
0 (incl. VAT)
Leitz 16520025 tab index Numeric tab index Cardboard Gray, Red Leitz 16520025 tab index Numeric tab index Cardboard Gray, Red
(show image)
16520025 16520025 0.00
(excl. VAT)
0 (incl. VAT)
Leitz 16510085 tab index Blank tab index Carton Gray Leitz 16510085 tab index Blank tab index Carton Gray
(show image)
16510085 16510085 0.00
(excl. VAT)
0 (incl. VAT)
Leitz 16520085 tab index Numeric tab index Cardboard Gray Leitz 16520085 tab index Numeric tab index Cardboard Gray
(show image)
16520085 16520085 0.00
(excl. VAT)
0 (incl. VAT)
Leitz 16500085 tab index Numeric tab index Cardboard Gray Leitz 16500085 tab index Numeric tab index Cardboard Gray
(show image)
16500085 16500085 0.00
(excl. VAT)
0 (incl. VAT)