Hozelock 1734 fish landing net Round shape White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20880
Info modified on:
12 Jul 2019, 11:39:59
Bullet Points Hozelock 1734 fish landing net Round shape White:
  • - 100cm to 180cm telescopic handle to reach all areas of your pond
  • - Fine mesh to remove even the smallest debris
  • - Aluminium handle for added strength and durability
Long product name Hozelock 1734 fish landing net Round shape White:

Skimmer Net

Short summary description Hozelock 1734 fish landing net Round shape White:

Hozelock 1734, Round shape, Silver, Aluminum, White, Fine mesh, Knotted mesh

Long summary description Hozelock 1734 fish landing net Round shape White:

Hozelock 1734. Hoop shape: Round shape, Handle color: Silver, Handle material: Aluminum. Diameter: 15.7" (40 cm), Handle length (min): 39.4" (100 cm), Handle length (max): 70.9" (180 cm). Package width: 15.6" (395 mm), Package depth: 1.18" (30 mm), Package height: 55.4" (1407 mm)

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.