location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG GSL361ICEZ side-by-side refrigerator Freestanding 591 L F Stainless steel

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GSL361ICEZ
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GSL361ICEZ show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6934585684901 show
Category:
Fridges and freezers that stand next to each other in the kitchen.
Side-By-Side Fridge-Freezers Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 283408
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 14:57:23
The date of the most recent change of the data-sheet in Icecat's system
EU Energy Label (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
LG GSL361ICEZ user manual (3.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU Product Fiche (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points LG GSL361ICEZ side-by-side refrigerator Freestanding 591 L F Stainless steel
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - American door Freestanding 591 L Stainless steel
  • - 394 L No Frost (fridge) Multi-Airflow system (fridge)
  • - 197 L Side-placed No Frost (freezer) 12 kg/24h 4*
  • - Water dispenser Icemaker Ice crushing
  • - T
  • - 39 dB C
  • - F 375 kWh
  • - 257.9 lbs (117 kg)
More>>>
Short summary description LG GSL361ICEZ side-by-side refrigerator Freestanding 591 L F Stainless steel:
This short summary of the LG GSL361ICEZ side-by-side refrigerator Freestanding 591 L F Stainless steel data-sheet is auto-generated and uses the product title and the first six key specs.

LG GSL361ICEZ, Freestanding, American door, Stainless steel, 591 L, T, C

Long summary description LG GSL361ICEZ side-by-side refrigerator Freestanding 591 L F Stainless steel:
This is an auto-generated long summary of LG GSL361ICEZ side-by-side refrigerator Freestanding 591 L F Stainless steel based on the first three specs of the first five spec groups.

LG GSL361ICEZ. Appliance placement: Freestanding, Product design: American door, Product color: Stainless steel. Total net capacity: 591 L, Climate class: T, Noise emission class: C. Fridge net capacity: 394 L, Lamp type: LED. Freezer net capacity: 197 L, Freezer position: Side-placed, Freezing capacity: 12 kg/24h. Energy efficiency class: F, Annual energy consumption: 375 kWh, Energy efficiency scale: A to G

Design
Appliance placement *
Freestanding
Product design *
American door
Product color *
Stainless steel
Child lock
Yes
Built-in display *
Yes
Number of compressors
1
Performance
Total net capacity *
591 L
Climate class *
T
Noise emission class *
C
Noise level *
39 dB
Water dispenser *
Yes
Icemaker *
Yes
Ice crushing
Yes
Certification
CE
Fridge
Fridge net capacity *
394 L
No Frost (fridge) *
Yes
Multi-Airflow system (fridge) *
Yes
Fridge number of shelves/baskets *
4
Number of vegetable drawers *
2
Fridge door balconies
4
Lamp type
LED
Freezer
Freezer net capacity *
197 L
Freezer position *
Side-placed
Freezing capacity *
12 kg/24h
Storage time during power failure *
10 h
Star rating *
4*
No Frost (freezer) *
Yes
Freezer number of shelves/baskets *
4
Freezer door balconies
2
Power
Energy efficiency scale
A to G
Energy efficiency class *
F
Annual energy consumption *
375 kWh
Weight & dimensions
Width *
35.9" (912 mm)
Depth *
28.2" (717 mm)
Height *
70.5" (1790 mm)
Weight *
257.9 lbs (117 kg)
Packaging data
Package width
38.1" (968 mm)
Package depth
30.3" (770 mm)
Package height
74.4" (1891 mm)
Package weight
282.2 lbs (128 kg)