location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Trust 70W Notebook Power Adapter power adapter/inverter Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Trust Check ‘Trust’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
70W Notebook Power Adapter
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
16425
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8713439164251
Category:
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters Check ‘Trust’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Trust: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 52191
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 2 years
Long product name Trust 70W Notebook Power Adapter power adapter/inverter Black :
The short editorial description of Trust 70W Notebook Power Adapter power adapter/inverter Black

70W Notebook Power Adapter
More>>>
Trust 70W Notebook Power Adapter power adapter/inverter Black:
The official marketing text of Trust 70W Notebook Power Adapter power adapter/inverter Black as supplied by the manufacturer

- Compact 70 Watt universal notebook power adapter to use as replacement or secondary power adapter at home/office
- Equipped with 8 different notebook tips and 7 step selectable power output to assure compatibility with major notebook brands
- Switchable 15/16/18/19/20/22/24 Volt DC notebook power output
- High efficient energy saving design for lower energy cost
- Protected against overload, short circuit and overheating
- Including carry bag to store connectors

Short summary description Trust 70W Notebook Power Adapter power adapter/inverter Black:
This short summary of the Trust 70W Notebook Power Adapter power adapter/inverter Black data-sheet is auto-generated and uses the product title and the first six key specs.

Trust 70W Notebook Power Adapter, 15 V, 70 W, Black

Long summary description Trust 70W Notebook Power Adapter power adapter/inverter Black:
This is an auto-generated long summary of Trust 70W Notebook Power Adapter power adapter/inverter Black based on the first three specs of the first five spec groups.

Trust 70W Notebook Power Adapter. Output voltage: 15 V. Capacity: 70 W. Product color: Black

Features
Output voltage *
15 V
Power
Capacity
70 W
Design
Product color *
Black
Other features
Overload protection
Yes
Brand Image Article code product Stock Price from
Trust 70W Notebook Power Adapter power adapter/inverter Black Trust 70W Notebook Power Adapter power adapter/inverter Black
(show image)
16568 70W Notebook Power Adapter 0.00
(excl. VAT)
0 (incl. VAT)
Trust 130W Multi Functional Notebook Power Adapter power adapter/inverter Black Trust 130W Multi Functional Notebook Power Adapter power adapter/inverter Black
(show image)
16567 130W Multi Functional Notebook Power Adapter 0.00
(excl. VAT)
0 (incl. VAT)
Trust 100W Multi Functional Notebook Power Adapter power adapter/inverter Black Trust 100W Multi Functional Notebook Power Adapter power adapter/inverter Black
(show image)
16565 100W Multi Functional Notebook Power Adapter 0.00
(excl. VAT)
0 (incl. VAT)
Trust 130W Multi Functional Notebook Power Adapter power adapter/inverter Black Trust 130W Multi Functional Notebook Power Adapter power adapter/inverter Black
(show image)
16563 130W Multi Functional Notebook Power Adapter 0.00
(excl. VAT)
0 (incl. VAT)
Trust Universal Power Adapter PW-2999p UK power adapter/inverter Black Trust Universal Power Adapter PW-2999p UK power adapter/inverter Black
(show image)
16035 Universal Power Adapter PW-2999p UK 0.00
(excl. VAT)
0 (incl. VAT)
Trust 130W Notebook Power Adapter PW-2130 power adapter/inverter Black Trust 130W Notebook Power Adapter PW-2130 power adapter/inverter Black
(show image)
16423 130W Notebook Power Adapter PW-2130 0.00
(excl. VAT)
0 (incl. VAT)
Trust 90W Notebook Power Adapter Express power adapter/inverter Black Trust 90W Notebook Power Adapter Express power adapter/inverter Black
(show image)
16426 90W Notebook Power Adapter Express 0.00
(excl. VAT)
0 (incl. VAT)
Trust 75W Compact Power Adapter for Netbook power adapter/inverter White Trust 75W Compact Power Adapter for Netbook power adapter/inverter White
(show image)
16223 75W Compact Power Adapter for Netbook 0.00
(excl. VAT)
0 (incl. VAT)
Trust 70W Notebook Power Adapter Express power adapter/inverter Black Trust 70W Notebook Power Adapter Express power adapter/inverter Black
(show image)
16424 70W Notebook Power Adapter Express 0.00
(excl. VAT)
0 (incl. VAT)
Trust Power Adapter for iPod PW-2885B power adapter/inverter Black Trust Power Adapter for iPod PW-2885B power adapter/inverter Black
(show image)
16002 Power Adapter for iPod PW-2885B 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)