location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Trust Universal Power Adapter PW-2999p UK power adapter/inverter Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Trust Check ‘Trust’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Universal Power Adapter PW-2999p UK
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
16035
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8713439160352
Category:
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters Check ‘Trust’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Trust: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 28252
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 2 years
Long product name Trust Universal Power Adapter PW-2999p UK power adapter/inverter Black :
The short editorial description of Trust Universal Power Adapter PW-2999p UK power adapter/inverter Black

Universal Power Adapter PW-2999p
More>>>
Trust Universal Power Adapter PW-2999p UK power adapter/inverter Black:
The official marketing text of Trust Universal Power Adapter PW-2999p UK power adapter/inverter Black as supplied by the manufacturer

- Universal mains power adapter to charge and power your iPod, PSP, mobile phone and TomTom navigation systems
- One charger suitable for most of your rechargeable portable devices
- Also suitable to power and charge your 5V/0.5A devices via the USB port of your PC or notebook
- Compact design including protective carry bag, easy to take with you
- Also suitable to power and charge other devices with a compatible 5V/1A power connection

Short summary description Trust Universal Power Adapter PW-2999p UK power adapter/inverter Black:
This short summary of the Trust Universal Power Adapter PW-2999p UK power adapter/inverter Black data-sheet is auto-generated and uses the product title and the first six key specs.

Trust Universal Power Adapter PW-2999p UK, 5 V, 0.5 A, iPod, PSP, TomTom, Black, 1x USB

Long summary description Trust Universal Power Adapter PW-2999p UK power adapter/inverter Black:
This is an auto-generated long summary of Trust Universal Power Adapter PW-2999p UK power adapter/inverter Black based on the first three specs of the first five spec groups.

Trust Universal Power Adapter PW-2999p UK. Input voltage: 5 V, Output current: 0.5 A, Compatibility: iPod, PSP, TomTom. Product color: Black. I/O ports: 1x USB

Features
Input voltage *
5 V
Output current
0.5 A
Compatibility
iPod, PSP, TomTom
Design
Product color *
Black
Other features
I/O ports
1x USB
Brand Image Article code product Stock Price from
Trust 90W Notebook Power Adapter UK power adapter/inverter Black Trust 90W Notebook Power Adapter UK power adapter/inverter Black
(show image)
16427 90W Notebook Power Adapter UK 0.00
(excl. VAT)
0 (incl. VAT)
Trust 70W Notebook Power Adapter power adapter/inverter Black Trust 70W Notebook Power Adapter power adapter/inverter Black
(show image)
16425 70W Notebook Power Adapter 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)