Olympus logo

Olympus µ TOUGH-6000 1/2.3" Compact camera 10 MP CCD 3648 x 2736 pixels Blue

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18089
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Olympus µ TOUGH-6000 1/2.3" Compact camera 10 MP CCD 3648 x 2736 pixels Blue:

Olympus µ TOUGH-6000, 10 MP, 3648 x 2736 pixels, 1/2.3", CCD, 3.6x, Blue

Long summary description Olympus µ TOUGH-6000 1/2.3" Compact camera 10 MP CCD 3648 x 2736 pixels Blue:

Olympus µ TOUGH-6000. Camera type: Compact camera, Megapixel: 10 MP, Image sensor size: 1/2.3", Sensor type: CCD, Maximum image resolution: 3648 x 2736 pixels. Optical zoom: 3.6x, Digital zoom: 5x, Focal length range: 5 - 18.2 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 2.7". Internal memory: 42 MB. PictBridge. Weight: 5.26 oz (149 g). Product color: Blue

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.