location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

C2G 1M Value Series RCA-Type Audio/Video Cable composite video cable 39.4" (1 m) 3 x RCA Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
C2G Check ‘C2G’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1M Value Series RCA-Type Audio/Video Cable
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
80020
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by C2G: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 90813
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Nov 2019 09:31:37
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points C2G 1M Value Series RCA-Type Audio/Video Cable composite video cable 39.4" (1 m) 3 x RCA Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 39.4" (1 m)
  • - 3 x RCA
  • - 3 x RCA
  • - Black
Long product name C2G 1M Value Series RCA-Type Audio/Video Cable composite video cable 39.4" (1 m) 3 x RCA Black :
The short editorial description of C2G 1M Value Series RCA-Type Audio/Video Cable composite video cable 39.4" (1 m) 3 x RCA Black

1M Value Series RCA-Type Audio/Video Cable
More>>>
C2G 1M Value Series RCA-Type Audio/Video Cable composite video cable 39.4" (1 m) 3 x RCA Black:
The official marketing text of C2G 1M Value Series RCA-Type Audio/Video Cable composite video cable 39.4" (1 m) 3 x RCA Black as supplied by the manufacturer

Attach the audio/video from your DVD, camcorder, computer or hi-fi VCR to your A/V receiver

RCA Audio/Video cables from Cables To Go are designed to attach the audio/video from your DVD, camcorder, computer or hi-fi VCR to your AV receiver. These low-cost cables are of higher quality than most standard video cables giving you crisp, clear sound and video for less. The connectors are colour-coded for easy installation and identification and provide excellent strain relief.

Short summary description C2G 1M Value Series RCA-Type Audio/Video Cable composite video cable 39.4" (1 m) 3 x RCA Black:
This short summary of the C2G 1M Value Series RCA-Type Audio/Video Cable composite video cable 39.4" (1 m) 3 x RCA Black data-sheet is auto-generated and uses the product title and the first six key specs.

C2G 1M Value Series RCA-Type Audio/Video Cable, 39.4" (1 m), 3 x RCA, 3 x RCA, Black, Male/Male

Long summary description C2G 1M Value Series RCA-Type Audio/Video Cable composite video cable 39.4" (1 m) 3 x RCA Black:
This is an auto-generated long summary of C2G 1M Value Series RCA-Type Audio/Video Cable composite video cable 39.4" (1 m) 3 x RCA Black based on the first three specs of the first five spec groups.

C2G 1M Value Series RCA-Type Audio/Video Cable. Cable length: 39.4" (1 m), Connector 1: 3 x RCA, Connector 2: 3 x RCA

Features
Cable length *
39.4" (1 m)
Connector 1 *
3 x RCA
Features
Connector 2 *
3 x RCA
Product color *
Black
Connector gender
Male/Male
Brand Image Article code product Stock Price from
C2G 7M Value Series RCA-Type Audio/Video Cable composite video cable 275.6" (7 m) 3 x RCA Black C2G 7M Value Series RCA-Type Audio/Video Cable composite video cable 275.6" (7 m) 3 x RCA Black
(show image)
80024 7M Value Series RCA-Type Audio/Video Cable 0.00
(excl. VAT)
0 (incl. VAT)
C2G 15M Value Series RCA-Type Audio/Video Cable composite video cable 590.6" (15 m) 3 x RCA Black C2G 15M Value Series RCA-Type Audio/Video Cable composite video cable 590.6" (15 m) 3 x RCA Black
(show image)
80026 15M Value Series RCA-Type Audio/Video Cable 0.00
(excl. VAT)
0 (incl. VAT)
C2G 5M Value Series RCA-Type Audio/Video Cable composite video cable 196.9" (5 m) 3 x RCA Black C2G 5M Value Series RCA-Type Audio/Video Cable composite video cable 196.9" (5 m) 3 x RCA Black
(show image)
80023 5M Value Series RCA-Type Audio/Video Cable 0.00
(excl. VAT)
0 (incl. VAT)
C2G 2M Value Series RCA-Type Audio/Video Cable composite video cable 78.7" (2 m) 3 x RCA Black C2G 2M Value Series RCA-Type Audio/Video Cable composite video cable 78.7" (2 m) 3 x RCA Black
(show image)
80021 2M Value Series RCA-Type Audio/Video Cable 0.00
(excl. VAT)
0 (incl. VAT)
C2G 3M Value Series RCA-Type Audio/Video Cable composite video cable 118.1" (3 m) 3 x RCA Black C2G 3M Value Series RCA-Type Audio/Video Cable composite video cable 118.1" (3 m) 3 x RCA Black
(show image)
80022 3M Value Series RCA-Type Audio/Video Cable 0.00
(excl. VAT)
0 (incl. VAT)
C2G 10M Value Series RCA-Type Audio/Video Cable composite video cable 393.7" (10 m) 3 x RCA Black C2G 10M Value Series RCA-Type Audio/Video Cable composite video cable 393.7" (10 m) 3 x RCA Black
(show image)
80025 10M Value Series RCA-Type Audio/Video Cable 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)