location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

C2G 7m Velocity Component Video/RCA-Type Audio Combination Cable component (YPbPr) video cable 275.6" (7 m) 5 x RCA Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
C2G Check ‘C2G’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
7m Velocity Component Video/RCA-Type Audio Combination Cable
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
80256
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by C2G: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 213210
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Nov 2018 10:46:39
The date of the most recent change of the data-sheet in Icecat's system
Long product name C2G 7m Velocity Component Video/RCA-Type Audio Combination Cable component (YPbPr) video cable 275.6" (7 m) 5 x RCA Black :
The short editorial description of C2G 7m Velocity Component Video/RCA-Type Audio Combination Cable component (YPbPr) video cable 275.6" (7 m) 5 x RCA Black

7m Velocity Component Video/RCA-Type Audio Combination Cable
More>>>
C2G 7m Velocity Component Video/RCA-Type Audio Combination Cable component (YPbPr) video cable 275.6" (7 m) 5 x RCA Black:
The official marketing text of C2G 7m Velocity Component Video/RCA-Type Audio Combination Cable component (YPbPr) video cable 275.6" (7 m) 5 x RCA Black as supplied by the manufacturer

Velocity™ component video cables from Cables To Go are perfect for connecting component video and stereo audio with a single cable. This cable provides improved picture and sound quality when compared to ordinary "out of the box" cables.

Short summary description C2G 7m Velocity Component Video/RCA-Type Audio Combination Cable component (YPbPr) video cable 275.6" (7 m) 5 x RCA Black:
This short summary of the C2G 7m Velocity Component Video/RCA-Type Audio Combination Cable component (YPbPr) video cable 275.6" (7 m) 5 x RCA Black data-sheet is auto-generated and uses the product title and the first six key specs.

C2G 7m Velocity Component Video/RCA-Type Audio Combination Cable, 275.6" (7 m), 5 x RCA, Black, Male/Male

Long summary description C2G 7m Velocity Component Video/RCA-Type Audio Combination Cable component (YPbPr) video cable 275.6" (7 m) 5 x RCA Black:
This is an auto-generated long summary of C2G 7m Velocity Component Video/RCA-Type Audio Combination Cable component (YPbPr) video cable 275.6" (7 m) 5 x RCA Black based on the first three specs of the first five spec groups.

C2G 7m Velocity Component Video/RCA-Type Audio Combination Cable. Cable length: 275.6" (7 m), Connector 1: 5 x RCA, Product color: Black

Features
Cable length *
275.6" (7 m)
Connector 1 *
5 x RCA
Features
Product color *
Black
Connector gender
Male/Male