C2G logo

C2G 15m Velocity Component Video/RCA-Type Audio Combination Cable component (YPbPr) video cable 590.6" (15 m) 5 x RCA Black

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
200838
Info modified on:
13 Nov 2018, 10:46:39
Long product name C2G 15m Velocity Component Video/RCA-Type Audio Combination Cable component (YPbPr) video cable 590.6" (15 m) 5 x RCA Black:

15m Velocity Component Video/RCA-Type Audio Combination Cable

C2G 15m Velocity Component Video/RCA-Type Audio Combination Cable component (YPbPr) video cable 590.6" (15 m) 5 x RCA Black:

Velocity™ component video cables from Cables To Go are perfect for connecting component video and stereo audio with a single cable. This cable provides improved picture and sound quality when compared to ordinary "out of the box" cables.

Short summary description C2G 15m Velocity Component Video/RCA-Type Audio Combination Cable component (YPbPr) video cable 590.6" (15 m) 5 x RCA Black:

C2G 15m Velocity Component Video/RCA-Type Audio Combination Cable, 590.6" (15 m), 5 x RCA, Black, Male/Male

Long summary description C2G 15m Velocity Component Video/RCA-Type Audio Combination Cable component (YPbPr) video cable 590.6" (15 m) 5 x RCA Black:

C2G 15m Velocity Component Video/RCA-Type Audio Combination Cable. Cable length: 590.6" (15 m), Connector 1: 5 x RCA, Product color: Black

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.