location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Hitachi ED-X42 data projector 2200 ANSI lumens LCD XGA (1024x768)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Hitachi Check ‘Hitachi’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ED-X42
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EDX42
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Hitachi’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Hitachi: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 31139
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Jan 2020 15:25:41
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Hitachi ED-X42 data projector 2200 ANSI lumens LCD XGA (1024x768)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - LCD 2200 ANSI lumens
  • - Lamp 3000 h
  • - XGA (1024x768) 500:1
  • - Number of colors: 16.78 million colors
  • - 330 W
Long product name Hitachi ED-X42 data projector 2200 ANSI lumens LCD XGA (1024x768) :
The short editorial description of Hitachi ED-X42 data projector 2200 ANSI lumens LCD XGA (1024x768)

ED-X42 LCD, 2200 ANSI, 500:1, XGA, 16.7 M, 210 W UHP
More>>>
Short summary description Hitachi ED-X42 data projector 2200 ANSI lumens LCD XGA (1024x768):
This short summary of the Hitachi ED-X42 data projector 2200 ANSI lumens LCD XGA (1024x768) data-sheet is auto-generated and uses the product title and the first six key specs.

Hitachi ED-X42, 2200 ANSI lumens, LCD, XGA (1024x768), 500:1, 16.78 million colors, Lamp

Long summary description Hitachi ED-X42 data projector 2200 ANSI lumens LCD XGA (1024x768):
This is an auto-generated long summary of Hitachi ED-X42 data projector 2200 ANSI lumens LCD XGA (1024x768) based on the first three specs of the first five spec groups.

Hitachi ED-X42. Projector brightness: 2200 ANSI lumens, Projection technology: LCD, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 3000 h, Service life of light source (economic mode): 6000 h. Power consumption (typical): 330 W. Weight: 7.72 lbs (3.5 kg). Dimensions (WxDxH): 12.5 x 11.3 x 3.86" (317 x 288 x 98 mm)