HP logo

HP Color LaserJet 3600 Printer

Article code:
Icecat Product ID:
Data-sheet quality:
created by HP
Product views:
56068
Info modified on:
07 Mar 2024, 15:34:52
Guarantee:
One-year, next-day, onsite limitedWarranty standard statement: HP warrants HP hardware, accessories and supplies against defects in materials and workmanship for the period specified. If HP receives notice of such defects during theperiod, HP will, at its option, either repair or replace products which prove to be defective. Replacement products may be either new or like new. HP warrants that HP software will not fail to execute its programming instructions, for the period specified above, due to defects in material and workmanship when properly installed and used. If HP receives notice of such defects during theperiod, HP will replace software media which does not execute its programming instructions due to such defects. HP does not warrant that the operation of HP products will be uninterrupted or error-free. If HP is unable, within a reasonable time, to repair or replace any product to a condition as warranted, customer will be entitled to a refund of the purchase price upon prompt return of the product. HP products may contain remanufactured parts equivalent to new in performance or which may have been subject to incidental use.does not apply to defects resulting from (a) improper or inadequate maintenance or calibration, (b) software, interfacing, parts or supplies not supplied by HP, (c) unauthorized modification or misuse, (d) operation outside of the published environmental specifications for the product or (e) improper site preparation or maintenance.
Long product name HP Color LaserJet 3600 Printer:

Create your marketing material in-house quickly and easily with the HP Color LaserJet 3600 printer. You can rely on fast print and first page out speeds plus brilliant colour, crisp blacks, realistic images and photos every time you select ‘Print’.

HP Color LaserJet 3600 Printer:

Easily and effectively promote your business with in-house marketing collateral created using the HP Color LaserJet 3600 printer. It delivers brilliant colour, crisp blacks, realistic images and photo quality output for business documents that will make a great impression. You don’t have to sacrifice ease of use for such excellent quality. Fast print (up to 17 ppm for colour and mono) and first page out speeds help you work more efficiently.

Short summary description HP Color LaserJet 3600 Printer:

HP Color LaserJet 3600 Printer

Long summary description HP Color LaserJet 3600 Printer:

HP Color LaserJet 3600 Printer

Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.