location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung UE55F7000SL 55" Full HD Smart TV Wi-Fi Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
UE55F7000SL
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
UE55F7000SLXTK show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806085458949
Category: TVs Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 160880
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Feb 2024 06:48:17
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Samsung UE55F7000SL 55" Full HD Smart TV Wi-Fi Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Flat 55" LED
  • - Full HD 1920 x 1080 pixels 16:9
  • - DVB-C, DVB-S2, DVB-T
  • - Smart TV
  • - Wi-Fi Ethernet LAN
  • - VESA mounting
More>>>
Short summary description Samsung UE55F7000SL 55" Full HD Smart TV Wi-Fi Silver:
This short summary of the Samsung UE55F7000SL 55" Full HD Smart TV Wi-Fi Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung UE55F7000SL, 55", 1920 x 1080 pixels, 3D, Smart TV, Wi-Fi, Silver

Long summary description Samsung UE55F7000SL 55" Full HD Smart TV Wi-Fi Silver:
This is an auto-generated long summary of Samsung UE55F7000SL 55" Full HD Smart TV Wi-Fi Silver based on the first three specs of the first five spec groups.

Samsung UE55F7000SL. Display diagonal: 55", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat. 3D. Smart TV. Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T. Wi-Fi, Ethernet LAN. Product color: Silver

Display
Display diagonal *
55"
HD type *
Full HD
Display technology *
LED
Screen shape *
Flat
Native aspect ratio *
16:9
Native refresh rate
60 Hz
Dynamic contrast ratio marketing name
Mega Contrast
Display resolution *
1920 x 1080 pixels
TV tuner
Tuner type *
Analog & digital
Digital signal format system *
DVB-C, DVB-S2, DVB-T
Number of tuners
2 tuner(s)
Auto channel search
Yes
Smart TV
Smart TV *
Yes
Audio
Number of speakers *
2
RMS rated power *
20 W
Audio decoders
DTS, DTS Premium Sound 5.1, Dolby Digital Plus, Dolby Pulse
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Wi-Fi Direct
Yes
Design
Product color *
Silver
VESA mounting *
Yes
On/off switch
Yes
LED indicators
Yes
Performance
Game mode
Yes
Teletext function
Yes
USB recording
Yes
Ports & interfaces
HDMI version
1.4
Mobile High-Definition Link (MHL)
Yes
PC in (D-Sub) *
No
DVI port
No
Ethernet LAN (RJ-45) ports
1
Ports & interfaces
USB 2.0 ports quantity *
3
Component video (YPbPr/YCbCr) in
1
Composite video in
1
Digital audio optical out
1
Headphone outputs
1
RF ports quantity
3
HDMI ports quantity *
4
Management features
Picture-in-Picture
Yes
Auto power off
Yes
Sleep timer
Yes
On/Off timer
Yes
Power
Power consumption (standby) *
0.5 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
Weight & dimensions
Width (with stand)
48.3" (1227.7 mm)
Depth (with stand)
9.33" (237 mm)
Height (with stand)
29.7" (755.5 mm)
Weight (with stand)
43 lbs (19.5 kg)
Width (without stand)
48.3" (1227.7 mm)
Depth (without stand)
1.18" (30 mm)
Height (without stand)
27.6" (699.9 mm)
Weight (without stand)
33.5 lbs (15.2 kg)
Packaging data
Quick start guide
Yes
Package width
58.5" (1485 mm)
Package depth
6.69" (170 mm)
Package height
32.3" (820 mm)
Package weight
54.9 lbs (24.9 kg)
Packaging content
Handheld remote control
Yes
Remote control type
TM1390
Other features
3D
Yes
Batteries included
Yes
3D glasses included
Yes
Built-in speaker(s)
Yes
BD Wise Plus
Yes
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 22:51:35
Uk has collected 8 expert reviews for Samsung UE55F7000SL 139.7 cm (55") Full HD Smart TV Wi-Fi Silver and the average expert rating is 86 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
86%
Source Review comments Score
trustedreviews.com
Updated:
2016-11-14 22:51:35
What is the Samsung UE55F7000? The Samsung UE55F7000 is a 55-inch TV from the second rung of Samsung's current HD TV ladder (not counting the imminent Ultra HD F9000 models). This automatically makes it one of the most feature-rich TVs in town, with activ...
Good Excellent 2D and 3D pictures, Gorgeous Design, Class-leading catch-up TV support...
Bad Minor backlight clouding, Smart TV interface can be a little inscrutable, Sound doesn't do the images proud...
Bottom line While we oddly felt a little more comfortable with the performance of the smaller Samsung UE46F7000, at least where the handling of dark scenes is concerned, the UE55F7000's pictures are still highly impressive and unusually flexible in their ability to a...
90%
digitalversus.com
Updated:
2016-11-14 22:51:35
Samsung just showed us one of the new functions it's introducing on its 2013 TV line: S Recommendation. What is it? How does it work? More on that in a... Samsung presented its highest-end 2013 TVs at the CES trade fair in January, where we learned that...
Good Faithful colours in Movie mode (average Delta E = 2.2), Good contrast (2,720:1), 3D has almost no crosstalk, Good motion interpolation, Two remotes, one with a convenient touchpad...
Bad Glossy screen sensitive to glare, Narrow viewing angles, Potential clouding...
Bottom line Samsung is securing an advantage over its competitors with extensive Smart TV features, an effective recommendation function and well-executed voice and gesture control. That said, we expected a little more out of the F7000, which needs deeper black, wide...
80%
tracyandmatt.co.uk
Updated:
2016-12-29 03:35:46
This month I started my Samsung 46″ F7000 Series 7 review. It has been a while since we last had a TV here to review in the office and a lot has changed since then. Prices have plummeted while screen sizes have increased and the thickness of display panel...
Bottom line Overall the Samsung 46″ F7000 Series 7 is a great TV. I'm extremely impressed with the design and aesthetically it really does look the part. If you were to wall mount this TV it would take up very little space. Plenty of connectors on the back should cat...
0%
whathifi.com
Updated:
2016-12-29 03:35:46
Samsung has already been at the receiving end of a glowing TV review this year: the Samsung UE55F8000 wowed us with smarter features and upgrades, and great picture quality. Now it's time for the next series down, the F7000, to step into the spotlight. T...
Good Sharp and detailed pictures, Natural and vibrant colours, Redesigned smart features, Remote controls are slick and fun to use, Classy-looking and well built...
Bad Patchy backlight in one corner, Voice control can be frustrating to use...
Bottom line To answer the question we posed earlier: yes, the Samsung UE46F7000 most certainly shares a five-star rating with the UE55F8000. In fact, the F7000 might just edge it out of the limelight, if only because of the sturdier and more practical stand design...
100%
homecinemachoice.com
Updated:
2016-12-29 03:35:46
Samsung's UE46F8000 is a frighteningly hard act to follow. Recalling that set's combination of an astonishingly sophisticated Smart TV engine and ground-breaking LED picture quality still puts a big stupid geeky grin on our faces. So it is that I find mys...
Good Exceptional 2D and 3D picture quality, gorgeous, spacesaving design, remarkably clever smart system...
Bad Pictures not as punchy as those of the F8000 range, sound is only average, Smart interface can confuse at times...
90%
expertreviews.co.uk
Updated:
2016-12-29 03:35:46
There’s no question that Samsung’s top-end TVs look incredible this year, but you don’t have to spend thousands to get a good-looking TV. The 46in F7000 costs much, much less than the flagship Samsung F8000 Smart LED TV, but retains the same slim bezel...
Bottom line It’s not the best Samsung TV available, but the F7000 comes very close...
100%
tech.uk.msn.com
Updated:
2016-12-29 03:35:46
It's been a highly successful 2013 for Samsung so far, with the brand's flagship UE55F8000 LCD and PS64F8500 TVs already bagging well-deserved five-star reviews on this website. Not everyone will be able to afford these two slices of AV heaven, though, so...
Good Wrapped up within the UE46F7000's spectacularly trim body are a potent picture engine and a cutting edge Smart TV system.
Bad The Smart TV engine can be a bit confusing in places, the picture presets aren't helpful, and the audio is average at best...
Bottom line If you can't find the extra £300 or so needed to step up to Samsung's F8000 series, the UE46F7000 is an excellent compromise, still delivering enough design loveliness, ‘smart' features and picture quality to stay ahead of most rivals...
80%
trustedreviews.com
Updated:
2016-12-29 03:35:46
What is the Samsung UE46F7000? Samsung set the early pace in the remarkably high quality 2013 TV race with first the Samsung UE55F8000 LCD and then the Samsung PS64F8500 plasma TV. But not everyone can stretch to the somewhat dizzy heights of these flagsh...
Good Excellent post-calibration picture quality, Exceptionally detailed and crosstalk-free 3D, Uniquely sophisticated Smart TV engine...
Bad Motion slightly flawed at times, Smart TV interface can be a little inscrutable, Sound is average...
Bottom line After a little calibration work the UE46F7000 ultimately turns in a very strong picture performance. We recommended saving up for Samsung's superior F8000 series if you can, but if you really can't stretch your budget that far, the Samsung UE46F7000 still...
90%
techradar.com
Updated:
2016-12-29 03:35:46
After being hugely impressed by the flagship Samsung UE46F8000 and Samsung UE55F8000 from Samsung's 8 Series of LED TVs, can equal amounts of hyperbole be heaped on this step-down 46-inch LED TV? Darn right it can - and at £300 (around AU$450 / US$463)...
Good Sharp HD and SD, Smooth motion, Slim bezel design, Smart Hub GUI, Second screen viewing...
Bad iOS apps disappoint, Some LED light leakage, Out, of, box presets overcooked, Voice control...
Bottom line For anyone after a high-end TV, we'd wager that the Samsung UE46F7000 will suit more people than the Samsung UE46F8000. It's clearly got a lesser panel inside, with some LED light leakage, and a tighter viewing angle. These are both obvious, especially w...
90%
avforums.com
Updated:
2016-12-29 03:35:46
Samsung 3D LED range got off to a flying start this year with the excellent F8000 scooping itself an AVForums Highly Recommended award for its combination of excellent picture quality, designer looks and market-leading range of smart TV Features. The F850...
Good Impressive blacks and dynamic range, Much improved backlight uniformity in 2D, Excellent greyscale and colour out-of-the-box, Reference greyscale and colour after calibration, Excellent video processing, Comprehensive calibration controls, Quad-core proce...
Bad Motion processing sometime gets caught out causing stuttering, Some judder with 1080p24 sources, Light uniformity poor with 3D sources, Stand doesn't swivel...
Bottom line That the UE46F7000 is very easy on the eye should come as no surprise. When it comes to design, Samsung hits it over the net more than most and only the staunchest traditionalist would be put off by the minimal elegance provided by the micro-thin bezel en...
80%
hdtvtest.co.uk
Updated:
2016-12-29 03:35:46
According to the specifications sheet, the F7000 features “Micro Dimming Pro” instead of the “Micro Dimming Ultimate” technology (which attempts to deliver pseudo-local dimming at a video processing level from an edge-lit LED LCD panel) found on the highe...
Bottom line The Samsung UE46F7000′s picture is every bit as composed as that we'd seen (and praised) on the flagship F8000 series. HD content looked rich yet natural thanks to the comprehensive array of calibration controls provided which allowed us to nail greyscale...
0%
whathifi.com
Updated:
2013-11-19 20:50:10
We have high hopes for the Samsung UE40F7000. We're no strangers to the Samsung Series 7 TVs: the UE46F7000 came out of our test rooms with the full five stars, so this F7000 40in sibling will look to prove the same level of TV performance is consistent a...
Good Nice design, Good smart functions, Deep blacks, Plenty of subtle detail...
Bad Tuner performance could be more subtle...
Bottom line The Samsung UE40F7000 is an impressive TV. We really like its design, the smart interface, and its top-notch picture performance. There is some fierce competition at this most popular of screen sizes, but for now Samsung has another five-star set on it...
0%