location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Trust ComfortLine Mini mouse USB Type-A Optical 500 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Trust Check ‘Trust’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ComfortLine Mini Mouse
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
16340
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘Trust’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Trust: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 114966
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Feb 2024 14:12:43
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Trust ComfortLine Mini mouse USB Type-A Optical 500 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Optical 500 DPI Gray
  • - USB Type-A
  • - Buttons quantity: 6
Guarantee: 2 years
Long product name Trust ComfortLine Mini mouse USB Type-A Optical 500 DPI :
The short editorial description of Trust ComfortLine Mini mouse USB Type-A Optical 500 DPI

Compact 6 button optical mini mouse. Special button to switch sensitivity to 500 and 1000 dpi
More>>>
Trust ComfortLine Mini mouse USB Type-A Optical 500 DPI:
The official marketing text of Trust ComfortLine Mini mouse USB Type-A Optical 500 DPI as supplied by the manufacturer

Compact 6 button optical mini mouse. Special button to switch sensitivity to 500 and 1000 dpi. Ergonomic design with rubber coated edges for a firm grip. Side buttons for easy web exploring (page back/forward). Just plug and start, no need to install a driver.

Short summary description Trust ComfortLine Mini mouse USB Type-A Optical 500 DPI:
This short summary of the Trust ComfortLine Mini mouse USB Type-A Optical 500 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Trust ComfortLine Mini Mouse, Optical, USB Type-A, 500 DPI, Gray

Long summary description Trust ComfortLine Mini mouse USB Type-A Optical 500 DPI:
This is an auto-generated long summary of Trust ComfortLine Mini mouse USB Type-A Optical 500 DPI based on the first three specs of the first five spec groups.

Trust ComfortLine Mini Mouse. Movement detection technology: Optical, Device interface: USB Type-A, Movement resolution: 500 DPI, Buttons quantity: 6. Product color: Gray

Mouse
Device interface *
USB Type-A
Movement detection technology *
Optical
Movement resolution *
500 DPI
Scroll
Yes
Buttons quantity *
6
Design
Product color *
Gray
Ergonomics
Plug and Play
Yes
System requirements
Mac operating systems supported
No
Weight & dimensions
Weight
7.41 oz (210 g)
Packaging data
Package weight
9.17 oz (260 g)
Other features
Compatible operating systems
Win Vista, XP
Minimum system requirements
Windows Vista or XP. USB port.
Contents
Optical mouse. User's guide.
Package dimensions (WxDxH)
5.71 x 1.97 x 9.45" (145 x 50 x 240 mm)
Brand Image Article code product Stock Price from
A4Tech

A4Tech MOP-59 mouse USB Type-A Optical 800 DPI
(show image)
MOP-59 MOP-59 0.00
(excl. VAT)
0 (incl. VAT)
Trust Mimo Wireless mouse RF Wireless Optical Trust Mimo Wireless mouse RF Wireless Optical
(show image)
16614 Mimo Wireless Mouse 0.00
(excl. VAT)
0 (incl. VAT)
Trust GXT14S Gaming mouse USB Type-A Optical 800 DPI Trust GXT14S Gaming mouse USB Type-A Optical 800 DPI
(show image)
16550 GXT14S Gaming Mouse 0.00
(excl. VAT)
0 (incl. VAT)
Trust Mimo mouse USB Type-A BlueTrack Trust Mimo mouse USB Type-A BlueTrack
(show image)
16613 Mimo Mouse 0.00
(excl. VAT)
0 (incl. VAT)
Trust ComfortLine Wireless Mini mouse RF Wireless Optical 500 DPI Trust ComfortLine Wireless Mini mouse RF Wireless Optical 500 DPI
(show image)
16342 ComfortLine Wireless Mini Mouse 0.00
(excl. VAT)
0 (incl. VAT)
Trust Compact mouse USB Type-A Optical Trust Compact mouse USB Type-A Optical
(show image)
16489 Compact Mouse 0.00
(excl. VAT)
0 (incl. VAT)
Trust ComfortLine mouse USB Type-A Optical 500 DPI Trust ComfortLine mouse USB Type-A Optical 500 DPI
(show image)
16336 ComfortLine Mouse 0.00
(excl. VAT)
0 (incl. VAT)
Trust SlimLine mouse USB Type-A Optical 500 DPI Trust SlimLine mouse USB Type-A Optical 500 DPI
(show image)
16337 SlimLine Mouse 0.00
(excl. VAT)
0 (incl. VAT)
Trust ComfortLine Wireless mouse RF Wireless Optical 500 DPI Trust ComfortLine Wireless mouse RF Wireless Optical 500 DPI
(show image)
16338 ComfortLine Wireless Mouse 0.00
(excl. VAT)
0 (incl. VAT)
Trust SlimLine Wireless mouse RF Wireless Optical 500 DPI Trust SlimLine Wireless mouse RF Wireless Optical 500 DPI
(show image)
16339 SlimLine Wireless Mouse 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)