Western Digital logo

Western Digital Caviar SE 250GB internal hard drive 7200 RPM 8 MB 3.5" EIDE/ATA

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14282
Info modified on:
07 Mar 2024, 15:34:52
Long product name Western Digital Caviar SE 250GB internal hard drive 7200 RPM 8 MB 3.5" EIDE/ATA:

3.5", 250GB, 8MB Cache, EIDE, 7200RPM, Refurbished

Short summary description Western Digital Caviar SE 250GB internal hard drive 7200 RPM 8 MB 3.5" EIDE/ATA:

Western Digital Caviar SE 250GB, 250 GB, 7200 RPM, 8 MB, 3.5", EIDE/ATA

Long summary description Western Digital Caviar SE 250GB internal hard drive 7200 RPM 8 MB 3.5" EIDE/ATA:

Western Digital Caviar SE 250GB. HDD capacity: 250 GB, HDD speed: 7200 RPM, Storage drive buffer size: 8 MB, HDD size: 3.5", Interface: EIDE/ATA

Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.