3M 2010-48C, General purpose masking tape, Beige, Universal, Rough, Smooth, 1 day(s), 1968.5" (50 m), 1.89" (48 mm)
3M 2010-48C. Type: General purpose masking tape, Product color: Beige, Suitable for surface type: Universal, Rough, Smooth. Length: 1968.5" (50 m), Width: 1.89" (48 mm)