Gardena logo

Gardena 8013-20 garden hose reel Cart reel Multicolor

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14883
Info modified on:
02 Jun 2018, 08:44:27
Short summary description Gardena 8013-20 garden hose reel Cart reel Multicolor:

Gardena 8013-20, Cart reel, Multicolor, 787.4" (20 m), 0.512" (1.3 cm)

Long summary description Gardena 8013-20 garden hose reel Cart reel Multicolor:

Gardena 8013-20. Product type: Cart reel, Product color: Multicolor. Hose length: 787.4" (20 m), Hose diameter: 0.512" (1.3 cm)

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.