location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Gardena 3104-20 rake Plastic

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Gardena Check ‘Gardena’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Combisystem Plastic Adjustable Rake
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3104-20
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4078500310406
Category: Rakes Check ‘Gardena’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Gardena: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11021
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Aug 2018 10:07:48
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 25 years
Long product name Gardena 3104-20 rake Plastic :
The short editorial description of Gardena 3104-20 rake Plastic

130 cm, Working width 35-52 cm
More>>>
Short summary description Gardena 3104-20 rake Plastic:
This short summary of the Gardena 3104-20 rake Plastic data-sheet is auto-generated and uses the product title and the first six key specs.

Gardena 3104-20, Plastic, 13.8" (35 cm), 20.5" (52 cm), 1 pc(s), 20.5" (520 mm)

Long summary description Gardena 3104-20 rake Plastic:
This is an auto-generated long summary of Gardena 3104-20 rake Plastic based on the first three specs of the first five spec groups.

Gardena 3104-20. Teeth material: Plastic, Maximum working width: 13.8" (35 cm), Minimum working width: 20.5" (52 cm). Width: 20.5" (520 mm)

Brand Image Article code product Stock Price from
Gardena

Gardena 3178-20 rake Steel
(show image)
3178-20 Combisystem Rake 0.00
(excl. VAT)
0 (incl. VAT)
Gardena

Gardena 3103-20 rake Steel
(show image)
3103-20 Combisystem Adjustable Rake 0.00
(excl. VAT)
0 (incl. VAT)
Gardena

Gardena 8918-20 rake
(show image)
8918-20 Combisystem Hand Rake 0.00
(excl. VAT)
0 (incl. VAT)