location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Nokia 1661 mobile phone 1.8" 2.89 oz (82 g) Black, Gray

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nokia Check ‘Nokia’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1661
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1661
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Nokia’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nokia: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 53983
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Oct 2022 08:47:57
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Nokia 1661 mobile phone 1.8" 2.89 oz (82 g) Black, Gray
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Single SIM Black, Gray
  • - 1.8" 128 x 160 pixels
  • - FM radio
  • - 860 mAh
Long product name Nokia 1661 mobile phone 1.8" 2.89 oz (82 g) Black, Gray :
The short editorial description of Nokia 1661 mobile phone 1.8" 2.89 oz (82 g) Black, Gray

Nokia 1661, 65000 colours, polyphonic, MP3
More>>>
Short summary description Nokia 1661 mobile phone 1.8" 2.89 oz (82 g) Black, Gray:
This short summary of the Nokia 1661 mobile phone 1.8" 2.89 oz (82 g) Black, Gray data-sheet is auto-generated and uses the product title and the first six key specs.

Nokia 1661, Bar, Single SIM, 1.8", 128 x 160 pixels, 860 mAh, Black, Gray

Long summary description Nokia 1661 mobile phone 1.8" 2.89 oz (82 g) Black, Gray:
This is an auto-generated long summary of Nokia 1661 mobile phone 1.8" 2.89 oz (82 g) Black, Gray based on the first three specs of the first five spec groups.

Nokia 1661. Form factor: Bar. SIM card capability: Single SIM. Display diagonal: 1.8", Display resolution: 128 x 160 pixels. FM radio. Battery capacity: 860 mAh, Standby time (2G): 475 h. Weight: 2.89 oz (82 g). Product color: Black, Gray

Source Testseek summary Average rating
Reviews
Updated:
2011-08-02 10:40:39
Uk has collected 12 expert reviews for Nokia 1661 mobile phone 4.57 cm (1.8") 82 g Black, Grey and the average expert rating is 49 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
49%
Source Review comments Score
goodgearguide.com.au
Updated:
2011-11-08 09:07:37
Providing a similar feature set to the Nokia 1209, Nokias 1661 improves on its baby brother with a better quality display, a much thinner design and an FM radio. However, the smaller form factor comes at the cost of keypad size. The Nokia 1661 mobile phone is much thinner than the Nokia 1209, so it slides easily into a pocket. At first glance, its easy to mistake the Nokia 1661 for a more expensive mobile phone — the glossy black front fascia surrounding the display and keypad certainly looks...
Good Cheap, FM radio, decent display, flashlight...
Bad Rear cover creaks, cramped keypad, call volume could be louder, no Bluetooth...
Bottom line The Nokia 1661 features a reasonable display and an FM radio, but the cramped keypad is annoying. At this price, though, it’s hard to complain...
60%
brighthub.com
Updated:
2011-09-17 02:49:59
The Nokia 1661 was announced in November 2008 and release in mid 2009. This curvy phone from Nokia comes in a small form factor that appeals to little hands. The Nokia 1661 is quite light and firm to the feel. This Nokia phone comes as a budget phone...
60%
mobilewhack.com
Updated:
2011-09-17 02:50:01
Simple, ladies and gentlemen! Simple is not something we see very often in a world full of app stores and smartphones. Most of us don’t even want simple–we like having a ton of options on our phones and enough bells and whistles to play a symphony. Bu...
40%