Nokia logo

Nokia N97 smartphone 3.5" 1500 mAh Black

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74802
Info modified on:
27 Feb 2024, 15:02:37
Long product name Nokia N97 smartphone 3.5" 1500 mAh Black:

N97 black

Short summary description Nokia N97 smartphone 3.5" 1500 mAh Black:

Nokia N97, 3.5", 360 x 640 pixels, Black

Long summary description Nokia N97 smartphone 3.5" 1500 mAh Black:

Nokia N97. Display diagonal: 3.5", Display resolution: 360 x 640 pixels. Rear camera type: Single camera. Battery capacity: 1500 mAh. Product color: Black. Weight: 5.29 oz (150 g)

Specs
Recommended products
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.