RAM Mounts logo

RAM Mounts RAM-101U-B-2461 mounting kit Black Aluminum

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
9856
Info modified on:
06 Sept 2019, 08:55:28
Long product name RAM Mounts RAM-101U-B-2461 mounting kit Black Aluminum:

RAM Double Ball Mount with 75x75mm VESA Plate

Short summary description RAM Mounts RAM-101U-B-2461 mounting kit Black Aluminum:

RAM Mounts RAM-101U-B-2461, 9.92 lbs (4.5 kg), Aluminum, Black

Long summary description RAM Mounts RAM-101U-B-2461 mounting kit Black Aluminum:

RAM Mounts RAM-101U-B-2461. Maximum weight capacity: 9.92 lbs (4.5 kg), Ball diameter: 1.5" (3.81 cm), Material: Aluminum, Product color: Black

Video
Specs
Recommended products
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.