Chieftec logo

Chieftec DG-01B-D-U Midi Tower Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13062
Info modified on:
07 Mar 2024, 15:34:52
Long product name Chieftec DG-01B-D-U Midi Tower Black:

DG-01B-D-U, Dragon Series, Black

Chieftec DG-01B-D-U Midi Tower Black:

A miditower with all the necessary features, such as easy assembly, nice looking, and good price. This is the chassis which most integrators would like to use it for their PC line. It guarantees good quality with an affordable price.

Short summary description Chieftec DG-01B-D-U Midi Tower Black:

Chieftec DG-01B-D-U, Midi Tower, PC, Black, ATX, 7.09" (180 mm), 17.3" (440 mm)

Long summary description Chieftec DG-01B-D-U Midi Tower Black:

Chieftec DG-01B-D-U. Form factor: Midi Tower, Type: PC, Product color: Black. Width: 7.09" (180 mm), Depth: 17.3" (440 mm), Height: 18.1" (460 mm). Internal drive bays: 2x 3.5", External drive bays: 3x 5.25", 2x 3.5", Optional fans: 1 x 120/82mm, 3x 92mm, 1x 80mm

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.