location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Atari DRAGON BALL Z SHIN BUDOKAI 2: Another Road PlayStation Portable (PSP)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Atari Check ‘Atari’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DRAGON BALL Z SHIN BUDOKAI 2: Another Road
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1040155
Category:
Electronic games which involves a human interacting with a user interface, generating visual feedback on a video device such as a laptop, games console or handheld device.
Video Games Check ‘Atari’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Atari: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6905
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Mar 2020 14:53:20
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Atari DRAGON BALL Z SHIN BUDOKAI 2: Another Road PlayStation Portable (PSP)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - PlayStation Portable (PSP)
  • - Game genre: Arcade
  • - Developer: Dimps
  • - ESRB rating: T (Teen)
More>>>
Short summary description Atari DRAGON BALL Z SHIN BUDOKAI 2: Another Road PlayStation Portable (PSP):
This short summary of the Atari DRAGON BALL Z SHIN BUDOKAI 2: Another Road PlayStation Portable (PSP) data-sheet is auto-generated and uses the product title and the first six key specs.

Atari DRAGON BALL Z SHIN BUDOKAI 2: Another Road, PlayStation Portable (PSP), T (Teen)

Long summary description Atari DRAGON BALL Z SHIN BUDOKAI 2: Another Road PlayStation Portable (PSP):
This is an auto-generated long summary of Atari DRAGON BALL Z SHIN BUDOKAI 2: Another Road PlayStation Portable (PSP) based on the first three specs of the first five spec groups.

Atari DRAGON BALL Z SHIN BUDOKAI 2: Another Road. Platform: PlayStation Portable (PSP), ESRB rating: T (Teen), Developer: Dimps

Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 00:30:31
Uk has collected 7 expert reviews for Atari DRAGON BALL Z SHIN BUDOKAI 2: Another Road PlayStation Portable (PSP) and the average expert rating is 60 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
60%
Source Review comments Score
impulsegamer.com
Updated:
2016-11-15 00:30:31
Tyrone Williams8.5Another Dragon Ball game has scored its way on the PlayStation Portable that is based on the highly popular Japanese cartoon series which first started in 1986 and once again contains all the characters and locales from this great an...
85%
yetanotherreviewsite.co.uk
Updated:
2016-11-15 00:30:31
Dragon Ball Z is a Japanese cartoon that has been around since the dawn of time. Well ok, not really, but it has been around a while. Starting in 1986 it had 291 episodes, 13 movies and few spin offs! The basic premise follows Goku and friends as they...
Good Simple, Dragon Ball Z fans will love it...
Bad Lacks Depth...
70%
Play.tm
Updated:
2016-11-15 00:30:31
Well, heres the thing, short and sweet, are you a Dragon Ball Z fan in any way? If you answered No then you can move along, theres really nothing in this thoroughly average fighter to interest you, in fact the Dragon Ball Z licence and all the daft...
55%
Brand Image Article code product Stock Price from
Atari

Atari Qubed Xbox 360
(show image)
1039847 Qubed 0.00
(excl. VAT)
0 (incl. VAT)
Atari

Atari The Witcher PC Collectors Edition German
(show image)
1019117 The Witcher PC Collectors Edition 0.00
(excl. VAT)
0 (incl. VAT)
Atari

Atari Deer Hunter 2005 PC
(show image)
1020368 Deer Hunter 2005 0.00
(excl. VAT)
0 (incl. VAT)
Atari

Atari Test Drive Unlimited Xbox 360
(show image)
1016635 Test Drive Unlimited 0.00
(excl. VAT)
0 (incl. VAT)
Atari

Atari Dora The Explorer PC
(show image)
1022888 Dora The Explorer 0.00
(excl. VAT)
0 (incl. VAT)
Atari

Atari Tamagotchi Connextion: Corner Shop Nintendo DS™ German
(show image)
1022793 Tamagotchi Connextion: Corner Shop Nintendo DS™ 0.00
(excl. VAT)
0 (incl. VAT)
Atari

Atari Dragon Ball Z: Supersonic Warriors
(show image)
1021229 Dragon Ball Z: Supersonic Warriors 0.00
(excl. VAT)
0 (incl. VAT)
Atari

Atari Test Drive Unlimited Xbox 360™ German
(show image)
1018666 Test Drive Unlimited Xbox 360™ 0.00
(excl. VAT)
0 (incl. VAT)
Atari

Atari Neverwinter Nights 2 PC
(show image)
1018698 Neverwinter Nights 2 0.00
(excl. VAT)
0 (incl. VAT)