location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Premium Plus Inkjet Transparency Film-50 sht/A4/210 x 297 mm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Premium Plus Inkjet Transparency Film-50 sht/A4/210 x 297 mm
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C7029A
Category: Printing Films Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 307861
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jul 2023 00:46:45
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: This HP product is backed byand through HP Customer Care service and support.standard statement: This HP product is backed byand through HP Customer Care service and support. If you are not completely satisfied, please visit HP at http:///support for information on services and support from HP, or return to your point of purchase forThis does not in any way affect your statutory rights.
Long product name HP Premium Plus Inkjet Transparency Film-50 sht/A4/210 x 297 mm :
The short editorial description of HP Premium Plus Inkjet Transparency Film-50 sht/A4/210 x 297 mm

HP Premium Plus Inkjet Transparency Film 172 gsm-50 sheet/A4/210 x 297 mm
More>>>
HP Premium Plus Inkjet Transparency Film-50 sht/A4/210 x 297 mm:
The official marketing text of HP Premium Plus Inkjet Transparency Film-50 sht/A4/210 x 297 mm as supplied by the manufacturer

HP Premium Plus Transparency Film 172 g/m²-A4/210 x 297 mm/50 sht

High quality transparency film purpose designed to work together with HP inkjet printers to deliver optimum print quality and reliability. 160 g/m² weight transparency film – thick and robust for frequently used presentations.



Crisp black text for high impact, easy-to-read transparencies. Eliminate the fuzzy graphics, blurred images and dark backgrounds than can result when photocopying originals. Create attention-grabbing overhead presentations every time.



Special enhanced surface coating bonds with HP inks to deliver sharp text and vivid colour diagrams, charts, clip art and other illustrations. Ideal for high value presentations such as client proposals, product launches and sales tools.

Short summary description HP Premium Plus Inkjet Transparency Film-50 sht/A4/210 x 297 mm:
This short summary of the HP Premium Plus Inkjet Transparency Film-50 sht/A4/210 x 297 mm data-sheet is auto-generated and uses the product title and the first six key specs.

HP Premium Plus Inkjet Transparency Film-50 sht/A4/210 x 297 mm

Long summary description HP Premium Plus Inkjet Transparency Film-50 sht/A4/210 x 297 mm:
This is an auto-generated long summary of HP Premium Plus Inkjet Transparency Film-50 sht/A4/210 x 297 mm based on the first three specs of the first five spec groups.

HP Premium Plus Inkjet Transparency Film-50 sht/A4/210 x 297 mm