Canon logo

Canon PIXMA TS8050 Inkjet A4 9600 x 2400 DPI Wi-Fi

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
165445
Info modified on:
07 Mar 2024, 15:34:52
Guarantee:
2 years
Long product name Canon PIXMA TS8050 Inkjet A4 9600 x 2400 DPI Wi-Fi:

PIXMA TS8050, Print 9600 x 2400 dpi, Scan CIS 2400 x 4800 dpi, 10.8 cm LCD, Hi-Speed USB, Wi-Fi, AC 100-240V, 50/60Hz

Canon PIXMA TS8050 Inkjet A4 9600 x 2400 DPI Wi-Fi:

PIXMA TS8050 Series

Powerful All-In-One delivering premium quality photo printing, multiple wireless connectivity options and an easy-to-use 10.8 cm (4.3”) touchscreen, all from a stylish and compact body.

Small in size, big on features – experience stunning print quality and compact elegance.

Bring your memories to life
Produce beautiful photographs complete with vivid colours and stunning detail. Canon’s FINE inkjet print system, enhanced print head technology and 6 single inks – including grey – mean improved shading, reduced graininess, deeper black tones, and photos that look better than ever.

Compact, stylish design
Experience a lean, space-saving form factor 30% smaller than previous equivalent models. Clever contrasting textures, rounded corners and tapering contours make the printer’s already-small frame appear even smaller. A superb printer inside and out.

Easy smartphone printing
Get connected, get printing. With Wi-Fi and mobile printing support for Mopria™ for Android, Apple AirPrint™, Google Cloud Print™, Windows 10 Mobile™ and the Canon PRINT app means easy printing from a range of devices. NFC-equipped Android devices can print and scan with just a touch, while the SD card slot and support for Wi-Fi cameras adds further photo printing options.

Short summary description Canon PIXMA TS8050 Inkjet A4 9600 x 2400 DPI Wi-Fi:

Canon PIXMA TS8050, Inkjet, Color printing, 9600 x 2400 DPI, A4, Direct printing, Black

Long summary description Canon PIXMA TS8050 Inkjet A4 9600 x 2400 DPI Wi-Fi:

Canon PIXMA TS8050. Print technology: Inkjet, Printing: Color printing, Maximum resolution: 9600 x 2400 DPI. Copying: Color copying. Scanning: Color scanning, Optical scanning resolution: 2400 x 4800 DPI. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product color: Black

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.