location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG M4714C computer monitor 47" 1920 x 1080 pixels Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M4714C
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
M4714C
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 68329
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Aug 2022 16:24:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points LG M4714C computer monitor 47" 1920 x 1080 pixels Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 47"
  • - 1920 x 1080 pixels 16:9
  • - 9 ms 500 cd/m²
  • - 300 W
Guarantee: 3 years
Long product name LG M4714C computer monitor 47" 1920 x 1080 pixels Black :
The short editorial description of LG M4714C computer monitor 47" 1920 x 1080 pixels Black

M4714C-BA, 1920x1080 WXGA, 9 ms GTG, 500 cd/m2, D-sub, DVI
More>>>
LG M4714C computer monitor 47" 1920 x 1080 pixels Black:
The official marketing text of LG M4714C computer monitor 47" 1920 x 1080 pixels Black as supplied by the manufacturer

- FULL HD NATIVE DISPLAY RESOLUTION: 1920 x 1080
- NARROW BEZEL: 36mm (M4712C-BA)
- CONVENIENT EXTERNAL SPEAKER-OUT
- INFORMATION DISPLAY FOR SERIAL NUMBER
- VIEWING ANGLE and LIFE EXPECTANCY: Enhanced in PortraitMode
- SPLIT ZOOM (self video wall): Up to 5 x 5 matrix - adjusts for bezel width
- HIGH BRIGHTNESS: 500 cd/m2
- CONTRAST RATIO: 3000:1 (DCR)
- BACKLIGHT CONTROL
- CLEAR VOICE
- HDMI™/DVI WITH HDCP
- SUPER IPS: 178° Viewing Angle
- ON SCREEN DISPLAY AND REMOTE CONTROL LOCK
- RS-232C CONTROL
- OPTIONAL HIDDEN SPEAKERS (SP0000K) & OPTIONAL STAND (ST4710K)
- RoHS COMPLIANT

Short summary description LG M4714C computer monitor 47" 1920 x 1080 pixels Black:
This short summary of the LG M4714C computer monitor 47" 1920 x 1080 pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.

LG M4714C, 47", 1920 x 1080 pixels, 9 ms, Black

Long summary description LG M4714C computer monitor 47" 1920 x 1080 pixels Black:
This is an auto-generated long summary of LG M4714C computer monitor 47" 1920 x 1080 pixels Black based on the first three specs of the first five spec groups.

LG M4714C. Display diagonal: 47", Display resolution: 1920 x 1080 pixels, Response time: 9 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Product color: Black

Display
Display diagonal *
47"
Display resolution *
1920 x 1080 pixels
Native aspect ratio *
16:9
Touchscreen *
No
Display brightness (typical)
500 cd/m²
Response time *
9 ms
Aspect ratio
16:9
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Horizontal scan range
30 - 83 kHz
Vertical scan range
56 - 75 Hz
Separate H/V sync
Yes
Composite sync
Yes
Multimedia
RMS rated power
20 W
Built-in camera *
No
Design
Product color *
Black
Ports & interfaces
VGA (D-Sub) ports quantity
1
Ports & interfaces
DVI-D ports quantity
1
HDMI ports quantity
1
Composite video in
1
Component video (YPbPr/YCbCr) in
2
S-Video inputs quantity
1
RS-232 ports
1
Ergonomics
Panel mounting interface
800 x 400 mm
Plug and Play
Yes
Power
Power consumption (typical) *
300 W
Power consumption (standby) *
1 W
Weight & dimensions
Width (without stand)
44" (1117 mm)
Depth (without stand)
4.69" (119 mm)
Height (without stand)
26" (661 mm)
Weight (without stand)
63.9 lbs (29 kg)
Other features
TV tuner integrated
No
Power requirements
100-240V, 50/60Hz
Brand Image Article code product Stock Price from
LG W2242S computer monitor 22" 1680 x 1050 pixels Black LG W2242S computer monitor 22" 1680 x 1050 pixels Black
(show image)
30867 W2242S 0.00
(excl. VAT)
0 (incl. VAT)
LG L1510SF computer monitor 15" 1024 x 768 pixels Silver LG L1510SF computer monitor 15" 1024 x 768 pixels Silver
(show image)
L1510-SF L1510SF 0.00
(excl. VAT)
0 (incl. VAT)
LG L1718S-SN computer monitor 17" 1280 x 1024 pixels Silver LG L1718S-SN computer monitor 17" 1280 x 1024 pixels Silver
(show image)
1718S-SN L1718S-SN 0.00
(excl. VAT)
0 (incl. VAT)