location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Value Glossy Photo Paper Gloss

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Value Glossy Photo Paper - 10x15cm - 50 sheets
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13S400038
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946611846
Category:
Photo paper has been specially designed for printing photographs. Use it to make perfect prints of your pictures!
Photo Paper Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 154857
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Aug 2022 13:46:06
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson Value Glossy Photo Paper Gloss
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Value for money: Epson quality at an affordable price
  • - Works hand-in-hand: Our papers are designed to bring out the best in our inks
  • - Epson quality to everyday life: Even scrapbook photos can look great
  • - Fit for purpose: A low cost photo paper designed for everyday printing
  • - Options to suit: A choice of sizes and pack volumes
Long product name Epson Value Glossy Photo Paper Gloss :
The short editorial description of Epson Value Glossy Photo Paper Gloss

Value Glossy Photo Paper - 10x15cm - 50 sheets
More>>>
Epson Value Glossy Photo Paper Gloss:
The official marketing text of Epson Value Glossy Photo Paper Gloss as supplied by the manufacturer

Everyday photo printing
Whether it’s the latest holiday snap destined for the fridge, pictures for a school project, or clippings for a mood board, this value photo paper will deliver Epson quality every time.

Printing is a partnership
This photo paper has been specially developed to work with Epson's range of inks to deliver the best possible quality. It can also work with any brand of rear feed inkjet printer.

Fit for purpose
Epson provides a selection of photo papers to ensure there’s the right product at the right price for every situation. The new 183gsm three-star Value Glossy Photo Paper takes pride of place at the entry level of Epson’s range. For those looking for a professional or archival quality, Epson also provides the resin-coated 200gsm four-star Glossy Photo Paper, 255gsm five-star Premium Glossy Photo Paper, and finally the 300gsm five-star-plus Ultra Glossy Photo Paper.

Choice and versatility
Ideal for an array of uses, the Value Glossy Photo Paper comes in two sizes; A4 and 10x15cm, and is available in varying pack sizes; 20, 50 or 100 sheets. The paper comes in a resealable bag, making it easy to keep it safe from moisture and light.

Short summary description Epson Value Glossy Photo Paper Gloss:
This short summary of the Epson Value Glossy Photo Paper Gloss data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Value Glossy Photo Paper, Gloss, 183 g/m², 10x15 cm, Office printing, Calendar, Photo collage, Photo gifts, Photo, Cards and gift wraps, Seasonal..., 50 sheets, - Expression Premium XP-900 - Expression Premium XP-830 - Expression Premium XP-820 - Expression...

Long summary description Epson Value Glossy Photo Paper Gloss:
This is an auto-generated long summary of Epson Value Glossy Photo Paper Gloss based on the first three specs of the first five spec groups.

Epson Value Glossy Photo Paper. Finish type: Gloss, Media weight: 183 g/m², Paper size: 10x15 cm. Width: 3.94" (100 mm), Height: 5.91" (150 mm), Roll width: 3.94" (10 cm). Quantity per pack: 1 pc(s), Package width: 4.41" (112 mm), Package depth: 7.56" (192 mm). Pallet width (UK): 39.4" (100 cm), Pallet length (UK): 47.2" (120 cm), Pallet height (UK): 5.91" (15 cm). Star rating: 3*, Country of origin: Japan

Features
Paper size
10x15 cm
Finish type *
Gloss
Media weight *
183 g/m²
Best uses
Office printing, Calendar, Photo collage, Photo gifts, Photo, Cards and gift wraps, Seasonal decorations and gifts, Masks and party, Daily use
Sheets per pack
50 sheets
Compatible products
- Expression Premium XP-900 - Expression Premium XP-830 - Expression Premium XP-820 - Expression Premium XP-810 - Expression Premium XP-720 - Expression Premium XP-710 - Expression Premium XP-635 - Expression Photo XP-960 - Expression Photo XP-950 - Expression Photo XP-860 - Expression Photo XP-850 - Expression Photo XP-760 - Expression Photo XP-750 - Expression Photo HD XP-15000 - Expression Home XP-455 - Expression Home XP-452 - Expression Home XP-445 - Expression Home XP-442 - Expression Home XP-435 - Expression Home XP-432 - Expression Home XP-425 - Expression Home XP-422 - Expression Home XP-415 - Expression Home XP-412 - Expression Home XP-355 - Expression Home XP-352 - Expression Home XP-345 - Expression Home XP-342 - Expression Home XP-335 - Expression Home XP-332 - Expression Home XP-325 - Expression Home XP-322 - Expression Home XP-315 - Expression Home XP-312 - Expression Home XP-257 - Expression Home XP-255 - Expression Home XP-247 - Expression Home XP-245 - Expression Home XP-235 - Expression Home XP-225 - Expression Home XP-215 - Expression Home XP-212 - Epson Stylus Photo 2100 - Epson Stylus Photo 1500W - Epson Stylus Photo 1400 - Epson Expression Premium XP-800 - Epson Expression Premium XP-700 - Epson Expression Premium XP-605 - Epson Expression Premium XP-600 - Epson Expression Home XP-405WH - Epson Expression Home XP-405 - Epson Expression Home XP-305 - Epson Expression Home XP-30 - Epson Expression Home XP-205 - Epson Expression Home XP-202 - Epson Expression Home XP-102
Weight & dimensions
Width
3.94" (100 mm)
Weight & dimensions
Height
5.91" (150 mm)
Roll width
3.94" (10 cm)
Packaging data
Quantity per pack
1 pc(s)
Package width
4.41" (112 mm)
Package depth
7.56" (192 mm)
Package height
0.551" (14 mm)
Package weight
5.47 oz (155 g)
Technical details
Master (outer) case GTIN (EAN/UPC)
8715946612256
Logistics data
Harmonized System (HS) code
37032000
Pallet width (UK)
39.4" (100 cm)
Pallet length (UK)
47.2" (120 cm)
Pallet height (UK)
5.91" (15 cm)
Pallet width
31.5" (80 cm)
Pallet length
47.2" (120 cm)
Pallet height
5.91" (15 cm)
Quantity per pallet
3600 pc(s)
Quantity per pallet (UK)
5040 pc(s)
Quantity per pallet layer
400 pc(s)
Quantity per pallet layer (UK)
560 pc(s)
Master (outer) case width
9.84" (250 mm)
Master (outer) case length
12.9" (327 mm)
Master (outer) case height
6.06" (154 mm)
Quantity per master (outer) case
40 pc(s)
Minimum order quantity
40 pc(s)
Other features
Star rating
3*
Country of origin
Japan
Country Distributor
Italia 2 distributor(s)
United Kingdom 3 distributor(s)
Nederland 1 distributor(s)
Worldwide 1 distributor(s)
España 1 distributor(s)
France 1 distributor(s)
Danmark 2 distributor(s)
Portugal 1 distributor(s)