Samsung logo

Samsung Xpress SL-M2835DW laser printer 4800 x 600 DPI A4 Wi-Fi

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
249804
Info modified on:
21 Oct 2022, 10:32:10
Long product name Samsung Xpress SL-M2835DW laser printer 4800 x 600 DPI A4 Wi-Fi:

Xpress SL-M2835DW, 600MHz CPU, 4800 x 600DPI, PCL6/PCL5e/SPL, Fast Ethernet, 802.11b/g/n, NFC

Samsung Xpress SL-M2835DW laser printer 4800 x 600 DPI A4 Wi-Fi:

- Just tap a mobile device to the Xpress M2835DW to print
- Print fast at speeds of up to 28 pages per minute
- Enjoy clear, sharp, professional-quality print results
- Use many different paper types up to 220gsm

Samsung Printer Xpress M2835DW
Professional performance. Perfect price. Be much more productive and efficient with fast and easy-to-use printers that give you great value for money

A Printer That Makes Your Smartphone Even Smarter
Print wirelessly and share effortlessly with the Samsung Xpress M2835DW. Get Print On Tap! With advanced NFC technology, simply tap your mobile device to the Samsung Xpress M2835DW to print virtually any content. Samsung NFC technology earned the 2013 "Outstanding Achievement in Innovation" Award from Buyers Lab, Inc.

Simple Registration To Google Cloud
Google Cloud Print allows you to connect and print from wherever you are. Just tap your smartphone to the printer and automatically connect it to the cloud—no login necessary.

Don’t Wait For The SVC Guy To Fix Your PRT
Dealing with a frustrating printer error? There’s no need to call for help when you have a NFC-enabled smartphone. Just tap your smartphone to the printer and you’ll be guided through a series of troubleshooting tips and clips.

Print Fast, Don’t Wait
However demanding your professional printing needs, a Samsung Xpress M2835DW Series gives you great results – fast. Save time by printing even complex documents at speeds of up to 28 pages per minute (PPM) thanks to a powerful 600MHz processor and 128MB of memory. With the Cortex-A5 Core, it’s up to 25.6% faster than earlier models, making it one of the fastest printers in its class. That means it helps you to work faster, be more flexible and more productive.

Give A Good Impression With Great Print Quality
Now impressive professional-quality prints are possible for everyone. Your Samsung Xpress M2835DW Series delivers sharp, clear prints that are sure to make a big impact. Thanks to its 4800 x 600dpi effective resolution and Rendering Engine for Clean Page (ReCP) technology, you can enjoy higher performance and quality without the need for a bulky larger printer. What’s more, quality-boosting features give you more detail, smoother images and clearer text. Even complex images and small text are delivered in fine, detailed prints, thanks to high-resolution print quality up to 4800 x 600dpi effective. Enjoy clearer text and more vivid images thanks to edge enhancement, which gives them a far more polished and well-defined edge.

Print With More Paper Types For All Kinds Of Uses
Whatever you need to print, your Samsung Xpress M2835DW Series can handle it. The small but robust printer can use a range of media up to 220 grams per square meter (gsm), including paper, labels, cards, envelopes and overhead projector (OHP) transparencies. You can easily select the paper type you need from the multipurpose (MP) tray, so it’s convenient as well as flexible.

Better For Your Budget And The Planet
Businesses can decrease toner and paper costs simply with One-Touch Eco button. This feature helps companies limit the amount of resources needed to perform printing operations. One-Touch Eco button enables to employ N-up and duplex printing to print multiple document pages on a single sheet, skipping blank pages to reduce the amount of paper used. Toner save mode also reduces supply costs by decreasing toner use. Use N-up print to put two or more document pages on one sheet to reduce paper use. Print using the Toner Saver Mode to reduce costs and toner. Duplex printing uses both sides of paper to reduce paper use Available on Duplex Printing supported models only. Skipping blank pages and only printing pages with text or images to avoid paper waste.

Cut Energy And Supply Consumption
With Easy Eco Driver, you can make savings of up to 20% on toner and paper as well as reducing your energy usage. It helps you cut down on page elements that use high amounts of toner, such as images and bold type fonts, or lighten text so that less toner is required. You can preview and edit your documents before printing, to make sure that the output meets your needs in terms of efficiency and also quality. Eco Simulator also shows you the estimated reduction percentage of CO2, electricity, and paper, so you can see the difference for yourself.

Short summary description Samsung Xpress SL-M2835DW laser printer 4800 x 600 DPI A4 Wi-Fi:

Samsung Xpress SL-M2835DW, Laser, 4800 x 600 DPI, A4, 29 ppm, Duplex printing, Network ready

Long summary description Samsung Xpress SL-M2835DW laser printer 4800 x 600 DPI A4 Wi-Fi:

Samsung Xpress SL-M2835DW. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 12000 pages per month. Maximum resolution: 4800 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 29 ppm, Duplex printing. Network ready, Wi-Fi. Product color: Black, White

Reasons to buy
Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.