location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung MLT-D111S toner cartridge 1 pc(s) Original Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MLT-D111S
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MLT-D111S show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0887276962221 show
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 361975
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Aug 2022 07:51:33
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Samsung MLT-D111S toner cartridge 1 pc(s) Original Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original
  • - Printing colors: Black
  • - Black toner page yield: 1000 pages
  • - Laser printing
  • - 1 pc(s)
Long product name Samsung MLT-D111S toner cartridge 1 pc(s) Original Black :
The short editorial description of Samsung MLT-D111S toner cartridge 1 pc(s) Original Black

TONER 1.0K YIELD M2020W M2070W M2070FW
More>>>
Samsung MLT-D111S toner cartridge 1 pc(s) Original Black:
The official marketing text of Samsung MLT-D111S toner cartridge 1 pc(s) Original Black as supplied by the manufacturer

- Use with a wide range of Samsung ProXpress printers
- Replace your printer’s toner cartridge with ease
- Maximise performance with genuine Samsung supplies
- Enjoy a yield of up to 1000 pages printed per cartridge

Value Added Function

Samsung Laser Supplies are designed to maximize the machine performance. Constantly redesigned and improved Samsung Supplies provide best performance, reliablility and outstanding printing quality.

Short summary description Samsung MLT-D111S toner cartridge 1 pc(s) Original Black:
This short summary of the Samsung MLT-D111S toner cartridge 1 pc(s) Original Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung MLT-D111S, 1000 pages, Black, 1 pc(s)

Long summary description Samsung MLT-D111S toner cartridge 1 pc(s) Original Black:
This is an auto-generated long summary of Samsung MLT-D111S toner cartridge 1 pc(s) Original Black based on the first three specs of the first five spec groups.

Samsung MLT-D111S. Black toner page yield: 1000 pages, Printing colors: Black, Quantity per pack: 1 pc(s)

Features
Compatibility *
Xpress M2022, M2022W, M2020, M2021, M2020W, M2021W, M2070, M2071, M2070W, M2071W, M2070F, M2071FH, M2070FW, M2071FH
Quantity per pack *
1 pc(s)
Black toner page yield *
1000 pages
Type *
Original
Printing colors *
Black
Brand compatibility *
Samsung
Product color
Black
Weight & dimensions
Weight
20.5 oz (580 g)
Package width
12.8" (326 mm)
Package depth
6.22" (158 mm)
Package height
4.25" (108 mm)
Package weight
30.5 oz (865 g)
Package type
Box
Logistics data
Harmonized System (HS) code
84439990
Number of pallets per intermodal container (20ft)
20 pc(s)
Number of pallets per intermodal container (40ft)
22 pc(s)
Logistics data
Number of pallets per intermodal container (40ft, HC)
22 pc(s)
Pallet width
39.9" (101.4 cm)
Pallet length
39.1" (99.3 cm)
Pallet height
4.72" (12 cm)
Number of cartons per pallet (intermodal container 20ft)
720 pc(s)
Number of cartons per pallet (intermodal container 40ft)
1584 pc(s)
Number of cartons per pallet (intermodal container 40ft, HC)
1782 pc(s)
Master (outer) case width
13.3" (338 mm)
Master (outer) case length
13" (331 mm)
Master (outer) case height
9.57" (243 mm)
Master (outer) case weight
8.66 lbs (3.93 kg)
Master (outer) case tare weight
16.6 oz (470 g)
Quantity per master (outer) case
4 pc(s)
Other features
Print technology
Laser printing
Package tare weight
5.22 oz (148 g)
Brand Image Article code product Stock Price from
Samsung CLT-K406S toner cartridge 1 pc(s) Original Black Samsung CLT-K406S toner cartridge 1 pc(s) Original Black
(show image)
CLT-K406S CLT-K406S 0.00
(excl. VAT)
0 (incl. VAT)
Samsung CLT-P406C toner cartridge 4 pc(s) Original Black, Blue, Magenta, Yellow Samsung CLT-P406C toner cartridge 4 pc(s) Original Black, Blue, Magenta, Yellow
(show image)
CLT-P406C CLT-P406C 0.00
(excl. VAT)
0 (incl. VAT)
Samsung CLT-P404C toner cartridge Original Black, Cyan, Magenta, Yellow Samsung CLT-P404C toner cartridge Original Black, Cyan, Magenta, Yellow
(show image)
CLT-P404C CLT-P404C 0.00
(excl. VAT)
0 (incl. VAT)
Samsung CLT-Y404S toner cartridge 1 pc(s) Original Yellow Samsung CLT-Y404S toner cartridge 1 pc(s) Original Yellow
(show image)
CLT-Y404S CLT-Y404S 0.00
(excl. VAT)
0 (incl. VAT)
Samsung CLT-M404S toner cartridge 1 pc(s) Original Magenta Samsung CLT-M404S toner cartridge 1 pc(s) Original Magenta
(show image)
CLT-M404S CLT-M404S 0.00
(excl. VAT)
0 (incl. VAT)
Samsung CLT-K404S toner cartridge 1 pc(s) Original Black Samsung CLT-K404S toner cartridge 1 pc(s) Original Black
(show image)
CLT-K404S CLT-K404S 0.00
(excl. VAT)
0 (incl. VAT)
Samsung CLT-C404S toner cartridge 1 pc(s) Original Cyan Samsung CLT-C404S toner cartridge 1 pc(s) Original Cyan
(show image)
CLT-C404S CLT-C404S 0.00
(excl. VAT)
0 (incl. VAT)
Samsung MLT-D111L toner cartridge 1 pc(s) Original Black Samsung MLT-D111L toner cartridge 1 pc(s) Original Black
(show image)
MLT-D111L MLT-D111L 0.00
(excl. VAT)
0 (incl. VAT)
MM Black Laser Toner - Samsung (MLT-D111S) toner cartridge 1 pc(s) MM Black Laser Toner - Samsung (MLT-D111S) toner cartridge 1 pc(s)
(show image)
65090DK Black Laser Toner - Samsung K406S (CLT-K406S) 0.00
(excl. VAT)
0 (incl. VAT)
Samsung MLT-D115L toner cartridge 1 pc(s) Original Black Samsung MLT-D115L toner cartridge 1 pc(s) Original Black
(show image)
MLT-D115L MLT-D115L 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)