Bosch Serie 8 WTW855R8IT, Freestanding, Front-load, Heat pump, White, Buttons, Rotary, Right
Bosch Serie 8 WTW855R8IT. Appliance placement: Freestanding, Loading type: Front-load, Drying system: Heat pump. Drum capacity: 17.6 lbs (8 kg), Drying class: B, Drying programs: Wool, Mix, Sport, Delicate/silk, Steam, Cotton, Synthetics. Delay start (max): 24 h. Energy efficiency class: A++, Energy consumption: 1.91 kWh, Annual energy consumption: 235 kWh. Depth: 23.6" (599 mm), Width: 23.5" (598 mm), Height: 33.1" (842 mm)