DICOTA logo

DICOTA D31222 backpack Black Polyester

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21161
Info modified on:
07 Mar 2024, 15:34:52
Long product name DICOTA D31222 backpack Black Polyester:

23L, 15 - 17.3", 340 x 505 x 190 mm

Short summary description DICOTA D31222 backpack Black Polyester:

DICOTA D31222, 17.3", Notebook compartment, Polyester

Long summary description DICOTA D31222 backpack Black Polyester:

DICOTA D31222. Product main color: Black, Minimum screen size: 15", Maximum screen size: 17.3". Width: 13.4" (340 mm), Depth: 7.48" (190 mm), Height: 19.9" (505 mm). Material: Polyester

Specs
Recommended products
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.