location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Imation DLT Cleaning Cartridge

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Imation Check ‘Imation’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DLT Cleaning Cartridge
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
I12919
Category:
Materials used for cleaning.
Cleaning Media Check ‘Imation’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Imation: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6631
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Imation DLT Cleaning Cartridge
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 4.16 x 4.15 x 1" (105.7 x 105.4 x 25.4 mm)
  • - Number of cleanings: 20
  • - Beige
  • - 7.85 oz (222.5 g)
Long product name Imation DLT Cleaning Cartridge :
The short editorial description of Imation DLT Cleaning Cartridge

DLTtapeT Head Cleaning Cartridge
More>>>
Short summary description Imation DLT Cleaning Cartridge:
This short summary of the Imation DLT Cleaning Cartridge data-sheet is auto-generated and uses the product title and the first six key specs.

Imation DLT Cleaning Cartridge, Beige, 4.16 x 4.15 x 1" (105.7 x 105.4 x 25.4 mm), 7.85 oz (222.5 g)

Long summary description Imation DLT Cleaning Cartridge:
This is an auto-generated long summary of Imation DLT Cleaning Cartridge based on the first three specs of the first five spec groups.

Imation DLT Cleaning Cartridge. Product color: Beige. Dimensions (WxDxH): 4.16 x 4.15 x 1" (105.7 x 105.4 x 25.4 mm), Weight: 7.85 oz (222.5 g)