BlackBerry logo

BlackBerry Bold 9000 2.6" Single SIM BlackBerry OS 3G Mini-USB A 0.125 GB 1 GB 1500 mAh Black

Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30179
Info modified on:
27 Feb 2024, 15:01:50
Long product name BlackBerry Bold 9000 2.6" Single SIM BlackBerry OS 3G Mini-USB A 0.125 GB 1 GB 1500 mAh Black:

Bold 9000 Black

Short summary description BlackBerry Bold 9000 2.6" Single SIM BlackBerry OS 3G Mini-USB A 0.125 GB 1 GB 1500 mAh Black:

BlackBerry Bold 9000, 2.6", 0.125 GB, 1 GB, 2 MP, BlackBerry OS, Black

Long summary description BlackBerry Bold 9000 2.6" Single SIM BlackBerry OS 3G Mini-USB A 0.125 GB 1 GB 1500 mAh Black:

BlackBerry Bold 9000. Display diagonal: 2.6", Display resolution: 480 x 320 pixels. Processor frequency: 0.624 GHz. RAM capacity: 0.125 GB, Internal storage capacity: 1 GB. Rear camera resolution (numeric): 2 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: BlackBerry OS. Battery capacity: 1500 mAh. Product color: Black. Weight: 4.59 oz (130 g)

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.