location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother PT-H110 label printer Thermal transfer 180 x 180 DPI 20 mm/sec TZe QWERTY

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PT-H110
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PT-H110 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4977766760645 show
Category:
Create your own, professional looking labels fast and conveniently with one of these label printers!
Label Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 410415
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Mar 2024 09:45:49
The date of the most recent change of the data-sheet in Icecat's system
Brother PT-H110 user manual (1.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Quick Setup Guide (4.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Safety Guide (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Brother PT-H110 label printer Thermal transfer 180 x 180 DPI 20 mm/sec TZe QWERTY
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Thermal transfer
  • - 180 x 180 DPI
  • - Maximum printing width: 0.472" (1.2 cm) Print speed: 20 mm/sec
  • - Display: LCD
  • - 14.1 oz (400 g)
Guarantee: 2 Years
Long product name Brother PT-H110 label printer Thermal transfer 180 x 180 DPI 20 mm/sec TZe QWERTY :
The short editorial description of Brother PT-H110 label printer Thermal transfer 180 x 180 DPI 20 mm/sec TZe QWERTY

HANDHELD LABELER, ONE TOUCH KEYS,
More>>>
Brother PT-H110 label printer Thermal transfer 180 x 180 DPI 20 mm/sec TZe QWERTY:
The official marketing text of Brother PT-H110 label printer Thermal transfer 180 x 180 DPI 20 mm/sec TZe QWERTY as supplied by the manufacturer

Portable P-touch label maker great for home, home office and on-the-go use. Features a QWERTY keyboard, convenient one-touch keys and an easy-view display to preview your labels before printing. Easily personalize your labels with 3 fonts, 14 frames, and over 250 symbols. Also organize your wires and cables with the useful cable labeling feature. Creates labels with 1 or 2 lines of text. Built-in memory stores up to 15 labels for fast reprinting. Uses durable, laminated easy-peel "TZe" tape up to 12mm (~1/2") wide. Powered by 6 AAA batteries or optional AC adapter (each sold separately). Includes 12mm starter tape.

Main Features
- Lightweight and portable
- Easy-type QWERTY keyboard
- Easy-view graphical display for easy preview before printing
- One-touch keys for easy access to fonts, styles and frames
- 3 fonts, 14 frames and more than 250 symbols
- Useful cable labeling feature to easily organize your wires and cables
- Stores up to 15 labels for quick reprinting
- Prints 1 or 2 lines of text on labels up to 12mm wide (approx. ½")
- Uses Brother "TZe" tapes in a variety of colors, sizes and types: standard, extra strength, acid free adhesive, cable and wire, fabric iron on and more
- Flexible – Works with 6 x "AAA" batteries (not included) or optional AC adapter

Brother P-touch PT-H110 Easy, Handheld Label Maker
The portable PT-H110 makes it easy to print great-looking labels anywhere. Comes with a variety of fonts, frames and symbols to personalize your labels. Uses durable, laminated Brother P-touch TZe tape.

Lightweight and portable so you can create labels anywhere

Add a Personal Touch
It’s easy to personalize your labels with the PT-H110. It has 3 fonts, 5 patterns, 14 frames, and over 250 symbols.

Also try out the 10 pre-designed decorative labels in the Menu section.

Colors, Sizes and Types
The PT-H110 uses Brother P-touch TZe tape in 4 different widths:
3.5mm (0.13”), 6mm (0.23”), 9mm (0.35”) and 12mm (0.47”).

Choose from a wide variety of colors. Also try P-touch TZe specialty tapes including:

- Extra Strength Adhesive Tape
- Flexible Cable Tape-Fabric Iron-On Tape
- Flexible Cable Tape-Fabric Iron-On Tape

Hang Tough!
Brother P-touch TZe tape is laminated, making it durable indoors and outdoors. It’s smudge and fade resistant. It stands up to home, business and industrial use.

P-touch TZe tape has a split back for easy application.

Brother is At Your Side
The P-touch PT-H110 Label Maker comes with a 1-year limited warranty and free phone support for the life of the product.

Short summary description Brother PT-H110 label printer Thermal transfer 180 x 180 DPI 20 mm/sec TZe QWERTY:
This short summary of the Brother PT-H110 label printer Thermal transfer 180 x 180 DPI 20 mm/sec TZe QWERTY data-sheet is auto-generated and uses the product title and the first six key specs.

Brother PT-H110, QWERTY, TZe, Thermal transfer, 180 x 180 DPI, 20 mm/sec, AAA

Long summary description Brother PT-H110 label printer Thermal transfer 180 x 180 DPI 20 mm/sec TZe QWERTY:
This is an auto-generated long summary of Brother PT-H110 label printer Thermal transfer 180 x 180 DPI 20 mm/sec TZe QWERTY based on the first three specs of the first five spec groups.

Brother PT-H110. Keyboard layout: QWERTY. Tape type: TZe. Print technology: Thermal transfer, Maximum resolution: 180 x 180 DPI, Print speed: 20 mm/sec. Supported paper width: 3.5, 6, 9, 12 mm. Battery type: AAA. Product color: Black

Printing
Print technology *
Thermal transfer
Maximum resolution *
180 x 180 DPI
Print speed *
20 mm/sec
Maximum printing width *
0.472" (1.2 cm)
Maximum print height
0.354" (9 mm)
Minimum print length
1.18" (3 cm)
Vertical printing
Yes
Mirror printing
Yes
Maximum print length
11.8" (0.3 m)
Paper handling
Supported paper width
3.5, 6, 9, 12 mm
Ports & interfaces
Ethernet LAN *
No
Wi-Fi *
No
Performance
Number of fonts
3
Tape type
TZe
Tape cutting
Manual
Number of styles
10
Number of printing lines (max)
2
Underline
Yes
Maximum text length per line
80 characters
Design
Product color *
Black
Display *
LCD
Display number of lines
1 lines
Display number of characters
16
Design
Keyboard layout
QWERTY
Power
Battery type
AAA
Number of batteries supported
6
Auto power off
Yes
Weight & dimensions
Width
4.33" (110 mm)
Depth
8.03" (204 mm)
Height
2.28" (58 mm)
Weight
14.1 oz (400 g)
Packaging data
Package width
7.48" (190 mm)
Package depth
4.09" (104 mm)
Package height
11.2" (285 mm)
Package weight
30.3 oz (860 g)
Packaging content
Cartridge(s) included
Yes
Cartridges quantity
1 pc(s)
Warranty card
Yes
Manual
Yes
Logistics data
Harmonized System (HS) code
84433210
Other features
Number of label formats
15
Print preview
Yes
Label memory
15 label(s)
Navigation key
Yes
Country Distributor
Nederland 6 distributor(s)
Portugal 3 distributor(s)
España 4 distributor(s)
France 3 distributor(s)
Italia 2 distributor(s)
United Kingdom 9 distributor(s)
Österreich 2 distributor(s)
Danmark 2 distributor(s)
Deutschland 3 distributor(s)
Belgium 3 distributor(s)
Switzerland 2 distributor(s)
Polska 2 distributor(s)
Worldwide 1 distributor(s)
Slovenia 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
United States 1 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)