|
As with my previous smartphone reviews I was able to source in an iPhone 7 Plus from Vodafone as a means to help me record some 4K video footage for my Hisense Feature . During this time I recorded well over 7 hours of footage and I have to admit that in...
If I take the vast price tag out of the equation I can't help but be impressed with the iPhone 7 Plus. It is on the large size but its black finish gives it a slimming look, making it appear smaller than it is.I also enjoyed using the device more than the...
|
|
|
As expected, the iPhone 7 and iPhone 7 Plus are essentially what we've been reading about for a very long time now. They look like last year's models, just with tweaked internals, an impressive new camera and a couple of new colour options in the form of...
Great build quality, Waterproofing, Amazing cameras, Superpowerful chipset...
No 3.5mm headphone socket, No quickcharging capability...
If you must buy an iPhone in 2016 the iPhone 7 Plus is the model to go for. The standard iPhone 7 model is just, well… disappointing on too many fronts. Battery performance isn't great, the display pales in comparison to cheaper Android alternatives and...
|
|
|
Welcome to our iPhone 7 Plus review, in which we rate Apple's newest and most expensive ever phablet for design, features, camera, screen, tech specs and value for money. If you'd prefer to read about the mid-size iPhone 7, head over to our iPhone 7 revie...
Portrait Mode is very impressive, Doubled storage tiers, Speedy performance...
Very expensive, Camera still sticks out at the back...
The iPhone 7 Plus has plenty to be pleased about - waterproofing, a twin-lens camera, a specs bump, stereo audio, a customisable Home button - but is there anything here to get passionate about?This is quite clearly the best iPhone yet, with a smart (if u...
|
|
|
Outright Cost: From $1269The iPhone 7 Plus is one of Apple's new flagship smartphones, succeeding last year's iPhone 6s and iPhone 6s Plus.Once again, Apple launched two new handsets, the iPhone 7, and the iPhone 7 Plus. The 4.7-inch iPhone is the smaller...
Dual camera is genuinely useful, Water-resistance, Tight integration between hardware and software, Solid battery life...
No headphone jack, Pricey, Low Screen-to-body ratio, New home button will take some getting used to...
An innovative camera, great battery life, and a bigger screen make the iPhone 7 Plus the pragmatic buy for those looking a new iPhone. However, Apple's re-use of the 2014 iPhone 6 Plus design does make the iPhone 7 Plus feel a little dated, especially whe...
|
|
|
Apple's latest phablet takes the familiar iPhone formula and tweaks it once again to create a pocket powerhouse. It's not going to wow you with a new design or massive innovations, but the iPhone 7 Plus is a great phone. It offers everything the iPhone 7...
Beautiful screen, Unique camera, Solid battery life, Classleading performance, Potent speakers...
Expensive, No headphone jack, Largely unchanged design...
iPhone 7 Plus – Battery Life One of the reasons I'd always recommend a Plus version of the iPhone over the standard one is battery life. Many people have gotten used to carefully managing their daily phone use to make sure their phone doesn't run out befo...
|
|
|
Neither handset has a 3.5mm headphone jack, which really does suck despite Apple's claims to the contrary about being “brave” for removing it. The workaround Apple has come up with is an adapter which will ship with all iPhone 7 and iPhone 7 units.Apple s...
Great build quality, Waterproofing, Amazing cameras, Superpowerful chipset...
No 3.5mm headphone socket, No quickcharging capability...
If you're not concerned with size, then the iPhone 7 Plus is arguably a much better choice than the standard model. It has a roomier screen, better camera setup, improved stamina and an extra gigabyte of RAM - all of which adds up to a superior phone. H...
|
|
|
So Apple finally deigned to provide us with an iPhone 7 Plus review unit. The phone itself (plus the first reviews) came out several weeks ago so the interest in what we have to say will have waned somewhat by now. In fact, who's even going to bother read...
Fast, Decent camera with great video, Good screen, Compatible with Apple ecosystem...
Expensive, Portrait Mode is a mess, No headphone jack, Price hike for Australians, Siri feels old, No VR strategy...
A lightly-flawed flagship. Taptic feedback isn't as useful as a headphone jack, the camera's Portrait Mode is a mess and there are some low light issues. But it's fast and well-appointed and if Apple's ecosystem is important to you, value is less of an issue...
|
|
thunderbaylive.com Updated: 2016-12-04 05:08:11
|
After one month with the iPhone 7 Plus, how does Apple's flagship hold up?iPhone 7 Plus Review: Read more on TechnoBuffalo: Slickwraps: More tech goodness: Our video gear: Deals: Follow us! Twitter: Facebook: Instagram: Google Plus:...
|
|
|
It might look almost the same as its predecessors, but the iPhone 7 Plus has a range of updates that make it the best yet. Should you upgrade though? Here's our iPhone 7 Plus review to help you decide. We've become accustomed to a new iPhone design every...
The iPhone 7 Plus is an excellent phone. It's Apple's best yet, but it is also Apple's most expensive yet, with a huge starting price. In some respects, the upgrades seem to justify this, but at the same time some features are arguably only catching up wi...
|
|
|
Included with the iPhone 7 Plus is a 3.5mm audio jack-to-Lightening dongle, for those of us who still want to use analog headphones with our smartphone .Like the iPhone 7, the 7 Plus is available in “Jet Black” “Silver” “Gold” “Rose Gold” and a regula...
If you've got the funds and the appetite for a huge smartphone, the iPhone 7 Plus will probably sweep you off your feet. Now that the Galaxy Note 7 is dead, the 7 Plus stands alone; simply put, it's a phone without equal. The extra-large iPhone is packed...
|
|
|
While the iPhone 7 may not have enough new features to warrant an upgrade from the 6S, the larger iPhone 7 Plus could have enough to persuade you. Its battery life is staggering, the camera is a great addition and the pressure-sensitive home button and 3D...
Fantastic battery life, great display for watching videos...
Expensive handset with few updates, made our hands and wrists ache...
The iPhone 7 Plus does feel massive in our hands and isn't comfortable to use one-handed, but watching videos on the larger display is great and once you've used the larger handset for more than a couple of days, it's extremely difficult to drop back...
|
|
|
iPhone 7 Plus Review (Matte Black) – As always, iPhone gets better and better every year and it will always be “The best iPhone” so we can scrap that gimmicky punch line and just get on with what's change in iPhone 7 Plus .Sure, it's the best iPhone Apple...
Solid performance with an interesting dual lens camera setup...
|
|
|
Let's get this out of the way about the biggest change to the iPhone 7 : The elimination of the old-style audio jack doesn't mean Apple is trying to force users to buy wireless AirPods . The iPhone 7 comes with wired headphones (that plug into the Lightni...
|
|
|
The iPhone 7 Plus is the best iPhone money can buy, hands down. Like the iPhone 7, it's not an essential upgrade if you have an iPhone 6s Plus that you're happy with, or you want to hold out for the 2017 iPhone, which will be the 10th anniversary and, rum...
The iPhone 7 Plus has such a great camera that it's easy to recommend it over the iPhone 7, and the extra dash of battery life is nice to have too. While it isn't without its drawbacks, it's got power, speed, and a shiny new coat. It's a little mean t...
|
|
|
The second of Apple's newest smartphones, the iPhone 7 Plus, is bigger, more expensive, has a few more features and actually lasts a day per charge. But is it worth buying over its rivals?The largest in Apple's smartphone range has always felt like it pla...
a day's battery life, good dual camera and selfie camera, waterproof, taptic engine, good fingerprint scanner...
bulky, difficult to hold with one hand, no headphone socket, cannot unlock the phone with gloves or within an armband case, expensive, no removable battery, no memory expansion, can't charge and listen to cabled headphones, very slow charging...
The iPhone 7 Plus will tick a lot of boxes for many iPhone buyers. It lasts a day per charge, it has dual cameras on the back, it has a larger screen and has most of the good things about the iPhone 7 including IP67 waterproofing. But it's not a great pha...
|
|
|
In three generations of iPhones that in shape and design are quite similar, the iPhone 7 series looks familiar but represents a big leap forward.When Apple revealed the iPhone 7 and iPhone 7 Plus smartphones earlier this month, a lot of focus went into th...
Image: Connor McKennaI have to say I was very impressed with the battery life, which keeps pace with the Apple Watch throughout the day despite having larger screen.The size of the iPhone 7 Plus definitely takes a bit of getting used to, especially since...
|
|
|
It's September and that means new iPhones. In particular, a refresh of the larger-scale model in the iPhone 7 Plus. The 2016 version of the almost ubiquitous 5.5-inch smartphone from Apple looks much likes its 6S Plus predecessor, except there's a new du...
Big screen size, great battery life and iOS 10 improvements, most powerful iPhone yet so great for gaming, water-resistance, updated Home button, dual camera fun...
No headphone socket, dual camera depth effect imperfections, big and heavy - so won't be suitable for all, screen resolution behind the flagship curve, expensive...
Of the two new iPhone 7 devices, the Plus certainly gets the most new features - making it the more worthy upgrade from either the iPhone 6 Plus or the iPhone 6S Plus.The core design of the iPhone 7 Plus isn't an overhaul though, it's about refinement, wi...
|
|
|
Much has been said about the iPhone 7 and iPhone 7 Plus way before they've been released and we looked at the reactions as a sign that Apple continues to shape the direction of the smartphone industry that same way it did when it first introduced the very...
Better performance, Better camera, Water-resistance, Bigger storage...
Missing 3.5mm audio port, Home button takes time to get used to, Same old design, Dual-camera is a bit gimmicky, Expensive...
The iPhone 7 Plus is a mixed bag of goodies. On one hand, you have options for bigger storage, better performance, better camera and water resistance. On the other hand, you're stuck with basically the same old design for the last 3 years minus the 3.5mm...
|
|
|
"We did our best to bring the new iPhone 7 and 7 Plus to the Philippines as soon as we can. I know lots of Pinoys are big Apple fans and Team Kimstore wants to serve them. We want to give them the chance to own these handsets ahead of everyone else." Tha...
|
|
|
We've been using the iPhone 7 Plus (128GB) as our main daily driver for the last 48 hours and we wanted to quickly share with you guys our initial thoughts and observations about it. This is also a great way to validate our previous commentary, “No, You D...
|
|
|
While this is a fair observation that brings to question Apple's desire or ability to evolve on past designs, there are a lot of features and functions that are brand new to the iPhone line that aim to keep it at the forefront of the smartphone industry i...
|
|
|
Is the iPhone 7 Plus "hissing"? Some users have reported that their iPhone 7s are making a hissing noise when they’re running power-intensive applications. Users who are worried that this could be a repeat of the exploding Samsung Galaxy Note 7 need not worry. 9to5Mac suggests that this could be the A10 Fusion system found on the chip itself making the noise and its thought the hissing is harmless...
The new iPhone 7 Plus is a beast of a phone, but its not quite perfect...
|
|
|
Apple has done it again with the iPhone 7 Plus, a phone that's as powerful as it is controversial. In benchmarks, it's more powerful than any Android flagship phone; in camera tests it wows with 2× optical zoom and sharp photos; and it's finally water res...
Dual-camera tech is impressive, It's finally water-resistant, Speedy processor, iOS 10 is smooth and slick, Attractive aluminum uni-body design...
No headphone jack, Expensive...
Although the iPhone 7 Plus isn't a huge upgrade over the iPhone 6S Plus, Apple took a few radical steps – some good, some bad. The dual-camera tech and its optical zoom are excellent, for example. It's a bold move for Apple, and although it's not the...
|
|
T3.com
Updated: 2016-12-04 05:08:11
|
This is the big one, both literally and figuratively - say hello to the iPhone 7 Plus.We're still in the process of reviewing our iPhone 7 Plus and we'll be updating this article over the next few days once we've spent more time with the handset. We've al...
Great design and dual camera, Improved battery, Water resistance...
It's massive, Iterative design, Screen resolution...
The iPhone 7 Plus probably isn't the smartphone you were waiting for, but it is the phone we were expecting. Don't be put off by the unchanged design, we think it's still the most attractive smartphone on the market, as well as being the easiest to us...
|
|
hungrygeeks.ph Updated: 2016-12-04 05:08:11
|
Numerous reports are popping all over the internet that the new and larger iPhone 7 Plus devices make hissing noise whenever under intense processing.The first report came from the owner of the blog 512 Stephen Hackett. He noticed that the he heard the hi...
|
|
|
Is the iPhone 7 Plus "hissing"? Some users have reported that their iPhone 7s are making a hissing noise when they’re running power-intensive applications. Users who are worried that this could be a repeat of the exploding Samsung Galaxy Note 7 need not worry. 9to5Mac suggests that this could be the A10 Fusion system found on the chip itself making the noise and its thought the hissing is harmless...
Minor faults are starting to appear online as the iPhone 7 Plus is available to the masses...
|
|
mobilechoiceuk.com Updated: 2016-12-04 05:08:12
|
Unwrap the phone and you are greeted with the same luxurious unimetal body that we have come to expect from Apple. And this time there are no antenna lines across the back to interrupt the sheet, just the bright and lustrous logo to punctuate it all.Not m...
Dual cameras, Premium build, Water resistant, Fantastic battery life...
Very expensive, no headphone jack, design feels a bit faded, Taptic home button is tricky to get used to...
The iPhone 7 Plus has the biggest batteries of all of Apples phones. It has an incredible screen and force-touch comes into its own on the large amount of real estate you get on the handset. Apple have finally listened to fans and consumers and made the...
|
|
|
Every year, in September for the last six years, Apple has refreshed its iPhone range. For the last four of those years there have been two new iPhones announced. The iPhone 7 and iPhone 7 Plus are the company's latest handsets, with which the company wil...
Each year brings new products from Apple which catch up with rival products in some ways and overtake them in others. This year's highlights include a considerably better camera experience, especially on the iPhone 7 Plus, useful water resistance properti...
|
|
|
I'm going to put my cards on the table from the start: I'm a committed iPhone man. Yes, I've used Android, and I've even bought Android phones, but iOS always feels like home. And yet, as you'll find out from reading through, I'm left a little cold by th...
What to make of the iPhone 7 Plus? It's undoubtedly the best phone Apple has ever made, and the camera puts clear water between the Plus and its smaller sibling that goes beyond just screen size.I'll reserve full judgement on the camera until the Bokeh fe...
|
|
|
Processor : Quad-core A10 Fusion, Screen Size : 5.5in, Screen resolution : 1,920 x 1,080 Rear camera : 2x 12 megapixels, Storage : 32GB, 128GB, 256GB, Wireless data : 3G, 4G, Dimensions : 158 x 78 x 7.3mm, Weight : 188g, Operating system : iOS 10.0Why wou...
A brilliant phone with a very clever camera, but it isn’t as good as the Samsung Galaxy S7 Edge...
|
|
|
Can we skip over the part of the about the iPhone 7 Plus lacking of a standard 3.5mm headphone jack? If you don't know the score on that, we've covered it in some detail in our iPhone 7 review . Now that's out of the way, we can move on to more interest...
What to make of the iPhone 7 Plus? The camera puts clear water between the Plus and its smaller sibling which goes beyond just screen size.We'll reserve full judgement on the camera until a software update is released but Apple has taken a good camera and...
|
|
|
I'm going to put my cards on the table from the start: I'm a committed iPhone man. Yes, I've used Android, and I've even bought Android phones, but iOS always feels like home. And yet, as you'll find out from reading through, I'm left a little cold by th...
What to make of the iPhone 7 Plus? It's undoubtedly the best phone Apple has ever made, and the camera puts clear water between the Plus and its smaller sibling that goes beyond just screen size.I'll reserve full judgement on the camera until the Bokeh fe...
|
|
|
Apple has announced its third ever large-screened smartphone, the iPhone 7 Plus. With an innovative new dual-lens camera, it already stands apart from the iPhone 7. But is it enough of a departure from the iPhone 6S Plus before it?With prices starting fro...
Much better storage options, Duallens camera, Brighter, more vivid display...
Design is looking slightly dated now, Awkward for wired headphone owners, Expensive...
The iPhone 7 Plus looks set to improve upon the iPhone 6S Plus in almost every way, while a new dual-lens camera lifts it above the iPhone 7. It's a shame about that overfamiliar design, though...
|
|
|
Apple's annual iPhone launch now has a familiar shape to it - two new phones, differing mainly in terms of screen size. And so it came to pass this year, with the release of the iPhone 7 and this, the iPhone 7 Plus. Apple's first large-screen phone, the...
Sharp, punchy picture, Class-leading audio, Solid build, Fast performance, Strong battery life, Excellent cameras...
Feels a little on the big side now, Expensive, No high-res audio...
So, is the iPhone 7 Plus the iPhone to buy right now? If you can deal with the size of the phone - not to mention the price tag - it certainly betters its smaller sibling in almost every area, including screen, sound, battery life and camera.It doesn't ch...
|
|
|
You may have pre-ordered it already, but the iPhone 7's big brother, the iPhone 7 Plus, hits UK shops this Friday (September 16) - and we've had an early play with it.Revealed at Apple's annual September keynote in San Francisco's Bill Graham Civic Audito...
© Digital SpyRelated: iPhone 7 vs Samsung Galaxy S7The iPhone 7 Plus is no longer just a larger version of the iPhone 7, it's a full-on better phone. Sure, design wise there's nothing between the two but size. Heck, they've even got the same amount of gru...
|
|
techradar.com/au/ Updated: 2016-12-04 05:08:12
|
Apple's recent strategy to bring out an iPhablet that takes all the best bits of the smaller iPhone has been a strong one - but this year, the iPhone 7 Plus is a phone that's markedly better than the smaller model.That's mostly achieved through two thin...
Powerful audio output, Optical zoom on a smartphone, Water resistant...
Similar design, No headphone jack...
The iPhone 7 Plus is an excellent phablet, but it would have been nice to see some upgrades to screen resolution - and there are question marks over whether enough people want optical zoom on a smartphone, rather than clearer and brighter photos?...
|
|
tbreak.ae Updated: 2016-12-04 05:08:12
|
When Apple revealed the iPhone 7 a couple of weeks back, I looked at the iPhone 6s Plus sitting next to me and decided that I wouldn't be upgrading. There were two reasons for that. First, the iPhone 7 didn't really seem a huge leap in terms of features a...
Dual Cameras with 2X Optical Zoom, Taptic Engine enhances the UX, Incredibly Fast and zippy...
Camera is Slow to Focus In Low Light, Design is Starting to look old...
|
|
|
Rumours and leaks start popping up at least 12 months in advance of a launch, often longer, and when it finally arrives virtually all of the most stable, oft-repeated, and consistent rumour (which solidify and corroborate the closer we get to release) tur...
Great build quality, Waterproofing, Amazing cameras, Superpowerful chipset...
No 3.5mm headphone socket, No quickcharging capability...
If you must buy an iPhone in 2016 the iPhone 7 Plus is the model to go for. The standard iPhone 7 model is just, well… disappointing on too many fronts. Battery performance isn't great, the display pales in comparison to cheaper Android alternatives and...
|
|
|
The iPhone 7 Plus is, of course, Apple's large screen version of the iPhone. Unsurprisingly, it is in many ways identical, or at least very similar, albeit lower cost and smaller iPhone 7. So rather than coming up with new words to say the same things, I'...
The iPhone is an almost universal standard; very good performance overall; a pleasure to use; good fingerprint recognition; good battery life; optical zoom on camera...
Fairly expensive; entry level memory a bit limited given it can't be upgraded...
If you like the Apple ecosystem, and want a bigger screen, longer battery life or better camera than the standard iPhone 7, then the iPhone 7 Plus is for you.Tags AppleiPhone 7 PlusPrevious article Review: Polk Boom Bit wearable Bluetooth speakerThomas Ba...
|
|
|
The Apple iPhone 7 Plus measures 15.6x7.8x.8cm and weighs 186grams. The viewable screen is 12.2x6.8cm which gives the notional diagonal imperial measurement of 5½ inches whereas the standard iPhone 7 is 4.7inches. On the iPhone 7 Plus the screen resolutio...
|
|
|
Neither handset has a 3.5mm headphone jack, which really does suck despite Apple's claims to the contrary about being “brave” for removing it. The workaround Apple has come up with is an adapter which will ship with all iPhone 7 and iPhone 7 units.Apple s...
Great build quality, Waterproofing, Amazing cameras, Superpowerful chipset...
No 3.5mm headphone socket, No quickcharging capability...
If you must buy an iPhone in 2016 the iPhone 7 Plus is the model to go for. The standard iPhone 7 model is just, well… disappointing on too many fronts. Battery performance isn't great, the display pales in comparison to cheaper Android alternatives and...
|
|
|
So, sure enough, the iPhone 7 and iPhone 7 Plus look very much like last year's models, despite a tweak here and there, plus a couple of new colour options in the form of “Jet Black” (gloss) and “Black” (matte). They have slightly updated internals, and a...
Great build quality, Waterproofing, Amazing cameras, Superpowerful chipset...
No 3.5mm headphone socket, No quickcharging capability...
If you must buy an iPhone in 2016 the iPhone 7 Plus is the model to go for. The standard iPhone 7 model is just, well… disappointing on too many fronts. Battery performance isn't great, the display pales in comparison to cheaper Android alternatives and...
|
|
|
It's still the case that the big release to watch is the iPhone 8 (if it is indeed called that) launching for the iPhone's 10th birthday in 2017.So, sure enough, the iPhone 7 and iPhone 7 Plus look very much like last year's models, despite a tweak here a...
Great build quality, Waterproofing, Amazing cameras, Superpowerful chipset...
No 3.5mm headphone socket, No quickcharging capability...
If you must buy an iPhone in 2016 the iPhone 7 Plus is the model to go for. The standard iPhone 7 model is just, well… disappointing on too many fronts. Battery performance isn't great, the display pales in comparison to cheaper Android alternatives and...
|
|
|
Sources like KGI Securities' analyst Ming-chi Kuo, who at this point pretty much has a Oracle-like status in the smartphone world and a near 100% accuracy rating when it comes to iPhone predictions. As much as we'd have liked to belive the iPhone 7 series...
Great build quality, Waterproofing, Amazing cameras, Superpowerful chipset...
No 3.5mm headphone socket, No quickcharging capability...
If you must buy an iPhone in 2016 the iPhone 7 Plus is the model to go for. The standard iPhone 7 model is just, well… disappointing on too many fronts. Battery performance isn't great, the display pales in comparison to cheaper Android alternatives and...
|
|
knowyourmobile.com Updated: 2017-04-05 05:07:59
|
Sources like KGI Securities' analyst Ming-chi Kuo, who at this point pretty much has a Oracle-like status in the smartphone world and a near 100% accuracy rating when it comes to iPhone predictions. As much as we'd have liked to belive the iPhone 7 series...
Great build quality, Waterproofing, Amazing cameras, Super-powerful chipset...
No 3.5mm headphone socket, No quick-charging capability...
If you must buy an iPhone in 2016 the iPhone 7 Plus is the model to go for. The standard iPhone 7 model is just, well… disappointing on too many fronts. Battery performance isn't great, the display pales in comparison to cheaper Android alternatives and...
|
|
gadgetscentral.co.uk Updated: 2017-05-13 08:01:30
|
The second of Apple's newest smartphones, the iPhone 7 Plus, is bigger, more expensive, has a few more features and actually lasts a day per charge. But is it worth buying over its rivals?The largest in Apple's smartphone range has always felt like it pla...
a day’s battery life, good dual camera and selfie camera, waterproof, taptic engine, good fingerprint scanner...
bulky, difficult to hold with one hand, no headphone socket, cannot unlock the phone with gloves or within an armband case, expensive, no removable battery, no memory expansion, can't charge and listen to cabled headphones, very slow charging...
The iPhone 7 Plus will tick a lot of boxes for many iPhone buyers. It lasts a day per charge, it has dual cameras on the back, it has a larger screen and has most of the good things about the iPhone 7 including IP67 waterproofing. But it's not a great pha...
|
|
devontechsupport.com Updated: 2017-05-19 02:42:58
|
Update: Still on the fence about whether the iPhone 7 Plus is the right phone for you? Head over to the final page for concise comparisons against some of its biggest competitors.Original review follows below.Apple's recent strategy of bringing out an iP...
Apple has given the iPhone 7 Plus enough new features for it to be seen as the next generation iPhone, but it's a close run thing. If you currently have an iPhone 6S or 6S Plus you'll be much better off waiting for the iPhone 7S/iPhone 8 in 2017.For those...
|
|
|
Which is better: the iPhone 7 or the iPhone 7 Plus? What are the differences between iPhone 7 and iPhone 7 Plus, and is the iPhone 7 Plus worth the extra money?The iPhone 7 and iPhone 7 Plus were announced at Apple's press event on 7 September, and go ons...
|
|
|
Which is the best smartphone/phablet: Apple's iPhone 7 Plus, or the Sony Xperia XZ Premium?Sony's Xperia XZ Premium smartphone has just been launched at Mobile World Congress MWC, and it's an impressive bit of kit. But is it good enough to beat the iPhone...
In a number of key areas, notably camera and screen specs, the Xperia XZ Premium beats the iPhone 7 Plus pretty comprehensively - at least on paper. Whether it will provide a better overall user experience, or can back up its specs with real-world perform...
|
|
|
The two big guns are here: Samsung's Galaxy Note 7 and Apple's iPhone 7 Plus . Which big-screen phone is the best for you though? Here we compare their features, design, performance and prices to see how they shape up and to help you decide which to buy...
Both of these are top-notch phones. Each has its advantages and the best one for you will depend on whether you're already allied to Android or iOS. If you're not, the Note 7 offers a little more freedom while the iPhone 7 Plus is more locked down. It's e...
|
|
|
Apple has taken the wraps off the new 2016 iPhones and there's much to be excited about. In our iPhone 7 vs iPhone 7 Plus comparison we explain how the two new phones differ and which one you should pick. See also: iPhone 7 release date Bear in mind that...
The iPhone 7 and 7 Plus are evolutions of the previous two generations. They add waterproofing, new colour options, a brighter screen, better cameras and a faster processor. The removal of the headphone jack is a brave move, but a Lightning adaptor is inc...
|
|
v3.co.uk Updated: 2017-07-12 03:20:58
|
Two Goliaths tussling for smartphone supremacy. One possesses vastly more experience of building handsets, while the other has classically focused on services. How does this play out when put head-to-head? Design Google Pixel XL: 154.7x75.7x8.5mm, 168g...
Both handsets have impressive hardware. The Snapdragon 821 represents the top of the Android tree at the time of writing, and Apple's A10 Fusion processor does the same.Screen-sizes are equal, but the Pixel XL just edges it with a QHD resolution. Google h...
|
|
pcauthority.com.au Updated: 2017-08-07 09:56:53
|
Have we all got over our collective shock at the iPhone 7's lack of a 3.5mm headphone jack? Good, because we can begin assessing the phone's true worth – and the iPhone 7 has several other important features. There's still a little residual shock at App...
|
|
|
NOTE, 11 October 2016: The overheating battery problems outlined below proved insurmountable and Samsung has discontinued the Galaxy Note 7. "We can confirm the report that Samsung has permanently discontinued the production of Galaxy Note7," the firm sai...
iPhone 7 Plus has a better camera setup and 3D Touch, Note 7 is more waterproof and has a sharper screen...
Note 7 battery overheating issues, iPhone 7 Plus doesn't have a headphone port...
|
|
|
Which is the best phablet smartphone: iPhone 7 Plus, or Google Pixel XL?Google said its press conference on 4 October was going to be its biggest announcement since Android, and while that was a touch hyperbolic, the unveiling of the firm's own Pixel and...
iPhone 7 Plus has far better waterresistance, Pixel XL has a better camera and screen resolution...
Both phones are very expensive...
|
|
|
After going hands-on with the iPhone 7 and 7 Plus for a brief amount of time following Apple's keynote today, it's safe to say that both devices bear a striking resemblance to their predecessors.The overall form factor of the phone feels nearly identical...
|
|
|
Apple's iPhone 7 and iPhone 7 Plus are two of the most popular smartphones on the market at the moment, but do they have what it takes to compete with the 2017 ‘flagship killer', the OnePlus 5 ?With a price tag at least £150 cheaper than Apple's flagship...
While we've mentioned the iPhone 7 throughout our review, the real decision is between the iPhone 7 Plus and the OnePlus 5 as both smartphones have similar builds and features. At £449 the OnePlus 5 is a whopping £270 cheaper than the £719 iPhone 7 Plus w...
|
|
|
The iPhone 7 and iPhone 7 Plus launch here in the Philippines is just a little over a week away. Come November 11 it will be available via both telcos as well as Apple Reseller Beyond the Box. The big question now that you probably have is should you upgr...
|
|
|
It's almost a shame that this decision has generated such a sizeable reaction online as the products it impacts have a lot going for them. For the first time in iPhone history we finally have a device that can cope with getting wet, while the improved cam...
|
|
|
Before the iPhone 7 and iPhone 7 Plus are officially released in the Philippines, we're done with all the reviews of the two smartphones so we can provide you with our assessment before you decide to buy.Check out our video review of the iPhone 7 and iPho...
|
|
|
The iPhone 7 is here and it might be wearing the same outfit but it certainly has some significant improvements across the board to make an already excellent device even better.The biggest changes for the iPhone and iPhone 7 Plus are under the hood with a...
Faster and better graphics performance, better camera, water resistant design, iOS 10 preloaded, excellent speakers, redesigned home button...
Same design, can't plug in Lightning headphones and charge at the same time, no induction charging...
The iPhone 7 and iPhone 7 are without question the best devices Apple has ever made. Despite there being not much change on the design side, it is still a significant improvement with features that have addressed some pain points and the weakness of prev...
|
|
|
The iPhone 7 is here and it might be wearing the same outfit but it certainly has some significant improvements across the board to make an already excellent device even better.The biggest changes for the iPhone and iPhone 7 Plus are under the hood with a...
Faster and better graphics performance, better camera, water resistant design, iOS 10 preloaded, excellent speakers, redesigned home button...
Same design, can't plug in Lightning headphones and charge at the same time, no induction charging...
The iPhone 7 and iPhone 7 are without question the best devices Apple has ever made. Despite there being not much change on the design side, it is still a significant improvement with features that have addressed some pain points and the weakness of prev...
|
|
|
Until Apple launches the iPhone 8, and perhaps iPhone 7S Plus, Samsung's Note 8 must persuade buyers it's a better deal than the iPhone 7 Plus. Both are monster phones not just in size, but also processing power. Here we compare the two so you get a clea...
We've yet to run our full set of benchmarks on the Note 8, but initial impressions are very good. It's capable of great photos, battery life should be stellar and performance excellent.The iPhone 7 Plus has been out for virtually a year, so in some ways i...
|
|
|
Samsung announced its new Note 8 phablet at a press event on 23 August. This is a critical launch for the company: it comes a year after the release of the ill-fated Note 7, which was recalled after battery problems caused handsets to overheat and in som...
The Note 8 is a fine phablet with premium specs and a price tag to match. In fact, on a number of specification match-ups - screen size, screen sharpness, RAM, battery capacity - it's streets ahead of the 7 Plus, which is just as expensive; and in most ar...
|
|
|
For the first time, Google is directly taking on Apple with its new Pixel smartphones. But with a higher price than its old Nexus handsets, is it up to the task? Here's our Pixel vs iPhone 7 review including the XL and Plus models. See also: Best phones 2...
It's close call when it comes to the Pixel against the iPhone, although some specs such as the screen are better, we think it's a brave move for Google to match Apple when it comes to price. This will largely come down to where your loyalties lie but on t...
|
|
|
Every time I'd use my LG V20 to take photos of my friends and family on lunch or dinner get-togethers, they'd always ask me to explain what its dual-optics camera can do -- and understandably so. I mean, there aren't too many smartphones out in the market...
|
|
|
This year's new iPhones are evolutionary rather than revolutionary. They look and feel similar, but they also boast some interesting new features. Our news piece about the new iPhone 7 and iPhone 7 Plus covers the basics , so that's a good place to start...
|
|
|
In their official press release for the 2016 Apple iPhone 7 Plus - the first iPhone to have a Dual Camera Module at the back - Apple said, " The Dual 12-megapixel cameras also enable a new depth-of-field effect, using both cameras on iPhone 7 Plus to c...
|
|
theaustralian.com.au Updated: 2017-10-31 05:22:01
|
Apple's latest iPhone ditches the headphone jack, but is now waterproof, has larger storage and a better screen.The iPhone 7 is dust and water resistant. Picture: APApple has axed the 3.5mm audio jack on two iPhone 7 models it unveiled today in San Franci...
|
|
|
This year's new iPhones are evolutionary rather than revolutionary. They look and feel similar, but they also boast some interesting new features. Our news piece about the new iPhone 7 and iPhone 7 Plus covers the basics is a good place to start if you're...
|
|
|
Apple unveiled its new flagship device in two sizes this evening, the iPhone 7 and the iPhone 7 Plus. The devices, which Apple's Hong Kong store accidentally confirmed when it listed them on the site earlier today, replace the iPhone 6s and 6s Plus as Ap...
|
|
|
Short answer: Possibly. It's definitely a tricky question to wrap your head around, and the iPhone 7 Plus is a much more tantalising purchase now that its price has plummeted since release. As it stands, you can pick up a new iPhone 7 Plus for just £599 –...
The iPhone 7 Plus is a beast of a phone, but its not quite perfect – but, is it a better buy in 2018...
|
|
|
The iPhone 7 range first landed in 2015. They were the first iPhones to carry dual-cameras, the first to be water-proof, and the first to carry on a design language for three years on the trot. And in 2019, if you're after BIG value for money, they're pro...
With respect to design, Apple's iPhone 7 range has held up remarkably well over time. Both the iPhone 7 and iPhone 7 Plus still look very smart with their svelte designs and clean lines. Another bonus? You have TouchID and the Home button intact. Handy...
|
|
|
Apple's iPhone XS Max features the largest display to grace an iPhone so far. But with big real estate comes a hefty price. We see how the latest leviathan compares to the older, but now much cheaper, iPhone 7 Plus, to see if bigger really is better, and...
This isn't in any way a fair fight. The XS Max is the current flagship iPhone, and as such is loaded with the latest processors, cameras, and display technology. It's a far better smartphone than the iPhone 7 Plus.But, it has to be, because the price diff...
|
|
|
Apple is expected to unveil three new iPhones this year. The iPhone 8, the iPhone 7s, and the iPhone 7s Plus. The iPhone 8 is set to tout a radical new design with an edge-to-edge screen, while the iPhone 7s and iPhone 7s Plus should look similar to the...
|
|
|
You probably heard it a hundred times already, mobile phone camera are getting so good that they can be somebody's only camera and their quality is so good it even beats “real” cameras. Well, here is a little competition between an iPhone 7 Plus and a mir...
|
|
|
We normally get a new iPhone design every two years, one that is distinct from what came before. Think of the iPhone 4, 5 or 6. It was a pattern, but patterns are meant to be broken if you want to surprise and awe people.This year's iPhone 7 Plus looks li...
Proven design, Waterproof, Amazing cameras, Software innovation with Portrait mode, Powerful (both CPU and SSD)...
Still sliperry (except Jet Black), Would have loved a complete new design...
After playing with the iPhone 7 Plus for a couple of weeks, I must say that this is a solid evolution of the well-known design that was the iPhone 6 and 6s. It's not a dramatically new look but the new Jet Black finish, better performance, great design ch...
|
|
|
Judging by design, screen size and resolution, the new iPhone 7 Plus is nothing new. While its major specs are nearly identical to the iPhone 6s Plus, it's in the camera department where a lot of innovation has happened. Next to the standard 28mm equivale...
Pleasant colors and good exposure, Dualcam offers unrivalled creative flexibility, Lenses sharp across the frame, Reliable and fast AF in all situations, Efficient OIS on wideangle lens, Excellent video stabilization on both lenses, Very good sound record...
Noticeable smearing of fine detail and luminance noise at base ISO, Dualcam of limited use in low light, HDR mode less efficient with tele lens, No manual control or Raw options in stock camera app, Camera settings only accessible via iOS settings app, Sl...
The Apple iPhone 7 Plus can't quite keep up with the best in terms of pixel-level detail but otherwise delivers very good image quality all-around. Its unique selling point is its dual-camera with a 56mm 'tele-lens.' It allows for the best zooming of all...
|
|
|
When I upgraded to a new iPhone this round, I also made the jump to the larger size model My iPad Mini's display has been failing and I thought I might be able to kill two birds with one stone But primarily, I was intrigued by the dual-lens camera system...
|
|
|
This year's iPhone 7 and Plus model updates break with convention. For the first time ever Apple has opted to maintain the same general design three years in a row, while introducing some exciting, divisive, and long-overdue features.So is this a sign tha...
An important leap forward for Apple smartphones, but the Plus-sized model still isn't for everyone. A worthy upgrade from the iPhone 6 or earlier, but not so much if you still have last year's model...
|
|
|
The iPhone 7 Plus was announced at the same time as the iPhone 7, and is a follow-on from the iPhone 6 Plus. It features two 12 megapixel sensor cameras, each featuring a different lens, one of which is wide-angle, and one which is twice the focal length...
The Canon EOS 5D Mark IV builds on the proven design of its popular 4-year-old predecessor, the 5D Mark III, upgrading just about every aspect of its performance, which all adds up to a much better, yet still familiar, all-round camera for stills and vid...
|
|
|
Let me just go ahead and say this right up front – the Apple iPhone 7 Plus is, in my opinion, possibly the most balanced all-rounder available currently, and if you can afford one, you should just go ahead and buy one. There. How's that for a short and cr...
Smooth performance and good battery life, iOS 10 features, Water resistance, Capable dual cameras...
Same design as before, Lacks a 3.5mm headset socket, Jet black model is prone to scratches...
|
|
91mobiles.com Updated: 2016-12-04 05:08:11
|
Apple may not have changed the design if its new phones much, but we still went ahead and decided to try something new. The Apple iPhone 7 Plus (first impressions) has many new features - stereo speakers, waterproofing, dual cameras and lots more. But how...
|
|
|
"The iPhone 7 Plus pièce de résistance is its dual camera but how good is it really?"In 2014, after looking at the market realities, Apple finally succumbed and introduced a larger iPhone - the iPhone 6 Plus - to cater to a larger demographic of smartphon...
Dual cameras on a smartphone are nothing new. However, Apple takes it up a notch by — dare we say it once again — making it better and quite possibly the best yet. Currently, the Huawei P9 and the LG G5 are the most recognisable smartphones from the Andr...
|
|
|
Somewhat akin to Intel, Apple has trained consumers on its “tick-tock” cadence of releasing a newly designed iPhone and following it up a year later with an optimized “s” variant. That's been the formula since the iPhone 3G and iPhone 3GS were released in...
Blazing fast A10 Fusion SoC, highercapacity storage options, IP67 dust and liquid protection, improved camera system, Taptic Engine is very convincing at simulating a physical button press, slightly larger battery.
Poor quality secondary (stereo) speaker, third year with the same design, no headphone jack which didn't bother me but is a point of contention for some.
|
|
|
There are various types of customers in the smartphone world, and the most popular being those who just want it to work, and those who also want to have that cool phone that everyone is talking about. This is mainly iPhone territory, and another popular t...
Great build quality, Powerful internals, New color options to differentiate, Outstanding camera with low light improvements, iOS 10 grows up and so does Siri, HomeKit can be really handy, Awesome battery life, Finally IP67 water and dust resistant, Those...
Fingerprint, scratch or smudge magnet depending on your color, Buttons not easily reachable, 32GB model is pointless for a phablet, No headphone jack, Pricey...
To conclude, I guess the last question left on the table is if it's really worth it to get the iPhone 7 Plus. This is one expensive piece of hardware, and as useful as some of the features like the zoom lens in the camera can be, the early compromise o...
|
|
|
The iPhone 7 Plus is Apple's latest flagship, and it's a super-size version of the iPhone 7. It has a lot in common with its immediate predecessor, the iPhone 6s Plus, but still controversial because of design decisions Apple made; namely, leaving out the...
Outstanding performance, Very long battery life, Water resistant, Excellent cameras...
No headset port, Expensive...
Apple's decision to forgo the headphone port has drawn the most attention, and controversy. However, there's a lot to like in this model, such as a long battery life with speedy performance, an innovative camera, and water resistance. The new Home butto...
|
|
|
Apple's latest Plus-size iPhone rocks two rear cameras, 3GB of RAM, a 7MP front camera that (finally) records 1080p video, and it has no headphone jack. It also looks almost exactly like its last two predecessors.As you probably know, this is typically th...
I asked on Twitter what people might want to see from this review, and the consensus seemed to be that people want to know if it's worth upgrading from the iPhone 6s/6s Plus. I would say yes, depending on what you want from a phone.If you really care abou...
|
|
|
Let's get this out of the way about the biggest change to the iPhone 7 : The elimination of the old-style audio jack doesn't mean Apple is trying to force users to buy wireless AirPods . The iPhone 7 comes with wired headphones (that plug into the Lightni...
|
|
|
What happens when an Android Central editor switches to an iPhone after six years on Android?It's not a hugely interesting year for the iPhone — as evidenced by the fact that much of the chatter around Apple's latest has to do with minor color differences...
Solid, sturdy build quality, Lightningfast performance, Excellent camera, neat zoom features, Reliable allday (often multiday) battery, Water resistance...
No headphone jack, Design iconic, but equally dated, Bulky size compared to 5.5inch Androids, Slow charging, Expensive SIMfree price...
Turns out the iPhone 7 Plus is a pretty good smartphone. Who knew!It takes a decent (though aging) overall design, adds important under-the-hood changes, removes a port that probably didn't need to be removed, adds an awesome new telephoto camera, becomes...
|
|
|
The iPhone 7 Plus is the best iPhone money can buy, hands down. Like the iPhone 7, it's not an essential upgrade if you have an iPhone 6s Plus that you're happy with, or you want to hold out for the 2017 iPhone, which will be the 10th anniversary and, rum...
Dual-lens camera takes great photos, Longest battery life of any iPhone, Water-resistant...
No headphone jack, can't charge and listen to wired headphones at the same time...
The iPhone 7 Plus has such a great camera that it's easy to recommend it over the iPhone 7, and the extra dash of battery life is nice to have too. While it isn't without its drawbacks, it's got power, speed, and a shiny new coat. It's a little mean t...
|
|
|
The iPhone 7 Plus has many of the same innovations as the iPhone 7 — water-resistance, no headphone jack, faster processor, and better speakers — but adds a bigger screen and a better camera. Our Consumer Electronics Lab took it for a spin for a week to s...
Dual rear cameras: Wide-angled and telephoto, Smooths out shaky photos, Water-resistant, Better battery and faster processor, Ships with feature-packed iOS 10, Bigger storage options available...
No headphone jack, No home button, Not shatter-proof...
|
|
|
The iPhone 7 Plus is the best iPhone money can buy, hands down. Like the iPhone 7, it's not an essential upgrade if you have an iPhone 6s Plus that you're happy with, or you want to hold out for the 2017 iPhone, which will be the 10th anniversary and, rum...
Dual-lens camera takes great photos, Longest battery life of any iPhone, Water-resistant...
No headphone jack, can't charge and listen to wired headphones at the same time...
The iPhone 7 Plus has such a great camera that it's easy to recommend it over the iPhone 7, and the extra dash of battery life is nice to have too. While it isn't without its drawbacks, it's got power, speed, and a shiny new coat. It's a little mean t...
|
|
|
A few years back, Apple – long the smartphone maker content to walk to the beat of its own drum – seemed to finally start reacting to broader market trends and made some sweeping changes to the sizes of its phones. Apple already started experimenting wit...
Incredibly bright, bold, highres display, Optical zoom is a revelation, Even with the big camera bump, design looks great, A10 Fusion is a powerhouse...
Not all dualcamera features available at launch time, Plus model still feels a little too big for many uses, Missing headphone jack will take a little getting used to...
With the iPhone 7 Plus, Apple's made the question of “which iPhone do I get?” more complicated than ever before.If you have strong feelings for big phones versus little phones, you're mind's probably already made up, but users on the fence are faced with...
|
|
|
Ah, iPhone. You've come a long way since Steve Jobs introduced you on stage 9 years back. It may have its own hits and misses, but overall the iPhone is still one of the best gadgets out there. We've been playing with the iPhone 7 Plus since it was releas...
Black and Jet Black colors are gorgeous, Water and dust resistant, Excellent camera...
Removal of headphone jack would deem most of your audio devices incompatible and would need an adapter to work, Design feels only a refined version of the iPhone 6S...
The iPhone 7 Plus has everything you need in a smartphone: fast performance, great design, excellent camera...
|
|
|
Like its smaller sibling, the iPhone 7 Plus follows closely in the footsteps of Apple's most recent iPhones. The chassis looks almost identical to the iPhone 6s Plus, but the entire spec sheet has been overhauled with some new and exciting features. If yo...
The iPhone 7 Plus is a very good phone and competes well with other large phones in the market. But it's not perfect, and it's certainly not the best phone for many people.Things I like about the iPhone 7 Plus: it's well-made and has a very good screen; c...
|
|
|
The second one features better zooming. The Apple iPhone 7 Plus is showing off with two main cameras and a powerful processor. All of this is sitting inside a water and dust resistant case with two new colors. You also get stereo speakers, but the analog...
very sophisticated chassis, protected against water and dust, comprehensive sensor equipment, many mobile frequencies, intuitive software with useful apps, high WLAN transfer rates, good GPS accuracy, very good cameras, very precise control elements, Ret...
only 12 months warranty, no 3.5 mm headphone jack, NFC only for Apple Pay, pretty expensive, no microSD-slot, voice quality not perfect, noticeable warming, speakers only average...
The 9th generation of the iPhone also leaves a good impression and remains one of the best premium smartphones you can get. Still, you notice that the iPhone 7 Plus is an evolutionary update. The revolution is expected for next year, which will be the 10t...
|
|
|
As has become tradition, Apple released their yearly iPhone update this September. After two years with my iPhone 6 Plus, I decided to take the plunge and update to the iPhone 7 Plus . This year, Apple added water resistance, a solid-state home button, te...
|
|
|
Remember when the iPhone was exciting? When every new design and app was an event in itself? When copy-paste was a feature to line up for? Those days are gone. Now, each year's unprecedented combination of incredible technology feels ordinary, even expect...
|
|
|
With the iPhone 7 Plus ($769 for 32GB, sizes up to 256GB), there's now a reason to choose the bigger phone beyond mere heft. The device isn't just a bloated version of the iPhone 7; it sports dual cameras that are not available on its smaller counterpart...
Dual "zoom" cameras, Faster processor, Brighter screen, Front-facing dual speakers...
Many of the "groundbreaking" features have been on Android phones for a while, Relatively low resolution for a 5,5-inch display, No headphone jack...
The iPhone 7 Plus, with its new dual cameras, gives Apple fans a reason to pick the big phone...
|
|
|
Big news out of Cupertino today as Apple launched the new iPhone 7 Plus and iPhone 7 smartphones... the fastest, most powerful, longest lasting phones Apple has ever made, not to mention some thrilling updates on the camera front. Let's first talk about w...
|
|
|
We could almost review the iPhone 7 Plus by pointing to our iPhone 7 review and saying "That. But bigger." There is at least one key difference, though, between Apple's standard and phablet flagships this year. Let's take a look at our experience with the...
|
|
|
I've never used an iPhone for more than a month and often got rid of it after completing the review process. However, the situation has changed this year after the failure of Apple's biggest competitor. The new iPhone 7 Plus is undoubtedly the best high-e...
Cleaner design with waterproof casing, Better signal reception, Fast and smooth performance, More beautiful display, Dual-lens camera...
The lack of headphone jack might be a problem for many users, 4K videos and low-light shots have average quality...
|
|
|
iPhone 7 Plus review: We review Apple's mighty 5.5-inch iPhone 7 Plus, which boasts a new water-resistant design, powerful dual-lens camera and incredible performance. Is the iPhone 7 Plus worth an upgrade for Apple users? Here's everything you need to kn...
Water resistant, Impressive power, Upgraded optics, Stunning screen...
Still super expensive, No expandable storage...
The iPhone 7 Plus is one of the most expensive mobiles you can buy right now. The most basic 32GB model costs £719 SIM free, or from £35 a month with an up-front fee. If you want to jump to 128GB, that's £819. And for the 256GB model, you'll have to stump...
|
|
|
We have used the iPhone 7 Plus as our daily driver smartphone for the past two months and these are our thoughts of the device. How do you think Apple's latest flagship smartphone stacks up to the competition?Don't forget to VOTE! Each week, PhoneDog Fans...
|
|
|
For three generations Apple has released a "Plus" version of its iconic iPhone, and the iPhone 7 Plus lives up to that super-sized subtitle better than ever. With an upgraded display, camera and battery, this is the new iPhone you should buy … but we knew...
|
|
|
In the “big-screen flagship” category, there is barely a comparison more important than that of the Apple and Samsung entrants, seeing as they are the top handset makers globally. There are also indications that Samsung is ramping up production of the la...
Easier to handle beaut with top screentobody ratio, Fast recharging, both wired and wireless, 1Gbps LTE speeds support, Highres, HDRcertified display, Featurerich interface, Autofocus front camera, All games and videos fit the 16:9 display, Optical zoom a...
The iPhone 7 Plus design, in its third year, is getting a bit long in the tooth, and it shows next to that flashy bezel-buster, the Galaxy S8+, and all of its curves. The S8+ doesn't really offer more screen real estate, though, and letterboxes apps and v...
|
|
|
In the battle for the best big phone, the Apple iPhone 7 Plus is one device that you cannot overlook. Apple's iPhone is not only the single best-selling phone out there, it also features one of the most powerful chips ever on a phone, has for a long whil...
Great looking display, Secondary camera with Portratit mode is a lot of fun, Water resistance is a nice extra, Faster performance than any other phone currently on the market, Improved main camera with great stabilization, good low light capture, Rich app...
At the end of the day, it's clear that we're dealing with two great phones that don't feature any glaring shortcomings or critical flaws.Prices for the V20 vary quite weirdly: Verizon charges $672 for the V20, T-Mobile lists a $770 price, while AT&T sells...
|
|
|
Apple's always offered its users a complete hardware-and-software smartphone experience: everybody gets iOS, and everybody gets the iPhone. With Android, that situation's a lot more complicated, with a litany of manufacturers to choose from, and little a...
More flexible camera exposure, Fast recharge times, Headphone jack, Higherres display, Brighter screen, More color/storage options, Optical zoom, Slimmer build, Stereo speakers, Longer battery life, Waterproof...
Much as we saw with the iPhone 7 and 5-inch Pixel, the iPhone 7 Plus and Pixel XL don't give either much wiggle room in this comparison: one may have a slim lead in one category, while the other pulls a little bit ahead in another. Though this time, it di...
|
|
|
Apple proudly says that the the iPhone is the most popular camera in the world. But is it the best? We put the iPhone 7 Plus to the test against the newest flagship from Samsung, the Galaxy S8. Watch the video above to see the photos side-by-side and to...
|
|
|
Expert reviews...
Fast and powerful, Terrific build quality and customer service, Dual rear cameras, one with a 2X optical zoom, Water resistant -- up to 30 minutes at a depth of 1 meter...
No audio jack, Storage can't be expanded...
Reviewers say that the Apple iPhone 7 Plus delivers the smoothest, most intuitive user experience of any smartphone. The iPhone 7 Plus ups the screen size to 5.5 inches, and adds important other pluses, such as a second rear camera with a true 2X optical...
|
|
|
The iPhone 7 and iPhone 7 Plus may not look new, but their better cameras, longer battery life and faster performance make them awesome upgrades, especially the dual-camera Plus.With the exception of two new color options, the iPhone 7 and 7 Plus look nea...
Fantastic camer, especially dual-lens Plu, Fastest performance yet in a phon, Much improved battery lif, Water resistanc, Stereo speakers provide better sound...
Still too much beze, Missing headphone jack will annoy some...
Based on early reports, shoppers should expect a much bigger overhaul with the 2017 iPhone. It could sport a curved OLED screen, and perhaps ditch the Home button altogether. I'd also expect cutting-edge augmented-reality features. But I don't want to wai...
|
|
|
OnePlus, a company that started making phones just three years ago, has already built a name for itself with the great value-for-money phones that it makes. The OnePlus 5 is its best and its most expensive phone so far, yet it still costs a lot less than...
Affordable for what it is, Fast (but not so smooth) performance, Customizable, bloatfree Android interface, No microSD cards, but has 128 GB option, (Only) Good camera, Very good battery life, Buttery smooth performance, Great battery life, Excellent iOS...
There is one thing that draws a clear line between the OnePlus 5 and the iPhone 7 Plus, and it's not the performance, features, battery or software: it's price.Here is how prices break-down for these two phones:OnePlus 5 64GB / 128GB: $480 / $540Apple iPh...
|
|
|
It's all WetNew for the iPhone, but not new for smartphones in general, is IP67 water and dust resistance. The iPhone can survive up to 30 minutes submersion in water up to 3 feet deep (unofficially, the iPhone 6s managed this too). Samsung's Galaxy S7 an...
Seriously fast, new black colors, lovely short tele lens on 7 Plus, more colorful screens, water resistant, stereo speakers.
Similar looking to iPhone 6 and 6s designs may bore those hoping for a new look, headphone jack replaced by Lightning port...
|
|
|
ReviewThursday, September 22, 2016, 05:38 am PT (08:38 am ET)Apple's latest iPhone 7 and 7 Plus are faster, sport significantly better cameras, expand system-wide haptics in iOS 10 with a new solid state Home button and Taptic Engine, introduce Wide Color...
iOS 10 makes 3D Touch much more valuable, Great battery life even when using LTE 4G, Fast A10 Fusion chip is so efficient you get an extra hour or two of battery, Improved cameras deliver better photos, dual camera Plus is particularly versatile, Water re...
No support for higher quality camera optics, No headphone jack means you can't charge using wired headphones...
|
|
|
When you grab the new iPhone 7 or the iPhone 7 Plus in jet black, you'll be caught off guard. The premium feel that people have had access to since the iPhone 6 and 6 Plus has been upgraded to something even nicer, something I had trouble putting down. It...
|
|
|
While there had been rumors swirling of an all-new design featuring an OLED display, Apple appears to be holding back until next year - which just happens to be the 10th anniversary of the iPhone. Considering this fact, it may just be that the iPhone 7 is...
Double the storage and memory compared to the 6s, for the same price, Unparalled performance from new A10 Fusion SoC, Some of the best cameras on any phone, Excellent display quality with new DCIP3 support, Stereo speakers a nice addition...
Removal of headphone jack inconvenient, Screen resolutions low compared to competition...
While the iPhone 7 is a solid product, with improvements to overall speed, display quality, and the all-important camera (among other things), it is the definition of an incremental update. It is rather telling that the lack of a headphone jack seems to b...
|
|
|
The iPhone 6 was a runaway success by any measure. The A8 SoC may have been built on a temperamental 20nm process – something that dogged all other phone vendors – but for Apple it didn't matter. The iPhone 6 was the first iPhone generation with a phablet...
Starting with the design of the device, it's obvious that this is not a huge change from the iPhone 6s but it is a noticeable change nonetheless. The iPhone 7 is probably most similar to the iPhone 6s, but even so the changes to the design are significant...
|
|
|
How do you review iPhone 7 and iPhone 7 Plus for real people? You put them through their paces in the real world!When Serenity Caldwell and I took a look at how we wanted to shoot our iPhone 7 and iPhone 7 Plus review video, we new we couldn't just spout...
|
|
|
Up until now, every one of Apple's iPhone hardware updates has been additive. New iPhones do all the stuff that the old ones could do, plus some new stuff. Moving to bigger screens and swapping the 30-pin connector for the Lightning connector have caused...
A10 Fusion and everything else in the phone is super fast, Great mobile cameras, particularly in the 7 Plus, Better battery life than last year, Solid, sturdy construction that you'd expect from Apple, Screens support a wider color gamut than before...
Same basic design with the same basic quirks as the 6 and 6S, including the camera bump, the rounded slippery corners, and large width and height relative to the size of their screens, iOS and its ecosystem, four or five years of software updates, and Ap...
Who should buy one?Further ReadingSorry, Everyone: The iPhone SE is an apology to big-phone haters everywhereIf you're already an iPhone user, when should you buy an iPhone 7, and when should you buy something else or keep what you have?Let's assume for t...
|
|
|
Tick-tock. Tick-tock. That clockwork rhythm has more or less defined Apple's iPhone road map since the days of the 3GS . One year we'd get a new iPhone with a new look and loads of features to agonize over and opine about. Then, the following year, we'd g...
|
|
|
The iPhone 7 Plus is the iPhone 7's larger sibling, and apart from a bigger display, adds a dual-camera setup to the specifications. In addition to the standard camera with a 28mm-equivalent focal length lens, the Plus model comes with a secondary module...
Good stabilization, Fast and smooth autofocus in bright light conditions, Nice detail in bright light conditions, Colors are vivid and pleasant...
Strong luminance noise in low-light conditions, Exposure and white balance adaptation are sometimes unstable, Slight frame shifts are noticeable indoors and with walking movement, Autofocus is slower in low light...
Apple's iPhone 7 Plus improves on the image quality of the previous generation, with advances in dynamic range and detail preservation, significantly reduced artifacts, as well as very good video stabilization. These all make the 7 Plus a great smartphone...
|
|
|
With our new DxOMark Mobile protocol, we can now test and score the additional features enabled by the dual-camera system of the Apple iPhone 7 Plus, and compare it fairly to the iPhone 7 and other flagship mobile devices. We published a review of the iPh...
|
|
|
Let's just all admit it now, because you know that it's true: Everyone and anyone who buys a smartphone always looks to see what Apple is doing next. Even if you're an Android or Windows Phone user you can't help but be intrigued on what the next iPhone i...
Taptic Engine provides a new level of user experience than ever before on an iPhone. Portrait Mode and the dual camera are probably the things that should tempt you to upgrade...
Design is nice but dated. iOS 10 picks up a ton of new features but the UI needs more user customization...
This is the best iPhone yet but that doesn't mean you should rush out and grab it. Consider that next year is this phone's tenth anniversary and Apple may have a few special things in store. It may behoove you to wait it out another 11 months to see what'...
|
|
|
The flames have been extinguished. The ashes of the past – forgotten. Mistakes – forgiven. A new Galaxy Note is here. And boy is it a beast. Hungry. Raw. Yet, deep inside, you can see it's also gentle, humble. It's the kind of beast you don't want to mes...
Modern, striking look with thin bezels, Impressively versatile and capable, S Pen drawing instrument, Superb apps & software support, Better system coherence and performance, More affordable price...
Between the Galaxy Note 8 and the iPhone 7 Plus, it's the Note 8 that currently has the 'wow!' advantage. This is exclusively due to its modern, almost-bezelless design, as well as smooth, glossy finishes and fresh color options. When you pick up a Note 8...
|
|
hw4all.com Updated: 2017-09-28 03:51:55
|
Not long ago, Apple has begun to respond to market trends and began to increase the size of their smartphones. The first sign was the iPhone 5, but a marked increase in the screen to get an iPhone 6 (4.7 “) and the iPhone 6 Plus (5,5”).Since then, in addi...
With the advent of iPhone 7 Plus select the model of the iPhone has become more difficult than ever before. Fans smartphones larger, probably not plagued by doubt and the choice is obvious, but the others have something to think about.Today, dual camera's...
|
|
|
Unless you've been living under a rock, you know by now that the new iPhone 7 and 7 Plus ditch the headphone jack. And if you're like some of the readers who've been reaching out to us, you might be nervous about upgrading. Take it from us, since we've ha...
Toptier performance, Great 12megapixel camera, Improved battery, It's waterresistant!...
No headphone jack, Same design, three years running, New home button takes getting used to...
Unless your hands can't accommodate it, the iPhone 7 Plus is probably the iPhone you're looking for. It takes the foundational improvements made to the iPhone 7 and packs them into a body with a crisper screen and beefier battery. While it might seem...
|
|
|
The Samsung Galaxy S7 vs Apple's iPhone 7 Plus vs the Google Pixel. These three take top honors in the smartphone camera competition. Now it's time to see which one comes out on top. Each one of these has certain benefits. Depending on the type of photogr...
|
|
bgr.com
Updated: 2017-12-01 08:12:15
|
Every year, Apple releases new iPhones that have better cameras than their predecessors. But the leap from iPhone 6s to iPhone 7 Plus seems tremendous. Apple's iPhone 7 series features two incredible cameras, including an upgraded iSight shooter on the 4...
|
|
|
Smartphones are essential for most of us. For the best results, you need a top cell phone carrier, too...
|
|
|
The iPhone 7 Plus follows on from last year's iPhone 6S Plus, and while the iPhone 7 may have had a seemingly minor camera upgrade, for the iPhone 7 Plus, there's not one, but two cameras.As always, Apple has designed the camera to be very easy to use...
iPhone 7 PlusThe big standout new feature of the iPhone 7 Plus is a dual camera set up with a mode that can supposedly recreate your DSLR… but can it? Find out in our iPhone 7 Plus camera review30 second iPhone 7 Plus camera review…The iPhone 7 Plus foll...
|
|
|
A cool app to come onto the photography scene recently is called Apollo. Not to be confused with the Reddit client of the same name, Apollo lets you light up your Portrait Mode photos. It gives you 3D lighting similar to portrait lighting, and it works fo...
Portrait Lighting for any iPhone with a dualcamera, Relatively easy to use...
App design is a bit hard to navigate...
|
|
|
Let's get this out of the way about the biggest change to the iPhone 7 : The elimination of the old-style audio jack doesn't mean Apple is trying to force users to buy wireless AirPods . The iPhone 7 comes with wired headphones (that plug into the Lightni...
|
|
|
Apple's new iPhone 7 and iPhone 7 Plus follow the company's typical naming schedule — a new numbered iPhone is followed the year after by an “s” iteration, and the 7 is indeed the next step. But it's possible to argue that this year feels a little differe...
A forwardthinking device that offers a number of improvements. The iPhone 7 Plus' duallens system is the next step in smartphone photography, and FaceTime improvements on both iPhones are notable. Battery life has improved. We still suggest using a case...
The lack of a headphone jack has been overstated, but it's still an annoyance for the time being. Without the duallens system, the iPhone 7 lags behind its larger brother in photography. The form factor for both iPhones is pretty much the same as two year...
Pros: A forward-thinking device that offers a number of improvements. The iPhone 7 Plus' dual-lens system is the next step in smartphone photography, and FaceTime improvements on both iPhones are notable. Battery life has improved. We still suggest using...
|
|
|
High tech products just keep getting better and better. This year was an especially wonderful year for impressive devices of all different types. So here are just a few of the most popular tech devices from 2016.Smartphones, very popular tech devices, rea...
|
|
|
The official launch of the iPhone 7 and iPhone 7 Plus is still three days away on September 16, but the first reviews of the new smartphones have started showing up online this morning. Some of the sites have been quietly testing out the new handsets for...
|
|